TPS82130SILT alternative parts: TPS82740ASIPR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
DC DC CONVERTER 0.9-5V
Conv DC-DC Single Step Down 2.2V to 5.5V 9-Pin uSIP T/R
Lifecycle Status:
ACTIVE (Last Updated: 1 day ago)
ACTIVE (Last Updated: 4 days ago)
Factory Lead Time:
16 Weeks
26 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-SMD Module
9-TBGA Module
Number of Pins:
8
9
SwitchingFrequency:
2MHz
-
Operating Temperature:
-40°C~125°C
-40°C~85°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
MicroSip™
MicroSip™
Size / Dimension:
0.12Lx0.11W x 0.06 H 3.0mmx2.8mmx1.5mm
0.12Lx0.09W x 0.04 H 3.0mmx2.4mmx1.0mm
JESD-609 Code:
e1
-
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
2 (1 Year)
Number of Terminations:
8
9
ECCN Code:
EAR99
-
Type:
Non-Isolated PoL Module
Non-Isolated PoL Module
Terminal Finish:
Tin/Silver/Copper (Sn/Ag/Cu)
-
Applications:
ITE (Commercial)
ITE (Commercial)
Additional Feature:
ALSO OPERATES IN ADJUSTABLE MODE FROM 0.9 TO 5V
-
Terminal Position:
DUAL
BOTTOM
Terminal Form:
NO LEAD
BALL
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Terminal Pitch:
0.65mm
-
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
-
Base Part Number:
TPS82130
TPS82740
Number of Outputs:
1
1
Output Voltage:
5V
2.5V
Max Output Current:
3A
200mA
Input Voltage-Nom:
12V
3.6V
Max Supply Voltage:
17V
5.5V
Min Supply Voltage:
3V
2.2V
Output Current:
3A
200mA
Quiescent Current:
20μA
360nA
Max Output Voltage:
5V
-
Control Mode:
VOLTAGE-MODE
-
Control Technique:
PULSE WIDTH MODULATION
PULSE WIDTH MODULATION
Min Output Voltage:
900mV
-
Switcher Configuration:
BUCK
BUCK
Max Duty Cycle:
100 %
100 %
Features:
OTP
Remote On/Off, OCP, UVLO
Height:
1.53mm
1.1mm
REACH SVHC:
No SVHC
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Efficiency:
-
90%
Voltage - Input (Max):
-
5.5V
Operating Supply Voltage:
-
5.5V
Max Junction Temperature (Tj):
-
90°C
Ambient Temperature Range High:
-
85°C
Width:
-
2.3mm
Radiation Hardening:
-
No
TPS82130SILT

TPS82130SILT

(In Stock: 12000)

Texas Instruments