TPS82130SILT alternative parts: TPS84250RKGT

Hide Shared Attributes
Part Number
Manufacturer:
Description:
DC DC CONVERTER 0.9-5V
IC REG BUCK ADJ 2.5A 41B1QFN
Lifecycle Status:
ACTIVE (Last Updated: 1 day ago)
ACTIVE (Last Updated: 5 days ago)
Factory Lead Time:
16 Weeks
8 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-SMD Module
41-BQFN Module
Number of Pins:
8
41
SwitchingFrequency:
2MHz
1MHz
Operating Temperature:
-40°C~125°C
-40°C~85°C
Packaging:
Tape & Reel (TR)
Cut Tape (CT)
Series:
MicroSip™
TPS
Size / Dimension:
0.12Lx0.11W x 0.06 H 3.0mmx2.8mmx1.5mm
0.43Lx0.35W x 0.11 H 11.0mmx9.0mmx2.8mm
JESD-609 Code:
e1
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
3 (168 Hours)
Number of Terminations:
8
41
ECCN Code:
EAR99
EAR99
Type:
Non-Isolated PoL Module
Non-Isolated PoL Module
Terminal Finish:
Tin/Silver/Copper (Sn/Ag/Cu)
Nickel/Palladium/Gold (Ni/Pd/Au)
Applications:
ITE (Commercial)
ITE (Commercial)
Additional Feature:
ALSO OPERATES IN ADJUSTABLE MODE FROM 0.9 TO 5V
-
Terminal Position:
DUAL
QUAD
Terminal Form:
NO LEAD
-
Peak Reflow Temperature (Cel):
260
250
Number of Functions:
1
1
Terminal Pitch:
0.65mm
0.9mm
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
-
Base Part Number:
TPS82130
TPS84250
Number of Outputs:
1
1
Output Voltage:
5V
15V
Max Output Current:
3A
2.5A
Input Voltage-Nom:
12V
24V
Max Supply Voltage:
17V
-
Min Supply Voltage:
3V
7V
Output Current:
3A
2.5A
Quiescent Current:
20μA
-
Max Output Voltage:
5V
-
Control Mode:
VOLTAGE-MODE
VOLTAGE-MODE
Control Technique:
PULSE WIDTH MODULATION
-
Min Output Voltage:
900mV
-
Switcher Configuration:
BUCK
BUCK
Max Duty Cycle:
100 %
-
Features:
OTP
OCP, OTP, UVLO
Height:
1.53mm
2.9mm
REACH SVHC:
No SVHC
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Max Power Dissipation:
-
38W
Depth:
-
9.15mm
Pin Count:
-
41
Efficiency:
-
96%
Voltage - Input (Max):
-
50V
Control Features:
-
Enable, Active High
Input Voltage (Min):
-
7V
Thickness:
-
2.8mm
Radiation Hardening:
-
No
TPS82130SILT

TPS82130SILT

(In Stock: 12000)

Texas Instruments