TPS82130SILT alternative parts: TPS84620RUQR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
DC DC CONVERTER 0.9-5V
IC BUCK SYNC ADJ 6A 47B1QFN
Lifecycle Status:
ACTIVE (Last Updated: 1 day ago)
ACTIVE (Last Updated: 6 days ago)
Factory Lead Time:
16 Weeks
8 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-SMD Module
47-BQFN Module
Number of Pins:
8
47
SwitchingFrequency:
2MHz
600kHz
Operating Temperature:
-40°C~125°C
-40°C~85°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
MicroSip™
-
Size / Dimension:
0.12Lx0.11W x 0.06 H 3.0mmx2.8mmx1.5mm
0.59Lx0.35W x 0.11 H 15.0mmx9.0mmx2.8mm
JESD-609 Code:
e1
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
3 (168 Hours)
Number of Terminations:
8
47
ECCN Code:
EAR99
EAR99
Type:
Non-Isolated PoL Module
Non-Isolated PoL Module
Terminal Finish:
Tin/Silver/Copper (Sn/Ag/Cu)
Nickel/Palladium/Gold (Ni/Pd/Au)
Applications:
ITE (Commercial)
ITE (Commercial)
Additional Feature:
ALSO OPERATES IN ADJUSTABLE MODE FROM 0.9 TO 5V
-
Terminal Position:
DUAL
QUAD
Terminal Form:
NO LEAD
-
Peak Reflow Temperature (Cel):
260
245
Number of Functions:
1
1
Terminal Pitch:
0.65mm
0.9mm
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
-
Base Part Number:
TPS82130
TPS84620
Number of Outputs:
1
1
Output Voltage:
5V
5.5V
Max Output Current:
3A
6A
Input Voltage-Nom:
12V
12V
Max Supply Voltage:
17V
-
Min Supply Voltage:
3V
-
Output Current:
3A
6A
Quiescent Current:
20μA
-
Max Output Voltage:
5V
5.5V
Control Mode:
VOLTAGE-MODE
VOLTAGE-MODE
Control Technique:
PULSE WIDTH MODULATION
-
Min Output Voltage:
900mV
1.2V
Switcher Configuration:
BUCK
BUCK
Max Duty Cycle:
100 %
-
Features:
OTP
-
Height:
1.53mm
2.9mm
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Max Power Dissipation:
-
33W
Pin Count:
-
47
Efficiency:
-
90%
Voltage - Input (Max):
-
14.5V
Output Type:
-
Adjustable
Voltage - Input (Min):
-
4.5V
Control Features:
-
Enable, Active High
Thickness:
-
2.8mm
Radiation Hardening:
-
No
TPS82130SILT

TPS82130SILT

(In Stock: 12000)

Texas Instruments