TPS82130SILT alternative parts: TPS84250RKGR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | DC DC CONVERTER 0.9-5V | 7V to 50V, 2.5A Step-Down Integrated Power Solution 41-B1QFN -40 to 85 |
Lifecycle Status: | ACTIVE (Last Updated: 1 day ago) | ACTIVE (Last Updated: 5 days ago) |
Factory Lead Time: | 16 Weeks | 8 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-SMD Module | 41-BQFN Module |
Number of Pins: | 8 | 41 |
SwitchingFrequency: | 2MHz | 1MHz |
Operating Temperature: | -40°C~125°C | -40°C~85°C |
Packaging: | Tape & Reel (TR) | Cut Tape (CT) |
Series: | MicroSip™ | TPS |
Size / Dimension: | 0.12Lx0.11W x 0.06 H 3.0mmx2.8mmx1.5mm | 0.43Lx0.35W x 0.11 H 11.0mmx9.0mmx2.8mm |
JESD-609 Code: | e1 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 2 (1 Year) | 3 (168 Hours) |
Number of Terminations: | 8 | 41 |
ECCN Code: | EAR99 | EAR99 |
Type: | Non-Isolated PoL Module | Non-Isolated PoL Module |
Terminal Finish: | Tin/Silver/Copper (Sn/Ag/Cu) | Nickel/Palladium/Gold (Ni/Pd/Au) |
Applications: | ITE (Commercial) | ITE (Commercial) |
Additional Feature: | ALSO OPERATES IN ADJUSTABLE MODE FROM 0.9 TO 5V | - |
Terminal Position: | DUAL | QUAD |
Terminal Form: | NO LEAD | - |
Peak Reflow Temperature (Cel): | 260 | 250 |
Number of Functions: | 1 | 1 |
Terminal Pitch: | 0.65mm | 0.9mm |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | - |
Base Part Number: | TPS82130 | TPS84250 |
Number of Outputs: | 1 | 1 |
Output Voltage: | 5V | 15V |
Max Output Current: | 3A | 2.5A |
Input Voltage-Nom: | 12V | 24V |
Max Supply Voltage: | 17V | - |
Min Supply Voltage: | 3V | 7V |
Output Current: | 3A | 2.5A |
Quiescent Current: | 20μA | - |
Max Output Voltage: | 5V | 15V |
Control Mode: | VOLTAGE-MODE | VOLTAGE-MODE |
Control Technique: | PULSE WIDTH MODULATION | - |
Min Output Voltage: | 900mV | 2.5V |
Switcher Configuration: | BUCK | BUCK |
Max Duty Cycle: | 100 % | - |
Features: | OTP | OCP, OTP, UVLO |
Height: | 1.53mm | 2.9mm |
REACH SVHC: | No SVHC | No SVHC |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - |
Max Power Dissipation: | - | 38W |
Depth: | - | 9.15mm |
Pin Count: | - | 41 |
Efficiency: | - | 96% |
Voltage - Input (Max): | - | 50V |
Output Type: | - | Adjustable |
Control Features: | - | Enable, Active High |
Thickness: | - | 2.8mm |
Radiation Hardening: | - | No |

TPS82130SILT
(In Stock: 12000)
Texas InstrumentsUnited States