UPD78F0730MC-CAB-AX alternative parts: PIC16F876A-I/SS

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 8BIT 16KB FLASH 30SSOP
IC MCU 8BIT 14KB FLASH 28SSOP
Factory Lead Time:
20 Weeks
8 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
30-LSSOP (0.240, 6.10mm Width)
28-SSOP (0.209, 5.30mm Width)
Number of Pins:
30
28
Number of I/Os:
19
22
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tray
Tube
Series:
78K/UPD78F07xx
PIC® 16F
Published:
2006
1997
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
1 (Unlimited)
Number of Terminations:
30
28
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Supply Voltage:
5V
5V
Terminal Pitch:
0.65mm
-
Frequency:
16MHz
20MHz
Pin Count:
30
28
Operating Supply Voltage:
5V
-
Interface:
UART, USART, USB
I2C, SPI, SSP, UART, USART
Memory Size:
16kB
14kB
Oscillator Type:
Internal
External
RAM Size:
3K x 8
368 x 8
Voltage - Supply (Vcc/Vdd):
4V~5.5V
4V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER
MICROCONTROLLER, RISC
Core Processor:
78K/0
PIC
Peripherals:
LVD, POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
16KB 16K x 8
14KB 8K x 14
Connectivity:
3-Wire SIO, UART/USART, USB
I2C, SPI, UART/USART
Bit Size:
8
8
Has ADC:
NO
YES
DMA Channels:
NO
NO
Data Bus Width:
8b
8b
PWM Channels:
YES
-
DAC Channels:
NO
-
Number of Timers/Counters:
4
3
Number of UART Channels:
1
-
Length:
9.7mm
10.34mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Data Converters:
-
A/D 5x10b
JESD-609 Code:
-
e3
ECCN Code:
-
EAR99
Terminal Finish:
-
Matte Tin (Sn)
Additional Feature:
-
OPERATES AT 4 V MINIMUM SUPPLY
Peak Reflow Temperature (Cel):
-
260
Time@Peak Reflow Temperature-Max (s):
-
40
Base Part Number:
-
PIC16F876A
Power Supplies:
-
5V
Nominal Supply Current:
-
1.6mA
Number of Bits:
-
8
Access Time:
-
20 μs
Address Bus Width:
-
8b
Density:
-
112 kb
EEPROM Size:
-
256 x 8
CPU Family:
-
PIC
Number of ADC Channels:
-
5
Number of PWM Channels:
-
2
Number of I2C Channels:
-
1
Height:
-
1.83mm
Width:
-
5.38mm
UPD78F0730MC-CAB-AX

UPD78F0730MC-CAB-AX

(In Stock: 30)

Renesas Electronics America