XC6206P252MR-G alternative parts: XC6204B502MR-G
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC REG LINEAR 2.5V 150MA SOT23 | IC REG LINEAR 5V 150MA SOT25 |
Factory Lead Time: | 10 Weeks | 10 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | TO-236-3, SC-59, SOT-23-3 | SC-74A, SOT-753 |
Usage Level: | Industrial grade | Industrial grade |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Published: | 2011 | 2001 |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | 5 |
ECCN Code: | EAR99 | - |
Terminal Finish: | Tin (Sn) | Tin (Sn) |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | - |
Number of Functions: | 1 | - |
Terminal Pitch: | 0.95mm | 0.95mm |
Time@Peak Reflow Temperature-Max (s): | 10 | - |
Pin Count: | 3 | - |
JESD-30 Code: | R-PDSO-G3 | R-PDSO-G5 |
Voltage - Input (Max): | 6V | 10V |
Output Voltage: | 2.5V | 5V |
Output Type: | Fixed | Fixed |
Output Configuration: | Positive | Positive |
Output Voltage 1: | 2.5V | 5V |
Number of Regulators: | 1 | 1 |
Protection Features: | Over Current | Over Current |
Current - Quiescent (Iq): | 3μA | 120μA |
Voltage Dropout (Max): | 0.71V @ 100mA | 0.29V @ 100mA |
Dropout Voltage: | 350mV | 160mV |
Length: | 2.9mm | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Packing Method: | - | TAPE AND REEL |
Base Part Number: | - | XC6204 |
Number of Outputs: | - | 1 |
Qualification Status: | - | Not Qualified |
Control Features: | - | Enable |
PSRR: | - | 70dB (10kHz) |
Voltage Tolerance-Max: | - | 2% |

XC6206P252MR-G
(In Stock: 12000)
Torex Semiconductor LtdQty
Unit Price
Ext Price
1
$0.426175
$0.43
10
$0.402052
$4.02
100
$0.379294
$37.93
500
$0.357825
$178.91
1000
$0.337571
$337.57
Minimum: 1 Multiples: 1
Unit Price: $0.426175
Ext Price: $0.43
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity