XC6206P252MR-G alternative parts: XC6215B332MR-G

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC REG LINEAR 2.5V 150MA SOT23
IC REG LINEAR 3.3V 200MA SOT25
Factory Lead Time:
10 Weeks
10 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
TO-236-3, SC-59, SOT-23-3
SC-74A, SOT-753
Usage Level:
Industrial grade
-
Operating Temperature:
-40°C~85°C TA
-40°C~85°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Published:
2011
2012
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
5
ECCN Code:
EAR99
EAR99
Terminal Finish:
Tin (Sn)
Tin (Sn)
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
-
Terminal Pitch:
0.95mm
-
Time@Peak Reflow Temperature-Max (s):
10
10
Pin Count:
3
-
JESD-30 Code:
R-PDSO-G3
-
Voltage - Input (Max):
6V
6V
Output Voltage:
2.5V
3.3V
Output Type:
Fixed
Fixed
Output Configuration:
Positive
Positive
Output Voltage 1:
2.5V
3.3V
Number of Regulators:
1
1
Protection Features:
Over Current
Over Current
Current - Quiescent (Iq):
3μA
1.5μA
Voltage Dropout (Max):
0.71V @ 100mA
0.42V @ 200mA
Dropout Voltage:
350mV
320mV
Length:
2.9mm
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Number of Pins:
-
5
Packing Method:
-
TAPE AND REEL
Max Power Dissipation:
-
600mW
Base Part Number:
-
XC6215
Current - Supply (Max):
-
1.8μA
Number of Outputs:
-
1
Control Features:
-
Enable
Accuracy:
-
2 %
Min Input Voltage:
-
1.5V
Dropout Voltage1-Nom:
-
0.32V
Voltage Tolerance-Max:
-
2%
Min Current Limit:
-
200mA
Input Voltage Absolute-Max:
-
7V
Radiation Hardening:
-
No
XC6206P252MR-G

XC6206P252MR-G

(In Stock: 12000)

Torex Semiconductor Ltd

Qty

Unit Price

Ext Price

  • 1

    $0.426175

    $0.43

  • 10

    $0.402052

    $4.02

  • 100

    $0.379294

    $37.93

  • 500

    $0.357825

    $178.91

  • 1000

    $0.337571

    $337.57

Minimum: 1 Multiples: 1

Unit Price: $0.426175

Ext Price: $0.43

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity