XC6206P252MR-G alternative parts: XC6220B331PR-G

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC REG LINEAR 2.5V 150MA SOT23
IC REG LINEAR 3.3V 1A SOT89-5
Factory Lead Time:
10 Weeks
10 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
TO-236-3, SC-59, SOT-23-3
SOT-89-5/6
Usage Level:
Industrial grade
-
Operating Temperature:
-40°C~85°C TA
-40°C~85°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Published:
2011
2009
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
5
ECCN Code:
EAR99
EAR99
Terminal Finish:
Tin (Sn)
Tin (Sn)
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
FLAT
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Terminal Pitch:
0.95mm
-
Time@Peak Reflow Temperature-Max (s):
10
10
Pin Count:
3
-
JESD-30 Code:
R-PDSO-G3
R-PDSO-F5
Voltage - Input (Max):
6V
6V
Output Voltage:
2.5V
3.3V
Output Type:
Fixed
Fixed
Output Configuration:
Positive
Positive
Output Voltage 1:
2.5V
3.3V
Number of Regulators:
1
1
Protection Features:
Over Current
Over Current, Over Temperature
Current - Quiescent (Iq):
3μA
18μA
Voltage Dropout (Max):
0.71V @ 100mA
0.655V @ 1A
Dropout Voltage:
350mV
655mV
Length:
2.9mm
4.5mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Number of Pins:
-
6
Max Power Dissipation:
-
1.3W
Base Part Number:
-
XC6220
Current - Supply (Max):
-
108μA
Control Features:
-
Enable
Accuracy:
-
1 %
Min Input Voltage:
-
1.6V
PSRR:
-
50dB (1kHz)
Min Current Limit:
-
1.005A
Width:
-
2.5mm
Radiation Hardening:
-
No
XC6206P252MR-G

XC6206P252MR-G

(In Stock: 60000)

Torex Semiconductor Ltd

Qty

Unit Price

Ext Price

  • 1

    $0.479012

    $0.48

  • 10

    $0.451898

    $4.52

  • 100

    $0.426319

    $42.63

  • 500

    $0.402188

    $201.09

  • 1000

    $0.379422

    $379.42

Minimum: 1 Multiples: 1

Unit Price: $0.479012

Ext Price: $0.48

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity