XC6206P252MR-G alternative parts: XC6223H151NR-G
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC REG LINEAR 2.5V 150MA SOT23 | LDO Voltage Regulators |
Factory Lead Time: | 10 Weeks | - |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | - |
Package / Case: | TO-236-3, SC-59, SOT-23-3 | SSOT-24-4 |
Usage Level: | Industrial grade | - |
Operating Temperature: | -40°C~85°C TA | - |
Packaging: | Tape & Reel (TR) | MouseReel |
Published: | 2011 | - |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Number of Terminations: | 3 | - |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Tin (Sn) | Tin (Sn) |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Terminal Pitch: | 0.95mm | 1.3 mm |
Time@Peak Reflow Temperature-Max (s): | 10 | - |
Pin Count: | 3 | - |
JESD-30 Code: | R-PDSO-G3 | R-PDSO-G4 |
Voltage - Input (Max): | 6V | - |
Output Voltage: | 2.5V | 1.5 V |
Output Type: | Fixed | Fixed |
Output Configuration: | Positive | - |
Output Voltage 1: | 2.5V | - |
Number of Regulators: | 1 | - |
Protection Features: | Over Current | - |
Current - Quiescent (Iq): | 3μA | - |
Voltage Dropout (Max): | 0.71V @ 100mA | - |
Dropout Voltage: | 350mV | 420 mV |
Length: | 2.9mm | 2 mm |
RoHS Status: | ROHS3 Compliant | - |
Surface Mount: | - | YES |
Number of Terminals: | - | 4 |
RoHS: | - | Details |
Mounting Styles: | - | SMD/SMT |
Input Voltage-Min: | - | 1.6 V |
Input Voltage-Max: | - | 5.5 V |
PSRR / Ripple Rejection - Typ: | - | 80 dB |
Minimum Operating Temperature: | - | - 40 C |
Maximum Operating Temperature: | - | + 85 C |
Pd - Power Dissipation: | - | 150 mW |
Factory Pack QuantityFactory Pack Quantity: | - | 3000 |
Risk Rank: | - | 5.69 |
Ihs Manufacturer: | - | TOREX SEMICONDUCTOR LTD |
Part Life Cycle Code: | - | Active |
Package Shape: | - | RECTANGULAR |
Package Code: | - | TSOP |
Manufacturer Part Number: | - | XC6223H151NR-G |
Rohs Code: | - | Yes |
Reflow Temperature-Max (s): | - | 10 |
Package Body Material: | - | PLASTIC/EPOXY |
Moisture Sensitivity Levels: | - | 1 |
Package Style: | - | SMALL OUTLINE, THIN PROFILE |
Package Description: | - | ANTIMONY AND HALOGEN FREE, ROHS COMPLIANT, PLASTIC, SSOT-24, 4 PIN |
Type: | - | High Speed Voltage Regulator |
HTS Code: | - | 8542.39.00.01 |
Reach Compliance Code: | - | compliant |
Number of Outputs: | - | 1 Output |
Operating Supply Current: | - | 100 uA |
Output Current: | - | 300 mA |
Quiescent Current: | - | 100 uA |
Seated Height-Max: | - | 1.1 mm |
Output Voltage1-Max: | - | 1.52 V |
Output Voltage1-Min: | - | 1.48 V |
Regulator Type: | - | FIXED POSITIVE SINGLE OUTPUT LDO REGULATOR |
Output Current1-Max: | - | 0.3 A |
Dropout Voltage1-Max: | - | 0.52 V |
Operating Temperature TJ-Max: | - | 125 °C |
Line Regulation: | - | 0.01 %/V |
Output Voltage1-Nom: | - | 1.5 V |
Load Regulation: | - | 25 mV |
Product: | - | LDO Voltage Regulators |
Output Voltage Range: | - | - |
Width: | - | 1.25 mm |

XC6206P252MR-G
(In Stock: 12000)
Torex Semiconductor LtdQty
Unit Price
Ext Price
1
$0.426175
$0.43
10
$0.402052
$4.02
100
$0.379294
$37.93
500
$0.357825
$178.91
1000
$0.337571
$337.57
Minimum: 1 Multiples: 1
Unit Price: $0.426175
Ext Price: $0.43
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity