XC6206P252MR-G alternative parts: XC6227C331MR-G

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC REG LINEAR 2.5V 150MA SOT23
700MA HIGH SPEED LDO REGULATOR
Factory Lead Time:
10 Weeks
10 Weeks
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
-
Package / Case:
TO-236-3, SC-59, SOT-23-3
-
Usage Level:
Industrial grade
Industrial grade
Operating Temperature:
-40°C~85°C TA
-
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Published:
2011
2010
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
5
ECCN Code:
EAR99
EAR99
Terminal Finish:
Tin (Sn)
Tin (Sn)
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
-
Number of Functions:
1
-
Terminal Pitch:
0.95mm
0.95mm
Time@Peak Reflow Temperature-Max (s):
10
-
Pin Count:
3
-
JESD-30 Code:
R-PDSO-G3
R-PDSO-G5
Voltage - Input (Max):
6V
-
Output Voltage:
2.5V
-
Output Type:
Fixed
-
Output Configuration:
Positive
-
Output Voltage 1:
2.5V
3.3V
Number of Regulators:
1
-
Protection Features:
Over Current
-
Current - Quiescent (Iq):
3μA
-
Voltage Dropout (Max):
0.71V @ 100mA
-
Dropout Voltage:
350mV
-
Length:
2.9mm
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Surface Mount:
-
YES
Operating Temperature (Max.):
-
85°C
Operating Temperature (Min.):
-
-40°C
HTS Code:
-
8542.39.00.01
Packing Method:
-
TAPE AND REEL
Number of Outputs:
-
1
Qualification Status:
-
Not Qualified
Dropout Voltage1-Nom:
-
0.12V
Regulator Type:
-
FIXED POSITIVE SINGLE OUTPUT LDO REGULATOR
Voltage Tolerance-Max:
-
1%
Output Current1-Max:
-
0.3A
Input Voltage Absolute-Max:
-
6.5V
Adjustability:
-
FIXED
XC6206P252MR-G

XC6206P252MR-G

(In Stock: 60000)

Torex Semiconductor Ltd

Qty

Unit Price

Ext Price

  • 1

    $0.479012

    $0.48

  • 10

    $0.451898

    $4.52

  • 100

    $0.426319

    $42.63

  • 500

    $0.402188

    $201.09

  • 1000

    $0.379422

    $379.42

Minimum: 1 Multiples: 1

Unit Price: $0.479012

Ext Price: $0.48

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity