XC6220B331PR-G alternative parts: XC6201P502PR-G
Hide Shared Attributes | ||
| Part Number | ||
| Manufacturer: | ||
| Description: | IC REG LINEAR 3.3V 1A SOT89-5 | IC REG LINEAR 5V 200MA SOT89 |
Factory Lead Time: | 10 Weeks | 10 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | SOT-89-5/6 | TO-243AA |
Number of Pins: | 6 | 4 |
Operating Temperature: | -40°C~85°C | -40°C~85°C TA |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Published: | 2009 | 2009 |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 5 | 3 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Tin (Sn) | Tin (Sn) |
Max Power Dissipation: | 1.3W | 500mW |
Terminal Position: | DUAL | SINGLE |
Terminal Form: | FLAT | FLAT |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Time@Peak Reflow Temperature-Max (s): | 10 | 10 |
Base Part Number: | XC6220 | XC6201 |
JESD-30 Code: | R-PDSO-F5 | R-PSSO-F3 |
Current - Supply (Max): | 108μA | - |
Voltage - Input (Max): | 6V | 10V |
Output Voltage: | 3.3V | 5V |
Output Type: | Fixed | Fixed |
Output Configuration: | Positive | Positive |
Control Features: | Enable | - |
Accuracy: | 1 % | 2 % |
Output Voltage 1: | 3.3V | 5V |
Number of Regulators: | 1 | 1 |
Min Input Voltage: | 1.6V | 1.8V |
Protection Features: | Over Current, Over Temperature | Over Current |
Current - Quiescent (Iq): | 18μA | 6μA |
Voltage Dropout (Max): | 0.655V @ 1A | 0.6V @ 200mA |
PSRR: | 50dB (1kHz) | - |
Dropout Voltage: | 655mV | 400mV |
Min Current Limit: | 1.005A | - |
Length: | 4.5mm | - |
Width: | 2.5mm | 2.5mm |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Pbfree Code: | - | yes |
Packing Method: | - | TAPE AND REEL |
Pin Count: | - | 3 |
Number of Outputs: | - | 1 |
Dropout Voltage1-Nom: | - | 0.4V |
Voltage Tolerance-Max: | - | 2% |
XC6220B331PR-G
(In Stock: 36368)
Torex Semiconductor LtdUnited States