XC6220B331PR-G alternative parts: XC6227C331MR-G
Hide Shared Attributes | ||
| Part Number | ||
| Manufacturer: | ||
| Description: | IC REG LINEAR 3.3V 1A SOT89-5 | 700MA HIGH SPEED LDO REGULATOR |
Factory Lead Time: | 10 Weeks | 10 Weeks |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | - |
Package / Case: | SOT-89-5/6 | - |
Number of Pins: | 6 | - |
Operating Temperature: | -40°C~85°C | - |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Published: | 2009 | 2010 |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 5 | 5 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Tin (Sn) | Tin (Sn) |
Max Power Dissipation: | 1.3W | - |
Terminal Position: | DUAL | DUAL |
Terminal Form: | FLAT | GULL WING |
Peak Reflow Temperature (Cel): | 260 | - |
Number of Functions: | 1 | - |
Time@Peak Reflow Temperature-Max (s): | 10 | - |
Base Part Number: | XC6220 | - |
JESD-30 Code: | R-PDSO-F5 | R-PDSO-G5 |
Current - Supply (Max): | 108μA | - |
Voltage - Input (Max): | 6V | - |
Output Voltage: | 3.3V | - |
Output Type: | Fixed | - |
Output Configuration: | Positive | - |
Control Features: | Enable | - |
Accuracy: | 1 % | - |
Output Voltage 1: | 3.3V | 3.3V |
Number of Regulators: | 1 | - |
Min Input Voltage: | 1.6V | - |
Protection Features: | Over Current, Over Temperature | - |
Current - Quiescent (Iq): | 18μA | - |
Voltage Dropout (Max): | 0.655V @ 1A | - |
PSRR: | 50dB (1kHz) | - |
Dropout Voltage: | 655mV | - |
Min Current Limit: | 1.005A | - |
Length: | 4.5mm | - |
Width: | 2.5mm | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Surface Mount: | - | YES |
Operating Temperature (Max.): | - | 85°C |
Operating Temperature (Min.): | - | -40°C |
Usage Level: | - | Industrial grade |
HTS Code: | - | 8542.39.00.01 |
Packing Method: | - | TAPE AND REEL |
Terminal Pitch: | - | 0.95mm |
Number of Outputs: | - | 1 |
Qualification Status: | - | Not Qualified |
Dropout Voltage1-Nom: | - | 0.12V |
Regulator Type: | - | FIXED POSITIVE SINGLE OUTPUT LDO REGULATOR |
Voltage Tolerance-Max: | - | 1% |
Output Current1-Max: | - | 0.3A |
Input Voltage Absolute-Max: | - | 6.5V |
Adjustability: | - | FIXED |
XC6220B331PR-G
(In Stock: 36368)
Torex Semiconductor LtdUnited States