XC6220B331PR-G alternative parts: XC6206P332MR-G

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC REG LINEAR 3.3V 1A SOT89-5
IC REG LINEAR 3.3V 200MA SOT23
Factory Lead Time:
10 Weeks
10 Weeks
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
SOT-89-5/6
TO-236-3, SC-59, SOT-23-3
Number of Pins:
6
-
Operating Temperature:
-40°C~85°C
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Published:
2009
2011
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
5
3
ECCN Code:
EAR99
EAR99
Terminal Finish:
Tin (Sn)
Tin (Sn)
Max Power Dissipation:
1.3W
-
Terminal Position:
DUAL
DUAL
Terminal Form:
FLAT
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Time@Peak Reflow Temperature-Max (s):
10
10
Base Part Number:
XC6220
-
JESD-30 Code:
R-PDSO-F5
R-PDSO-G3
Current - Supply (Max):
108μA
-
Voltage - Input (Max):
6V
6V
Output Voltage:
3.3V
-
Output Type:
Fixed
Fixed
Output Configuration:
Positive
Positive
Control Features:
Enable
-
Accuracy:
1 %
-
Output Voltage 1:
3.3V
3.3V
Number of Regulators:
1
1
Min Input Voltage:
1.6V
-
Protection Features:
Over Current, Over Temperature
Over Current, Short Circuit
Current - Quiescent (Iq):
18μA
3μA
Voltage Dropout (Max):
0.655V @ 1A
0.68V @ 100mA
PSRR:
50dB (1kHz)
-
Dropout Voltage:
655mV
-
Min Current Limit:
1.005A
-
Length:
4.5mm
2.9mm
Width:
2.5mm
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Surface Mount:
-
YES
Usage Level:
-
Industrial grade
Terminal Pitch:
-
0.95mm
Pin Count:
-
3
Voltage - Output (Min/Fixed):
-
3.3V
Output Voltage1-Max:
-
3.366V
Output Voltage1-Min:
-
3.234V
XC6220B331PR-G

XC6220B331PR-G

(In Stock: 36368)

Torex Semiconductor Ltd