XC6220B331PR-G alternative parts: XC6215B332MR-G

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC REG LINEAR 3.3V 1A SOT89-5
IC REG LINEAR 3.3V 200MA SOT25
Factory Lead Time:
10 Weeks
10 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
SOT-89-5/6
SC-74A, SOT-753
Number of Pins:
6
5
Operating Temperature:
-40°C~85°C
-40°C~85°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Published:
2009
2012
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
5
5
ECCN Code:
EAR99
EAR99
Terminal Finish:
Tin (Sn)
Tin (Sn)
Max Power Dissipation:
1.3W
600mW
Terminal Position:
DUAL
DUAL
Terminal Form:
FLAT
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
-
Time@Peak Reflow Temperature-Max (s):
10
10
Base Part Number:
XC6220
XC6215
JESD-30 Code:
R-PDSO-F5
-
Current - Supply (Max):
108μA
1.8μA
Voltage - Input (Max):
6V
6V
Output Voltage:
3.3V
3.3V
Output Type:
Fixed
Fixed
Output Configuration:
Positive
Positive
Control Features:
Enable
Enable
Accuracy:
1 %
2 %
Output Voltage 1:
3.3V
3.3V
Number of Regulators:
1
1
Min Input Voltage:
1.6V
1.5V
Protection Features:
Over Current, Over Temperature
Over Current
Current - Quiescent (Iq):
18μA
1.5μA
Voltage Dropout (Max):
0.655V @ 1A
0.42V @ 200mA
PSRR:
50dB (1kHz)
-
Dropout Voltage:
655mV
320mV
Min Current Limit:
1.005A
200mA
Length:
4.5mm
-
Width:
2.5mm
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Packing Method:
-
TAPE AND REEL
Number of Outputs:
-
1
Dropout Voltage1-Nom:
-
0.32V
Voltage Tolerance-Max:
-
2%
Input Voltage Absolute-Max:
-
7V
XC6220B331PR-G

XC6220B331PR-G

(In Stock: 36368)

Torex Semiconductor Ltd