XC6220B331PR-G alternative parts: XC6223H151GR-G

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC REG LINEAR 3.3V 1A SOT89-5
LDO Voltage Regulators
Factory Lead Time:
10 Weeks
-
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
-
Package / Case:
SOT-89-5/6
USP-4
Number of Pins:
6
-
Operating Temperature:
-40°C~85°C
-
Packaging:
Tape & Reel (TR)
MouseReel
Published:
2009
-
JESD-609 Code:
e3
-
Part Status:
Active
-
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Number of Terminations:
5
-
ECCN Code:
EAR99
EAR99
Terminal Finish:
Tin (Sn)
Nickel/Silver/Gold (Ni/Ag/Au)
Max Power Dissipation:
1.3W
-
Terminal Position:
DUAL
DUAL
Terminal Form:
FLAT
NO LEAD
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Time@Peak Reflow Temperature-Max (s):
10
-
Base Part Number:
XC6220
-
JESD-30 Code:
R-PDSO-F5
R-PDSO-N4
Current - Supply (Max):
108μA
-
Voltage - Input (Max):
6V
-
Output Voltage:
3.3V
1.5 V
Output Type:
Fixed
Fixed
Output Configuration:
Positive
-
Control Features:
Enable
-
Accuracy:
1 %
-
Output Voltage 1:
3.3V
-
Number of Regulators:
1
-
Min Input Voltage:
1.6V
-
Protection Features:
Over Current, Over Temperature
-
Current - Quiescent (Iq):
18μA
-
Voltage Dropout (Max):
0.655V @ 1A
-
PSRR:
50dB (1kHz)
-
Dropout Voltage:
655mV
420 mV
Min Current Limit:
1.005A
-
Length:
4.5mm
1.6 mm
Width:
2.5mm
1.2 mm
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
-
Surface Mount:
-
YES
Number of Terminals:
-
4
RoHS:
-
Details
Mounting Styles:
-
SMD/SMT
Input Voltage-Min:
-
1.6 V
Input Voltage-Max:
-
5.5 V
PSRR / Ripple Rejection - Typ:
-
80 dB
Minimum Operating Temperature:
-
- 40 C
Maximum Operating Temperature:
-
+ 85 C
Pd - Power Dissipation:
-
120 mW
Factory Pack QuantityFactory Pack Quantity:
-
3000
Package Description:
-
ANTIMONY AND HALOGEN FREE, ROHS COMPLIANT, PLASTIC, USP-4
Package Style:
-
SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE
Moisture Sensitivity Levels:
-
1
Package Body Material:
-
PLASTIC/EPOXY
Reflow Temperature-Max (s):
-
10
Rohs Code:
-
Yes
Manufacturer Part Number:
-
XC6223H151GR-G
Package Code:
-
HVSON
Package Shape:
-
RECTANGULAR
Part Life Cycle Code:
-
Active
Ihs Manufacturer:
-
TOREX SEMICONDUCTOR LTD
Risk Rank:
-
2.26
Type:
-
High Speed Voltage Regulator
HTS Code:
-
8542.39.00.01
Terminal Pitch:
-
0.6 mm
Reach Compliance Code:
-
compliant
Number of Outputs:
-
1 Output
Polarity:
-
Positive
Operating Supply Current:
-
100 uA
Output Current:
-
300 mA
Quiescent Current:
-
100 uA
Seated Height-Max:
-
0.6 mm
Output Voltage1-Max:
-
1.52 V
Output Voltage1-Min:
-
1.48 V
Regulator Type:
-
FIXED POSITIVE SINGLE OUTPUT LDO REGULATOR
Output Current1-Max:
-
0.3 A
Dropout Voltage1-Max:
-
0.52 V
Operating Temperature TJ-Max:
-
125 °C
Line Regulation:
-
0.01 %/V
Output Voltage1-Nom:
-
1.5 V
Load Regulation:
-
25 mV
Product:
-
LDO Voltage Regulators
Output Voltage Range:
-
-
XC6220B331PR-G

XC6220B331PR-G

(In Stock: 36368)

Torex Semiconductor Ltd