2SA1943 PNP Transistor: Datasheet, Price and Equivalent

Sophie

Published: 15 October 2021 | Last Updated: 15 October 2021

18142

2SA1943-O(Q)

2SA1943-O(Q)

Toshiba Semiconductor and Storage

In a Tube of 100, Toshiba 2SA1943-O(Q) PNP Transistor, 15 A, 230 V, 3-Pin TO-3PL

Purchase Guide

In a Tube of 100, Toshiba 2SA1943-O(Q) PNP Transistor, 15 A, 230 V, 3-Pin TO-3PL

The 2SA1943 is a high power PNP transistor originally from Toshiba. This article will unlock more details about 2SA1943, and more, there is a huge range of Semiconductors, Capacitors, Resistors and ICs in stock. Welcome RFQ.

This video how to make an amplifier stereo using transistors 2SC 5200 and 2SA1943.

DIY Powerful Ultra Bass Audio Amplifier Using 2SC5200 and 2SA1943 / Output Capacitors

2SA1943 Pinout

2SA1943 Pinout.jpg

2SA1943 Pinout


Pin   NumberPin NamePin Description
1BaseControls   the biasing of the transistor, Used to turn ON or OFF the transistor
2CollectorCurrent flows in through collector, normally   connected to load
3EmitterCurrent   Drains out through emitter, normally connected to ground

Pin Description


2SA1943 CAD Model

Symbol

2SA1943 Symbol.jpg

2SA1943 Symbol

Footprint

2SA1943 Footprint.jpg

2SA1943 Footprint

3D Model

2SA1943 3D Model.jpg

2SA1943 3D Model

2SA1943 Description

The 2SA1943 is a Toshiba-designed high-power PNP transistor. It is frequently employed in high-power audio circuits or AF amplifiers due to its high current gain and collector current. 

Specifications

Toshiba Semiconductor and Storage 2SA1943-O(Q) technical specifications, attributes, parameters and parts with similar specifications to Toshiba Semiconductor and Storage 2SA1943-O(Q).
  • Type
    Parameter
  • Factory Lead Time
    12 Weeks
  • Contact Plating

    Contact plating (finish) provides corrosion protection for base metals and optimizes the mechanical and electrical properties of the contact interfaces.

    Copper, Silver, Tin
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Through Hole
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Through Hole
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    TO-3PL
  • Number of Pins
    3
  • Collector-Emitter Breakdown Voltage
    230V
  • Collector-Emitter Saturation Voltage
    -3V
  • Number of Elements
    1
  • hFEMin
    80
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    150°C TJ
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tube
  • Published
    2000
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Voltage - Rated DC

    Voltage - Rated DC is a parameter that specifies the maximum direct current (DC) voltage that an electronic component can safely handle without being damaged. This rating is crucial for ensuring the proper functioning and longevity of the component in a circuit. Exceeding the rated DC voltage can lead to overheating, breakdown, or even permanent damage to the component. It is important to carefully consider this parameter when designing or selecting components for a circuit to prevent any potential issues related to voltage overload.

    -230V
  • Max Power Dissipation

    The maximum power that the MOSFET can dissipate continuously under the specified thermal conditions.

    150W
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    -15A
  • Frequency

    In electronic components, the parameter "Frequency" refers to the rate at which a signal oscillates or cycles within a given period of time. It is typically measured in Hertz (Hz) and represents how many times a signal completes a full cycle in one second. Frequency is a crucial aspect in electronic components as it determines the behavior and performance of various devices such as oscillators, filters, and communication systems. Understanding the frequency characteristics of components is essential for designing and analyzing electronic circuits to ensure proper functionality and compatibility with other components in a system.

    30MHz
  • Base Part Number

    The "Base Part Number" (BPN) in electronic components serves a similar purpose to the "Base Product Number." It refers to the primary identifier for a component that captures the essential characteristics shared by a group of similar components. The BPN provides a fundamental way to reference a family or series of components without specifying all the variations and specific details.

    2SA1943
  • Element Configuration

    The distribution of electrons of an atom or molecule (or other physical structure) in atomic or molecular orbitals.

    Single
  • Power Dissipation

    the process by which an electronic or electrical device produces heat (energy loss or waste) as an undesirable derivative of its primary action.

    150W
  • Gain Bandwidth Product

    The gain–bandwidth product (designated as GBWP, GBW, GBP, or GB) for an amplifier is the product of the amplifier's bandwidth and the gain at which the bandwidth is measured.

    30MHz
  • Transistor Type

    Transistor type refers to the classification of transistors based on their operation and construction. The two primary types are bipolar junction transistors (BJTs) and field-effect transistors (FETs). BJTs use current to control the flow of current, while FETs utilize voltage to control current flow. Each type has its own subtypes, such as NPN and PNP for BJTs, and MOSFETs and JFETs for FETs, impacting their applications and characteristics in electronic circuits.

    PNP
  • Collector Emitter Voltage (VCEO)

    Collector-Emitter Voltage (VCEO) is a key parameter in electronic components, particularly in transistors. It refers to the maximum voltage that can be applied between the collector and emitter terminals of a transistor while the base terminal is open or not conducting. Exceeding this voltage limit can lead to breakdown and potential damage to the transistor. VCEO is crucial for ensuring the safe and reliable operation of the transistor within its specified limits. Designers must carefully consider VCEO when selecting transistors for a circuit to prevent overvoltage conditions that could compromise the performance and longevity of the component.

    230V
  • Max Collector Current

    Max Collector Current is a parameter used to specify the maximum amount of current that can safely flow through the collector terminal of a transistor or other electronic component without causing damage. It is typically expressed in units of amperes (A) and is an important consideration when designing circuits to ensure that the component operates within its safe operating limits. Exceeding the specified max collector current can lead to overheating, degradation of performance, or even permanent damage to the component. Designers must carefully consider this parameter when selecting components and designing circuits to ensure reliable and safe operation.

    15A
  • DC Current Gain (hFE) (Min) @ Ic, Vce

    The parameter "DC Current Gain (hFE) (Min) @ Ic, Vce" in electronic components refers to the minimum value of the DC current gain, denoted as hFE, under specific operating conditions of collector current (Ic) and collector-emitter voltage (Vce). The DC current gain hFE represents the ratio of the collector current to the base current in a bipolar junction transistor (BJT), indicating the amplification capability of the transistor. The minimum hFE value at a given Ic and Vce helps determine the transistor's performance and efficiency in amplifying signals within a circuit. Designers use this parameter to ensure proper transistor selection and performance in various electronic applications.

    80 @ 1A 5V
  • Current - Collector Cutoff (Max)

    The parameter "Current - Collector Cutoff (Max)" refers to the maximum current at which a transistor or other electronic component will cease to conduct current between the collector and emitter terminals. This parameter is important in determining the maximum current that can flow through the component when it is in the cutoff state. Exceeding this maximum cutoff current can lead to malfunction or damage of the component. It is typically specified in the component's datasheet and is crucial for proper circuit design and operation.

    5μA ICBO
  • Vce Saturation (Max) @ Ib, Ic

    The parameter "Vce Saturation (Max) @ Ib, Ic" in electronic components refers to the maximum voltage drop across the collector-emitter junction when the transistor is in saturation mode. This parameter is specified at a certain base current (Ib) and collector current (Ic) levels. It indicates the minimum voltage required to keep the transistor fully conducting in saturation mode, ensuring that the transistor operates efficiently and does not enter the cutoff region. Designers use this parameter to ensure proper transistor operation and to prevent overheating or damage to the component.

    3V @ 800mA, 8A
  • Collector Base Voltage (VCBO)

    Collector Base Voltage (VCBO) is the maximum allowable voltage that can be applied between the collector and base terminals of a bipolar junction transistor when the emitter is open. It is a critical parameter that determines the voltage rating of the transistor and helps prevent breakdown in the collector-base junction. Exceeding this voltage can lead to permanent damage or failure of the component.

    230V
  • Emitter Base Voltage (VEBO)

    Emitter Base Voltage (VEBO) is a parameter used in electronic components, particularly in transistors. It refers to the maximum voltage that can be applied between the emitter and base terminals of a transistor without causing damage to the device. Exceeding this voltage limit can lead to breakdown of the transistor and potential failure. VEBO is an important specification to consider when designing circuits to ensure the proper operation and reliability of the components. It is typically provided in the datasheet of the transistor and should be carefully observed to prevent any potential damage during operation.

    5V
  • Height
    26mm
  • Length
    20.5mm
  • Width
    5.2mm
  • Radiation Hardening

    Radiation hardening is the process of making electronic components and circuits resistant to damage or malfunction caused by high levels of ionizing radiation, especially for environments in outer space (especially beyond the low Earth orbit), around nuclear reactors and particle accelerators, or during nuclear accidents or nuclear warfare.

    No
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
  • Lead Free

    Lead Free is a term used to describe electronic components that do not contain lead as part of their composition. Lead is a toxic material that can have harmful effects on human health and the environment, so the electronics industry has been moving towards lead-free components to reduce these risks. Lead-free components are typically made using alternative materials such as silver, copper, and tin. Manufacturers must comply with regulations such as the Restriction of Hazardous Substances (RoHS) directive to ensure that their products are lead-free and environmentally friendly.

    Lead Free
0 Similar Products Remaining

Parts with Similar Specs

The three parts on the right have similar specifications to Toshiba Semiconductor and Storage & 2SA1943-O(Q).

2SA1943 Features

  • High-power PNP Transistor

  • DC Current Gain (hFE) 55 to 160

  • Continuous Collector current (IC) is 15A

  • Collector-Emitter voltage (VCE) is 230 V

  • Collector-Base voltage (VCB) is 230V

  • Emitter Base Voltage (VBE) is 5V

  • Available in To-264 Package


2SA1943 Application

  • Audio frequency Amplifier

  • AF /RF circuits

  • Low Slew rate devices

  • Push-Pull configuration circuits

  • high current switching (up to 15A) loads

  • Can be used as medium Power switches


2SA1943 Equivalent

The Equivalent for 2SA1943: TTA1943


Same Family Transistors

TTC5200, TTA1943, 2SC5200N, 2SA1943N.


How to use 2SA1943

The 2SA1943 is mostly employed in amplifier circuits. The majority of amplifiers use a push-pull circuit similar to that of a Class B amplifier, which requires both an NPN and a PNP transistor. The 2SA1943 is a PNP transistor that also has an NPN counterpart, the 2SE5200. Both of these transistors are frequently combined in the design of high-power amplifiers.

Transistors heat up quickly due to their high switching frequency and collector current, hence they are always used in conjunction with a heat sink. It's worth noting that the heat sink will also serve as the transistor's collector pin, thus it should be separated from the rest of the circuit.

These transistors are often used in stereo systems rated at 200W or more, and they have a sensitivity of 0.75Vrms and can respond to frequencies ranging from 5Hz to 100kHz. It is useful for audio applications since it has a low signal-to-noise ratio and low total harmonic distortion.


Datasheet PDF

Popularity by Region

Frequently Asked Questions

What is 2SA1943?

The 2SA1943 is a high power PNP transistor originally from Toshiba. Due to its high current gain and collector current, it is very commonly used in High power audio circuits or AF amplifiers.

What is the relationship between 2SC5200 and 2SA1943?

The 2SC5200 is a high power NPN Transistor with a collector to emitter voltage of 230V and a collector current of 30A. And 2SA1943 is complementary to 2SC5200.

What package is 2SA1943 available in?

It is available in a To-264 Package.

What is the output voltage of 2sa1943 power amplifier?

2SA1943 TOSHIBA Transistor Silicon PNP Triple Diffused Type 2SA1943 Power Amplifier Applications Unit: mm High collector voltage: VCEO = -230 V (min) Complementary to 2SC5200 Recommended for 100-W high-fidelity audio frequency amplifier output stage.

What is the breakdown voltage of RoHS 2sa1943bl?

RoHS 2SA1943BL Series RoHS SEMICONDUCTORNell High Power ProductsSilicon PNP triple diffusion planar transistor-15A/-230V/150W5.0020.000.2018.003.300.20TO-3PLFEATURESHigh breakdown voltage, VCEO = -230V (min) Complementary to 2SC5200BL0.603.20TO-3PL package which can be installed to the 5.450.05 5.450.05heat sink with one screw1 2 3 APPLICATIONSS
2SA1943-O(Q)

Toshiba Semiconductor and Storage

In Stock: 19800
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
Related Parts More