TE Connectivity 172165-1: Small Plug, Big Impact
Mini-Universal MATE-N-LOK Series 2 Position Positive Lock Plug Housing
TE Connectivity 172165-1 is a compact, flame-resistant connector with secure locking, UL/CSA certifications, and wide use in power and signal circuits.
Product Introduction
The TE Connectivity 172165-1 connector serves as a compact Mini-Universal MATE-N-LOK plug housing that links wires securely in many electrical devices. This small plug supports reliable wire-to-wire connections, making it essential for safe and efficient circuits. The global wire-to-wire connectors market reached $8.5 billion in 2024, with a projected 5.1% annual growth rate through 2033. Engineers, technicians, and project managers benefit from understanding its features, as the right connector can improve performance and safety in demanding applications.
TE Connectivity 172165-1 Overview
Series and Type
The TE Connectivity 172165-1 connector belongs to the Mini-Universal MATE-N-LOK series. This series features compact, rugged connectors designed for wire-to-wire and wire-to-board applications. The 172165-1 model uses a straight, cable-mount form factor with a single row of two contacts. Its nylon 66 housing provides durability and heat resistance. The connector supports both pin and socket contacts, which increases its flexibility in different setups. Engineers often choose this connector for power transmission in industries like transportation, medical devices, and telecommunications. The positive locking mechanism and full polarization help prevent mismating and accidental disconnection.
Note: The Mini-Universal MATE-N-LOK series stands out for its secure locking, splash-proof design, and ability to handle demanding environments.
Key Specifications
The TE Connectivity 172165-1 connector offers a set of technical features that make it reliable for many electrical projects. The table below summarizes its main specifications:
| Specification | Detail |
|---|---|
| Number of Positions | 2 |
| Number of Rows | 1 |
| Pitch (Centerline) | 4.14 mm (0.163 inches) |
| Housing Material | Nylon 66 (Polyamide PA66) |
| Flammability Rating | UL 94 V-0 |
| Voltage Rating | 600 VAC / 600 VDC |
| Current Rating | 9.5 A |
| Wire Gauge Range | 30-16 AWG (commonly 18-22 AWG used) |
| Operating Temperature Range | -20°C to +105°C |
| Mounting Type | Cable Mount |
| Body Orientation | Straight |
| Contact Type | Socket |
| Termination Method | Crimp |
| Certifications | UL Recognized, CSA Certified, VDE |
| RoHS Compliance | Yes |
| Insertion Force | 2.7 kg |
| Housing Color | Natural |
The connector’s nylon housing meets UL 94 V-0 standards, which means it resists flames. The CSA and UL certifications show that the connector meets strict safety and quality rules. RoHS compliance ensures that the connector does not contain hazardous substances, making it safer for people and the environment. The connector supports wire gauges from 30 AWG to 16 AWG, but most industrial users select 18 to 22 AWG wires for best performance.
The TE Connectivity 172165-1 connector works well in harsh environments. Its design allows it to handle high voltages and currents, while the locking latch keeps connections secure. The operating temperature range covers most industrial needs, from cold storage to hot machinery.
Features
Design
The TE Connectivity 172165-1 connector stands out because of its thoughtful design. Engineers created this connector to be both compact and strong. Several features make it unique among Mini-Universal MATE-N-LOK connectors:
The connector uses a 4.2 mm pitch with two contacts in a single row.
Its rugged nylon housing works well in industrial settings.
A fully polarized design prevents mismating, so users cannot connect it the wrong way.
The positive locking mechanism keeps the connection secure, even if the wires move or vibrate.
Panel mounting flanges allow for easy and stable installation on panels or equipment.
The connector accepts both pin and socket contacts, giving flexibility in wiring.
Low insertion and extraction force make it easy to connect and disconnect.
The compact and durable design saves space and lasts a long time.
Splash-proof construction protects the connection in damp or dusty environments.
Certifications from UL, CSA, and VDE show that the connector meets strict quality standards.
Tip: The positive locking and polarization features help prevent accidental disconnections and wiring mistakes, which can save time and reduce errors during installation.
Performance
The TE Connectivity 172165-1 connector delivers reliable performance in many electrical systems. Its ratings and specifications support use in demanding environments. The table below shows key performance values:
| Parameter | Value |
|---|---|
| Voltage Rating | 600 V AC, 600 V DC |
| Current Rating per Contact | 9–11.2 A |
| Wire Size Compatibility | 16–20 AWG (0.5–1.4 mm²) |
| Contact Type | Socket |
| Termination Method | Crimp |
| Operating Temperature Range | -55 to 105 °C (-67 to 221 °F) |
| Certification Standards | CSA, UL |
| Connector Series | Mini-Universal MATE-N-LOK |
This connector can handle up to 600 volts and about 9 to 11.2 amps per contact. It works with common wire sizes and uses a crimp termination for strong, reliable connections. The wide temperature range means it can perform in both cold and hot environments. These features make it a good choice for many industries, including transportation, medical devices, and telecommunications.
Safety and Compliance
Safety and environmental responsibility play a big role in the design of the TE Connectivity 172165-1 connector. The housing uses PA66 material, which meets the UL 94 V-0 flammability rating. This means the material resists catching fire and can self-extinguish quickly. As a result, the connector helps prevent fire hazards in electronic devices and industrial equipment.
The connector also meets RoHS standards. RoHS compliance means it does not contain hazardous substances like lead or mercury. TE Connectivity has improved its packaging by switching from sponge to bubble wrap, which reduces pollution and makes recycling easier. The company also changed the plastic material from PA66 to PA66/6* to streamline production without affecting quality or safety.
Note: These changes show TE Connectivity’s commitment to safety and sustainability. The connector’s certifications from UL, CSA, and VDE further prove that it meets high standards for safety and performance.
Applications
Typical Uses
The TE Connectivity 172165-1 connector appears in many electrical and electronic devices. Engineers often use this connector for wire-to-wire connections. It works well in both power and signal circuits. Many choose it for its secure locking and easy assembly.
Common uses include:
Power supply units in computers and other electronics.
Lighting systems in commercial buildings.
HVAC (Heating, Ventilation, and Air Conditioning) equipment.
Portable devices that need reliable connections.
Control panels in industrial machines.
This connector supports both low and high voltage needs. Its compact size fits into tight spaces. The positive locking feature keeps wires secure, even when equipment moves or vibrates. Many technicians prefer it because it reduces the risk of wiring mistakes.
Tip: The connector’s splash-proof design helps protect connections in damp or dusty environments. This makes it a good choice for outdoor or industrial use.
Industry Adoption
Many industries trust the TE Connectivity 172165-1 connector for its performance and safety. The following sectors use it most often:
Consumer electronics
Commercial equipment
Power supply systems
HVAC systems
Lighting installations
Portable electronic devices
These industries select the 172165-1 connector for several reasons:
Rugged Nylon 6/6 housing provides strong durability.
Compact and tough design works well in harsh environments.
Full polarization and positive locking prevent mismating and accidental disconnects.
Low insertion and extraction force allows for quick and easy assembly.
UL and CSA safety certifications ensure reliable operation.
The connector supports both power and signal circuits up to 600 V AC/DC.
It operates reliably from -20°C to 105°C.
Crimp termination and secure mating retention make installation simple.
The connector’s features help companies build safer and more reliable products. Its wide adoption shows that it meets the needs of many modern industries.
Benefits of TE Connectivity 172165-1
Advantages
The TE Connectivity 172165-1 connector offers many advantages for engineers and technicians. Its design focuses on safety, durability, and ease of use. The connector uses a strong nylon 6/6 housing. This material stands up to tough industrial environments and daily wear. The fully polarized design helps users connect wires the right way every time. The positive locking mechanism keeps connections secure, even when equipment shakes or moves.
Many users like the compact and rugged construction. The connector fits into small spaces but still provides strong performance. The low insertion and extraction force makes it easy to connect and disconnect wires. This feature saves time during installation and maintenance. The connector works with Universal MATE-N-LOK contacts, which adds flexibility for different projects.
The splash-proof design protects the connection from dust and moisture. This feature makes the connector a good choice for outdoor or industrial use. The TE Connectivity 172165-1 meets UL, CSA, and VDE safety standards. It also passes the UL 94V-0 flammability test. These certifications show that the connector is safe and reliable.
Tip: The connector supports both wire-to-wire and wire-to-panel configurations. This flexibility helps engineers use it in many types of equipment.
User Feedback
Users often praise the TE Connectivity 172165-1 for its reliable performance. Many reviews mention the durable nylon housing and secure locking system. Users say the polarized design prevents mistakes during installation. They also like the compact size, which fits well in crowded control panels.
Some users highlight the connector’s ability to handle up to 600 volts AC or DC and currents up to 5 amps. The wide operating temperature range, from -20°C to 105°C, allows use in many environments. Users appreciate the easy crimp termination and the strong mating retention. The connector’s certifications give users confidence in its safety.
Many technicians report fewer wiring errors and faster assembly times when using this connector. They trust it for consumer electronics, lighting, HVAC, and power supply systems.
The TE Connectivity 172165-1 connector offers strong safety, reliable performance, and easy installation. Engineers value its positive locking, fire-resistant housing, and trusted certifications. Many industries use this connector to improve electrical system reliability and efficiency. Project managers can trust its proven track record and compliance with strict standards. Choosing TE Connectivity 172165-1 helps ensure safe and efficient connections in demanding environments.
Consider this connector for your next project to benefit from its quality and performance.
FAQ
What wire sizes work with the TE Connectivity 172165-1 connector?
The connector supports wire sizes from 30 AWG to 16 AWG. Most users choose 18 to 22 AWG for best results.
Is the TE Connectivity 172165-1 connector safe for high-voltage use?
Yes. The connector handles up to 600 volts AC or DC. It meets UL, CSA, and VDE safety standards.
Can this connector resist fire and heat?
The nylon 6/6 housing meets the UL 94 V-0 flammability rating. This means it resists fire and can self-extinguish quickly.
Where do engineers use the TE Connectivity 172165-1 connector?
Engineers use this connector in power supplies, lighting systems, HVAC equipment, and control panels. It works well in both indoor and outdoor settings.
Does the connector meet environmental standards?
The connector is RoHS compliant.
It does not contain hazardous substances.
TE Connectivity uses eco-friendly packaging for this product.
Specifications
- TypeParameter
- Factory Lead Time11 Weeks
- Contact Plating
Contact plating (finish) provides corrosion protection for base metals and optimizes the mechanical and electrical properties of the contact interfaces.
- - Mounting Type
The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.
CABLE - Number of pins2
- Shell Material
The "Shell Material" parameter in electronic components refers to the material used to encase or cover the internal components of the device. This material is chosen based on various factors such as durability, heat resistance, electrical insulation properties, and environmental considerations. Common shell materials include plastics, metals, and ceramics, each offering different levels of protection and performance characteristics. The choice of shell material can impact the overall reliability, safety, and functionality of the electronic component in different operating conditions.
NYLON66 - Housing Material
The parameter "Housing Material" in electronic components refers to the material used to encase or protect the internal circuitry of the component. The housing material plays a crucial role in providing physical protection, insulation, and environmental resistance to the electronic component. Common housing materials include plastics, metals, ceramics, and composites, each offering different levels of durability, heat resistance, and electrical properties. The choice of housing material is important in determining the overall performance, reliability, and longevity of the electronic component in various operating conditions.
Nylon - Mounting Option 1
Mounting Option 1 in electronic components refers to a specific method or configuration for attaching or installing the component onto a circuit board or other electronic device. This parameter typically provides information on the recommended mounting technique, such as surface mount technology (SMT), through-hole mounting, or other specialized mounting options. Understanding the mounting option is crucial for proper assembly and integration of the component into the electronic system. It helps ensure that the component is securely attached and electrically connected, optimizing its performance and reliability within the overall circuit design.
LOCKING - Board Mounting Option
Board Mounting Option refers to the method by which an electronic component is attached or mounted onto a circuit board. There are various board mounting options available, such as surface mount technology (SMT), through-hole mounting, and press-fit mounting. The choice of board mounting option depends on factors such as the type of component, the size of the circuit board, and the intended application. Proper selection of the board mounting option is crucial for ensuring the component's stability, reliability, and performance within the electronic system.
SPLIT BOARD LOCK - Mounting Option 2
Mounting Option 2 in electronic components refers to a specific method or configuration for attaching or installing the component onto a circuit board or other electronic device. This parameter typically provides details on the physical dimensions, orientation, and connection points required for proper mounting and integration within a larger electronic system. Different mounting options may include surface mount technology (SMT), through-hole mounting, or other specialized techniques depending on the specific component and application requirements. Understanding the mounting option is crucial for ensuring proper assembly, functionality, and reliability of the electronic component within the overall system design.
LATCH - colournatural
- Installation typeFree hanging
- Row number1 Ohms
- spacing0.163"(4.14mm)
- RemarkWithout contacts
- Body OrientationStraight
- Base/Housing MaterialNylon
- Harmonized Code
- ECCNEAR99
- Itar RegisteredNo
- Dim(L x W x H) 5.6 x 23.7 x 10.8 mm
- RoHS-compliantYes
- Connections-
- Pins per row2
- Manufacturer part #172165-1
- Nominal current9.50A
- Nominal voltage600V AC
- AWG (min.)16
- Min. temperature-20°C
- Industrial packagingNo
- Content1pc(s)
- Max. temperature+105°C
- Case materialPolyamide
- AWG max.30
- No. of rows1
- Pins1 x 2
- Total number of pins2
- CS4.14mm
- Nominal current - rounded value9.5A
- Pin shapeCircular
- Factory colourEcru
- Voltage Rating Max600VDC/600VAC
- Number of Contact Rows1
- Product Depth (mm)23.7(mm)
- Operating Temp Range-20C to 105C
- Pitch (mm)4.2(mm)
- For Use WithWire-to-Board Connector
- Pitch Spacing4.14mm
- Voltage, Rating600 V
- Housing GenderPlug
- Unit Weight0.035274 oz
- Factory Pack QuantityFactory Pack Quantity1000
- Mounting StylesFree Hanging
- Contact Materials-
- ManufacturerTE Connectivity
- BrandTE Connectivity / AMP
- Wire Gauge Range30 AWG to 16 AWG
- TradenameMATE-N-LOK
- RoHSDetails
- Package DescriptionROHS COMPLIANT
- Contact Finish MatingNOT SPECIFIED
- Wire Size-Max16 AWG
- Body Length0.425 inch
- Insulator MaterialNYLON
- Operating Temperature-Min-20 °C
- Operating Temperature-Max105 °C
- Rohs CodeYes
- Manufacturer Part Number172165-1
- Number of Rows Loaded1
- Wire Size-Min26 AWG
- Part Life Cycle CodeActive
- Ihs ManufacturerTE CONNECTIVITY LTD
- Risk Rank1.59
- Operating Temperature
The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.
-20 to 105 °C - Series
In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.
Universal-MATE-N-LOK - Packaging
Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.
Bag - Pbfree Code
The "Pbfree Code" parameter in electronic components refers to the code or marking used to indicate that the component is lead-free. Lead (Pb) is a toxic substance that has been widely used in electronic components for many years, but due to environmental concerns, there has been a shift towards lead-free alternatives. The Pbfree Code helps manufacturers and users easily identify components that do not contain lead, ensuring compliance with regulations and promoting environmentally friendly practices. It is important to pay attention to the Pbfree Code when selecting electronic components to ensure they meet the necessary requirements for lead-free applications.
Yes - Connector Type
Connector Type in electronic components refers to the specific design and configuration of the connector used to establish electrical connections between different devices or components. This parameter describes the physical shape, size, and layout of the connector, as well as the number and arrangement of pins or contacts. Common connector types include USB, HDMI, RJ45, and D-sub connectors, each serving different purposes and applications. Understanding the connector type is crucial for ensuring compatibility and proper functionality when connecting electronic devices together.
POWER CONNECTOR - TypePolyamide UL94V-0
- Number of Positions2 Position
- Number of Rows1
- Gender
In the context of electronic components, the parameter "Gender" typically refers to the physical characteristics of connectors or interfaces that determine how they can be mated together. Connectors are often designed with specific gender types, such as male or female, to ensure proper alignment and connection between devices. A male connector typically has protruding pins or plugs that fit into a corresponding female connector, which has receptacles or sockets to receive the pins. This design helps prevent incorrect connections and ensures a secure and reliable electrical connection. Understanding the gender of connectors is crucial when designing or assembling electronic systems to ensure compatibility and proper functionality. It is essential to match the gender of connectors correctly to avoid damage and ensure optimal performance of the electronic components.
Plug - Additional Feature
Any Feature, including a modified Existing Feature, that is not an Existing Feature.
MATE-N-LOK, COMPETIBLE CONTACTS: 170359-1; 170359-3; 170359-4; 170361-1; 170361-3; 170361-4 - Fastening typePin lock
- SubcategoryPin & Socket Connectors
- MIL Conformance
MIL Conformance refers to the compliance of electronic components with military standards set by the Department of Defense. These standards define rigorous requirements for reliability, performance, and durability under extreme conditions. Components that meet MIL Conformance are often used in defense, aerospace, and other critical applications where failure is not an option. Adherence to these standards ensures that the components can withstand harsh environments, such as extreme temperatures, vibrations, and humidity.
NO - DIN Conformance
DIN Conformance refers to the compliance of an electronic component with the standards set by the Deutsches Institut für Normung (DIN), which is the German Institute for Standardization. DIN standards cover a wide range of technical specifications and requirements for various products, including electronic components. When a component is labeled as DIN-conformant, it means that it meets the specific criteria outlined by DIN for factors such as dimensions, materials, performance, and safety. Ensuring DIN conformance helps to guarantee interoperability, quality, and reliability of electronic components in various applications and industries. Manufacturers often adhere to DIN standards to demonstrate the quality and reliability of their products to customers and to ensure compatibility with other DIN-compliant devices.
NO - IEC Conformance
IEC Conformance refers to the compliance of electronic components with standards set by the International Electrotechnical Commission (IEC). These standards ensure that the components meet specific safety, performance, and interoperability criteria. Adhering to IEC conformance helps manufacturers produce reliable and compatible products, facilitating international trade and promoting consumer safety. Components that conform to IEC standards are often preferred in global markets due to their quality assurance and regulatory acceptance.
NO - Filter Feature
In electronic components, the "Filter Feature" parameter refers to the capability of a component to filter or block certain frequencies of signals while allowing others to pass through. Filters are used to remove unwanted noise or interference from a signal, ensuring that only the desired frequencies are transmitted or received. The filter feature can be implemented using various techniques such as capacitors, inductors, resistors, or active components like operational amplifiers. Different types of filters, such as low-pass, high-pass, band-pass, and band-stop filters, are designed to cater to specific frequency ranges and applications. Overall, the filter feature plays a crucial role in maintaining signal integrity and improving the performance of electronic circuits.
NO - Contact typeMale or female
- Mixed Contacts
In electronic components, "Mixed Contacts" refers to a type of contact arrangement where different types of contacts are used within the same component. This can include a combination of different contact materials, such as gold-plated contacts for signal transmission and silver-plated contacts for power connections. Mixed contacts can also refer to a combination of different contact styles, such as pin contacts and socket contacts within the same component.The use of mixed contacts allows for optimized performance and reliability in electronic components by leveraging the specific advantages of each contact type. For example, gold-plated contacts offer excellent conductivity and corrosion resistance, while silver-plated contacts provide high current-carrying capacity. By incorporating mixed contacts, manufacturers can tailor the component to meet the specific requirements of the application, ensuring efficient and reliable operation.
NO - OptionGENERAL PURPOSE
- Pitch
In electronic components, "Pitch" refers to the distance between the center of one pin or lead to the center of the adjacent pin or lead on a component, such as an integrated circuit (IC) or a connector. It is a crucial parameter as it determines the spacing and alignment of the pins or leads on a component, which in turn affects how the component can be mounted on a circuit board or connected to other components.The pitch measurement is typically expressed in millimeters (mm) or inches (in) and plays a significant role in determining the overall size and layout of a circuit board. Components with different pitches may require specific types of circuit boards or connectors to ensure proper alignment and connection. Designers must carefully consider the pitch of components when designing circuit layouts to ensure compatibility and proper functionality of the electronic system.
4.2000 mm - Total Number of Contacts2
- Reach Compliance Code
Reach Compliance Code refers to a designation indicating that electronic components meet the requirements set by the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation in the European Union. It signifies that the manufacturer has assessed and managed the chemical substances within the components to ensure safety and environmental protection. This code is vital for compliance with regulations aimed at minimizing risks associated with hazardous substances in electronic products.
compliant - Current Rating
Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.
- - Reference Standard
In the context of electronic components, the term "Reference Standard" typically refers to a specific set of guidelines, specifications, or requirements that serve as a benchmark for evaluating the quality, performance, and characteristics of the component. These standards are established by organizations such as the International Electrotechnical Commission (IEC), the Institute of Electrical and Electronics Engineers (IEEE), or specific industry bodies.Reference standards help ensure consistency and interoperability among different components, as they provide a common framework for manufacturers, designers, and users to adhere to. They outline parameters such as electrical properties, mechanical dimensions, environmental conditions, and safety considerations that the component must meet to be considered compliant.By referencing these standards, manufacturers can design and produce components that meet industry-recognized criteria, which in turn helps users select the right components for their applications with confidence. Adhering to reference standards also facilitates regulatory compliance and promotes overall quality and reliability in electronic systems.
CSA; UL - Termination Style
"Termination style" in electronic components refers to the method used to connect the component to a circuit board or other electronic devices. It determines how the component's leads or terminals are designed for soldering or mounting onto the circuit board. Common termination styles include through-hole, surface mount, and wire lead terminations.Through-hole components have leads that are inserted through holes in the circuit board and soldered on the other side. Surface mount components have flat terminals that are soldered directly onto the surface of the circuit board. Wire lead terminations involve attaching wires to the component for connection.The choice of termination style depends on factors such as the type of component, the manufacturing process, and the space available on the circuit board. Different termination styles offer various advantages in terms of ease of assembly, reliability, and space efficiency in electronic designs.
Crimp - Reliability
Reliability in electronic components refers to the ability of a component to perform its required functions under stated conditions for a specified period of time. It is a measure of the likelihood that a component will not fail during its intended lifespan. High reliability indicates that the component is less likely to experience unexpected failures, which is crucial for maintaining the overall performance and safety of electronic systems. Factors affecting reliability include material quality, manufacturing processes, and environmental conditions.
COMMERCIAL - Number of Contacts2(POS)
- Mating Information
Mating Information in electronic components refers to the specifications and details related to how a particular component connects or interfaces with other components or systems. This information typically includes details such as the type of connectors, pin configurations, voltage and current ratings, signal compatibility, and physical dimensions required for proper mating and connection. Understanding the mating information is crucial for ensuring compatibility and proper functioning of electronic components within a system or circuit. Manufacturers provide detailed mating information in datasheets to help engineers and designers select and integrate components effectively.
MULTIPLE MATING PARTS AVAILABLE - Body Breadth
Body breadth in electronic components refers to the width of the physical body of a component, such as a resistor, capacitor, or integrated circuit. This measurement is crucial for ensuring proper fit within a circuit board or enclosure. It can affect the component's thermal performance, mechanical stability, and overall compatibility with other components in a design. Body breadth is typically specified in millimeters or inches and is an important factor in the selection and design of electronic assemblies.
0.22 inch - Contact Gender
Contact Gender in electronic components refers to the physical characteristics of the electrical contacts within a connector or terminal block. It indicates whether the contact is male or female, which determines how the connectors can be mated together. Male contacts typically have protruding pins or plugs, while female contacts have receptacles or sockets to receive the male contacts. Matching the correct contact genders is crucial for ensuring proper electrical connections and preventing damage to the components. Manufacturers often specify the contact gender of their components to facilitate compatibility and ease of use in electronic systems.
Socket (Female) - UL Flammability Code
The UL Flammability Code is a parameter used to indicate the flammability rating of electronic components. It is assigned by Underwriters Laboratories (UL) based on the component's performance in flammability tests. The code consists of a two-letter designation, with the first letter indicating the component's flammability rating and the second letter indicating the component's resistance to ignition. Components with a higher UL Flammability Code are less likely to catch fire or sustain combustion, making them safer for use in electronic devices. It is important to consider the UL Flammability Code when selecting components to ensure compliance with safety standards and regulations.
94V-0 - Housing Color
Housing color in electronic components refers to the color of the protective casing or enclosure that surrounds the component. It can play a role in visual identification, aiding in easy recognition during assembly or maintenance. Additionally, the housing color may also have implications for heat dissipation, aesthetic considerations, or regulatory compliance depending on the application or industry standards.
Natural - Empty ShellNO
- Body Depth
Body Depth is a parameter that refers to the physical measurement of the depth or thickness of an electronic component. It is typically measured from the bottom to the top of the component, excluding any external connectors or pins. Body Depth is an important specification as it determines how much space the component will occupy on a circuit board or within an electronic device. Manufacturers provide this measurement to help designers and engineers ensure proper fit and compatibility within their designs. Understanding the Body Depth of electronic components is crucial for efficient and effective integration into electronic systems.
0.933 inch - Brand NameAMP
- Contact Style
The parameter "Contact Style" in electronic components refers to the specific design and arrangement of the contact points that enable electrical connection in various devices. It dictates how components interface with each other, affecting factors such as reliability, durability, and performance. Different contact styles can include configurations like pin, socket, blade, or surface mount, each designed to cater to specific applications and requirements in circuit assembly.
RND PIN-SKT - Wire Gauge
a measurement of?wire?diameter.?This determines the amount of electric current the wire can safely carry, as well as its electrical resistance and weight.
16-30(AWG) - Insulation Resistance
The measurement of insulation resistance is carried out by means of a megohmmeter – high resistance range ohmmeter. A general rule-of-thumb is 10 Megohm or more.
100000000 Ω - Mating Contact Pitch
Mating Contact Pitch refers to the distance between the center of one contact point to the center of the adjacent contact point in electronic components such as connectors or sockets. This parameter is crucial for ensuring proper alignment and connection between mating components. It helps determine the compatibility and interchangeability of different components, as components with the same mating contact pitch can be easily connected and disconnected. Manufacturers provide specifications for mating contact pitch to help users select compatible components for their electronic systems.
0.165 inch - Body/Shell Style
The parameter "Body/Shell Style" in electronic components refers to the physical design or shape of the outer casing or enclosure of the component. It is an important characteristic that helps in identifying and categorizing different types of components based on their form factor. The body/shell style can vary greatly depending on the specific component and its intended use, ranging from simple rectangular shapes to more complex designs with specific features for mounting, connecting, or protecting the internal components. Understanding the body/shell style of electronic components is crucial for proper installation, compatibility, and overall functionality within electronic circuits and systems.
PLUG - Termination Type
Termination Type in electronic components refers to the method used to connect the component to a circuit board or other electronic devices. It specifies how the component's leads or terminals are designed for soldering or mounting onto a PCB. Common termination types include through-hole, surface mount, and wire lead terminations. The termination type is an important consideration when selecting components for a circuit design, as it determines how the component will be physically connected within the circuit. Different termination types offer varying levels of durability, ease of assembly, and suitability for specific applications.
CRIMP - Dielectric Withstanding Voltage
Dielectric Withstanding Voltage (DWV) is a crucial parameter in electronic components that measures the maximum voltage a component can withstand without breaking down. It is also known as the insulation voltage or breakdown voltage. DWV is typically tested by applying a high voltage between the conductive parts of the component and the insulation material to ensure that the insulation can withstand the specified voltage without allowing current to flow through. This parameter is important for ensuring the safety and reliability of electronic components, especially in applications where high voltages are present. Components with a higher DWV rating are more suitable for use in high-voltage environments and applications.
1500VAC V - Durability
Durability in electronic components refers to the ability of a component to withstand various environmental conditions, mechanical stress, and operational factors over an extended period of time without degradation in performance. It is a measure of the component's reliability and longevity in different operating conditions. Factors that can affect the durability of electronic components include temperature fluctuations, humidity, vibration, shock, and electrical stress. Manufacturers often provide durability ratings or specifications to indicate the expected lifespan or performance under specific conditions, helping users select components that meet their durability requirements for a given application. Ensuring the durability of electronic components is crucial for maintaining the overall reliability and functionality of electronic devices.
20 Cycles - Accessory Type
Accessory Type in electronic components refers to additional items or attachments that enhance the functionality or usability of primary components. These can include connectors, adapters, mounting hardware, and protective casings. Accessory Types are essential for ensuring compatibility and achieving optimal performance in electronic systems.
- - Contact Pattern
In electronic components, the "Contact Pattern" refers to the arrangement and design of the contact points on a component, such as a connector or a switch. The contact pattern determines how electrical connections are made between the component and other devices in a circuit. It includes the number, size, spacing, and configuration of the contact points, which can vary depending on the specific application and requirements of the component. A well-designed contact pattern is crucial for ensuring reliable and efficient electrical connections, as it affects factors such as signal integrity, power transmission, and durability of the component. Manufacturers carefully engineer contact patterns to meet the desired performance specifications and standards for the component's intended use.
RECTANGULAR - Contact terminationCrimp
- Insulator Color
The parameter "Insulator Color" in electronic components refers to the color of the insulating material that surrounds or separates conductive elements within the component. The insulator is a non-conductive material that prevents electrical current from flowing between the conductive elements, ensuring proper functionality and safety of the component. The color of the insulator is often used for visual identification and organization of components in electronic circuits or systems. Different manufacturers may use various colors for insulators to distinguish between different types of components or to indicate specific characteristics such as voltage rating or temperature range.
NATURAL - Current Rating (Max)
The parameter "Current Rating (Max)" in electronic components specifies the maximum amount of electric current that the component can safely handle without overheating or being damaged. It is a crucial specification that ensures reliable operation in a circuit, as exceeding this limit can lead to failure or reduced lifespan of the component. This rating is typically expressed in amperes (A) and varies depending on the type of component, its design, and its intended application. Knowing the current rating is essential for designers to ensure that components are adequately rated for their specific use cases.
7/Contact(A) - Product
In the context of electronic components, the parameter "Product" typically refers to the specific item or device being discussed or analyzed. It can refer to a physical electronic component such as a resistor, capacitor, transistor, or integrated circuit. The product parameter may also encompass more complex electronic devices like sensors, displays, microcontrollers, or communication modules.Understanding the product parameter is crucial in electronics as it helps identify the characteristics, specifications, and functionality of the component or device in question. This information is essential for selecting the right components for a circuit design, troubleshooting issues, or comparing different products for a particular application. Manufacturers often provide detailed product datasheets that outline key specifications, performance characteristics, and application guidelines to assist engineers and designers in utilizing the component effectively.
Receptacle Housings - Insulation Diameter-Min
Insulation Diameter-Min refers to the minimum value of the insulation thickness around a conductor or wire in electronic components. It is crucial for ensuring electrical safety and performance, as it prevents arcing and short circuits. This parameter is defined to ensure adequate dielectric strength and thermal resistance, thereby allowing the component to operate reliably under specified conditions. Insulation Diameter-Min is often specified in millimeters or inches and varies depending on the application and standards.
0.05 inch - Width23.7mm
- Height10.8mm
- Length5.6mm
- Product Height (mm)
Product Height (mm) in electronic components refers to the measurement of the component's vertical dimension. It indicates how tall the component is when installed in a circuit or system. This parameter is crucial for determining compatibility with enclosures, ensuring adequate space for components on printed circuit boards, and facilitating proper airflow and cooling in electronic designs.
23.7(mm) - Flammability Rating
The Flammability Rating of electronic components refers to the material's ability to resist catching fire or burning when exposed to heat or flames. It is an important safety consideration in electronic design and manufacturing, especially for components that may be used in environments where fire hazards are a concern. The rating is typically expressed using a standardized scale, such as UL94, which classifies materials based on their flammability characteristics. Components with higher flammability ratings are more resistant to ignition and contribute to overall fire safety in electronic devices. It is crucial to select components with appropriate flammability ratings to ensure the reliability and safety of electronic products.
UL 94 V-0
CC2541 MCU: Pinout, Circuit, Application14 August 20214137
BU406 Transistor: Equivalent, Datasheet and Pinout15 November 202115208
DL4004 Glass Passivated Rectifier: Features, Pinout, and Datasheet09 February 2022571
Navigating the XA-H4 Single-Chip 16-bit Microcontroller: An In-depth Analysis29 February 2024127
PSoC™ Mixed Signal Array - CY8C22113 and CY8C22213 Microcontrollers: Technical Overview and Features29 February 2024122
How to Differentiate:74HC595 vs. 74LS595 vs. 74HC164 vs. MCP23017[FAQ&Video]25 February 20225518
MCP4921 Digital-to-Analog Converter: Datasheet, Circuit, Equivalent27 October 20213307
Features and Applications of the STM32F429I-DISC1 Board23 July 2025548
A Guide to the Best AG13 Battery Substitutes27 May 20251631
‘6G Networks’ - Pioneering the Next Era of Connectivity And Innovation18 March 20243341
Semiconductor Equipment Is in Short Supply14 March 20223613
50 Frequently Asked Questions about PCB Layout [Q&A]16 November 20216704
Designing a GaN-based Dual Active Bridge for PHEV Chargers17 May 20242331
Strain Gauges: Structure, Working Principle and Common Types16 December 202012913
Switching Diodes Basics: Working, Types and Circuit Analysis24 October 202541191
Semiconductor Inspection System Market Expected to Reach US$ 8,380.01 Million By 203015 September 20233658
TE Connectivity
In Stock: 34000