TI INA821 Precision Instrumentation Amplifier: Low-Noise Performance and Design Guide
150pA Instrumentational OP Amps 0.0005μA 4.5V~36V ±2.25V~±18V INA821 8-TSSOP, 8-MSOP (0.118, 3.00mm Width)









150pA Instrumentational OP Amps 0.0005μA 4.5V~36V ±2.25V~±18V INA821 8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
TI INA821: A high-precision, low-power instrumentation amplifier with 35µV max offset and 7nV/√Hz noise. Ideal for medical & industrial designs. View specs & buy.
- Executive Summary: What is the INA821?
- 1. Technical Specifications & Performance Analysis
- 2. Pinout, Package, and Configuration
- 3. Design & Integration Guide (For Engineers & Makers)
- 4. Typical Applications & Use Cases
- 5. Alternatives and Cross-Reference Guide
- 6. Frequently Asked Questions (FAQ)
- 7. Resources
- Specifications
- Datasheet PDF
Executive Summary: What is the INA821?
The INA821 is a high-precision, low-power instrumentation amplifier designed to extract small differential signals in the presence of large common-mode voltages. It is engineered for applications requiring extreme accuracy, such as medical monitoring and industrial sensor interfaces.
Market Position: High-performance precision analog. It balances ultra-low offset voltage with a wide supply range.
Top Features: 35 µV maximum offset voltage, 7 nV/√Hz low noise density, and robust ±40 V input overvoltage protection.
Primary Audience: Design Engineers creating medical instrumentation, industrial process controls, and high-end data acquisition systems.
Supply Status: Active.
1. Technical Specifications & Performance Analysis
The INA821 stands out in the Texas Instruments portfolio for its combination of precision and power efficiency.
1.1 Core Architecture
The INA821 utilizes a classic 3-op-amp instrumentation amplifier architecture, optimized for high common-mode rejection (CMRR) and low input bias current. This architecture is chosen to provide a high-impedance input stage that won't load sensitive sensors, while the internal resistor matching ensures a CMRR of 112 dB (at G=10), effectively "cleaning" signals from noisy environments.
1.2 Key Electrical Characteristics
For procurement and design, the following electrical limits are critical:
Input Offset Voltage: Extremely stable at 35 µV (max), reducing the need for system-level calibration.
Power Consumption: Operates with a maximum supply current of 650 µA, making it suitable for high-density boards or portable equipment.
Voltage Versatility: Supports a wide range from 4.5 V to 36 V for single-supply designs, or ±2.25 V to ±18 V for dual-supply rails.
Dynamic Performance: Offers a 4.7 MHz bandwidth at unity gain, though designers must account for its 2 V/µs slew rate in large-signal applications.
1.3 Interfaces and Connectivity
As an analog component, the INA821 interfaces directly with sensors (Strain Gauges, RTDs, Thermocouples) and outputs a scaled voltage to an Analog-to-Digital Converter (ADC). It features a dedicated Gain (RG) pin for setting the amplification factor with a single external resistor.
2. Pinout, Package, and Configuration
Understanding the physical layout is essential for PCB layout and BOM management.
2.1 Pin Configuration Guide
The INA821 typically comes in an 8-pin configuration:
1. -IN / +IN: Differential analog inputs with ±40V protection.
2. RG (Pins 1 & 8): Connection for the external gain-setting resistor.
3. V- / V+: Power supply pins.
4. REF: Reference pin; used to level-shift the output voltage.
5. OUT: The amplified output signal.
2.2 Naming Convention & Ordering Codes
TI parts use suffixes to denote package type and temperature grade. Common variants include:
INA821IDR: Industrial grade in a standard SOIC-8 package (Tape & Reel).
INA821ID: Industrial grade in SOIC-8 (Tube).
INA821IDGKR: High-density VSSOP-8 package for space-constrained designs.
2.3 Available Packages
| Package Type | Dimensions | Common Use Case |
|---|---|---|
| SOIC (D) | 4.9 x 3.9 mm | General industrial, easy hand-soldering/prototyping. |
| VSSOP (DGK) | 3.0 x 3.0 mm | Portable medical devices and compact IoT sensors. |
3. Design & Integration Guide (For Engineers & Makers)
Pro Tip: When designing for high precision, use 0.1% tolerance resistors for the RG pin to maintain the INA821’s inherent accuracy.
3.1 Hardware Implementation
Bypass Capacitors: Place 0.1 µF ceramic capacitors as close as possible to the V+ and V- pins to minimize high-frequency noise.
PCB Layout: Use a solid ground plane. Keep the RG resistor traces short to minimize parasitic capacitance, which can impact stability.
Thermal Management: While the 650 µA current draw is low, ensure the thermal pad (if using specific packages) is soldered to a copper plane to maintain a stable junction temperature.
3.2 Common Design Challenges
Issue: Large Signal Distortion: The 4.7MHz bandwidth is for small signals. Fast edges (like square waves) may distort due to the 2 V/µs slew rate.
Fix: If your application requires high-frequency large signals, consider the AD8421 or limit the input frequency.
Issue: Clipping at High Gain: At G=500, internal nodes can hit supply rails even if the output appears "in range."
Fix: Use TI’s Analog Engineer’s Calculator to check Vcm vs. Vout limits.
Issue: Output Saturation: The output needs ~0.15V of "headroom" from the rails.
Fix: Drive the REF pin with a buffer to shift the signal away from ground in single-supply systems.
4. Typical Applications & Use Cases
Watch Tutorial: INA821
4.1 Real-World Example: Precision Strain Gauge
In industrial weighing scales, the INA821 amplifies the millivolt-level output of a Wheatstone bridge. Because the INA821 has ±40V input protection, it survives accidental wiring errors or transients common in factory environments. Its low noise ensures that the weight measurement remains stable even at high resolutions.
5. Alternatives and Cross-Reference Guide
If the INA821 is out of stock or does not meet specific speed requirements, consider these alternatives:
Direct Replacements:
INA819: Similar footprint, often used for cost-optimization in less demanding specs.
INA818: A lower-power alternative with slightly different noise characteristics.
Better Performance (Speed):
Analog Devices AD8421: Offers significantly higher bandwidth and slew rate for high-speed data acquisition.
Legacy/Standard:
AD8221: The industry-standard instrumentation amplifier; the INA821 is often a modern, lower-noise upgrade.
6. Frequently Asked Questions (FAQ)
Q: What is the difference between INA821 and AD8421?
A: The INA821 is optimized for lower DC offset and power, while the AD8421 provides much higher bandwidth (10 MHz) and slew rate for AC-heavy applications.
Q: Can the INA821 be used in 5V single-supply systems?
A: Yes, it operates down to 4.5V. However, use the REF pin to bias the output to 2.5V to avoid saturation at the ground rail.
Q: Where can I find the INA821 datasheet and CAD models?
A: These are available on the Texas Instruments website and through authorized distributors like Mouser or Digi-Key.
7. Resources
TI Analog Engineer's Calculator: Essential for calculating Vcm vs. Vout.
Evaluation Module: INA821EVM for rapid prototyping.
Application Note: "Precision Instrumentation Amplifier Layout Techniques."
Specifications
Datasheet PDF
- Datasheets :
STM32F103C6T6A: Feature, Applications, and Datasheet14 November 20232093
NE555 VS TLC555[Video] Comparison the differences between them.25 April 20229056
AD9520-0BCPZ Clock Generators: Pinout, Feature, Specification14 August 2024520
TJA1051 CAN Transceiver: Features, Equivalent and Datasheet18 January 202210709
LTC6752IMS8-2#TRPBF Linear Comparator: Product Overview and Applications06 March 2024204
TPS74801DRCR Low-Dropout Linear Regulator: Pinout, Datasheet16 August 20241109
MPM-10-24 vs MPM-15-12: A Detailed Comparison27 May 2025340
MX25R1635FZUIL0 Flash Memory: Features, Pinout, and Datasheet24 February 20222187
Introduction to TTL and CMOS Logic Gate Circuits24 November 202520404
Analog-to-Digital Converters (ADCs): Decrypting Resolutions and Sampling Rates24 February 20224618
Things You Need to Know about Seven-segment Display14 October 20216977
What Makes Rocker Switches Unique18 July 2025722
Understanding Power Management Units (PMUs)06 June 20251082
An Introduction to DIACs21 May 20254375
Inductance Basis: Definition, Structure and Applications18 April 20228730
What is fluorescent lamp?19 October 20213839
Texas Instruments
In Stock: 1300