web counter

OPTIREG™ linear TLE4267 400mA LDO: Solving Automotive Power Stability and Thermal Challenges

UTMEL

Published: 28 February 2026 | Last Updated: 04 June 2026

463

TLE4267GMXUMA1

TLE4267GMXUMA1

Infineon Technologies

Inhibit, Reset Fixed TLE4267 PMIC Automotive, AEC-Q100, OPTIREG™ Series 14-SOIC (0.154, 3.90mm Width)

Unit Price: $1.657888

Ext Price: $1.66

Purchase Guide

Inhibit, Reset Fixed TLE4267 PMIC Automotive, AEC-Q100, OPTIREG™ Series 14-SOIC (0.154, 3.90mm Width)

The Infineon TLE4267 is a 400mA automotive LDO with reset and inhibit. Learn how to manage ESR and thermal design for reliable 5V ECU power. Buy or design now.

Executive Summary: What is the OPTIREG™ linear TLE4267?

The OPTIREG™ linear TLE4267 is a 5V fixed-output low dropout (LDO) voltage regulator specifically engineered by Infineon to provide stable power to microcontrollers in harsh automotive environments. Capable of delivering over 400mA, it integrates essential supervisory functions like power-on reset and inhibit control into a single robust package.

  • Market Position: A high-reliability, automotive-grade (AEC-Q qualified) power management IC.

  • Top Features: 400mA output current, 60V overvoltage protection, and integrated Reset/Hold/Inhibit logic.

  • Primary Audience: Ideal for automotive ECU designers, industrial automation engineers, and developers of high-voltage battery-powered systems.

  • Supply Status: Active; widely available through global electronics distributors.


1. Technical Specifications & Performance Analysis

1.1 Core Architecture (LDO with Supervisory Logic)

The TLE4267 utilizes a bipolar architecture designed for high input voltage swings and ruggedness. Unlike standard regulators, it includes a "Hold" and "Inhibit" function, allowing a microcontroller to control its own power state—essential for "keep-alive" memory functions or controlled shutdown sequences in vehicles.

1.2 Key Electrical Characteristics

The TLE4267 is built to survive the "Load Dump" conditions common in 12V and 24V vehicle systems. 

- Input Voltage Range: 5.5V to 40V (Operating), with transient protection up to 60V. 

- Output Voltage: 5V Fixed with a tight ±2% tolerance. - Output Current: Guaranteed > 400 mA, supporting multiple sensors and high-speed MCUs. 

- Quiescent Current: Approximately 1300 µA in standby, optimized for battery-connected applications.

1.3 Interfaces and Connectivity

While not a communication bus (like I2C), the TLE4267 features critical logic interfaces: 

- Inhibit (INH): Allows a logic signal to enable or disable the regulator. 

- Hold (HL): Enables the MCU to maintain power even after the Inhibit signal is removed. 

- Reset (RO): An open-collector output that triggers if the output voltage drops below the 4.5V threshold.

2. Pinout, Package, and Configuration

2.1 Pin Configuration Guide

The TLE4267 is typically found in 7-pin or 14-pin configurations depending on the thermal requirements of the design.

  1. I (Input): Main supply voltage.

  2. INH (Inhibit): TTL/CMOS compatible input to turn the device on/off.

  3. RO (Reset Output): Signals the MCU if the voltage is unstable.

  4. D (Delay): Connection for an external capacitor to set the reset timing.

  5. GND: Ground and thermal heat sink connection.

  6. HL (Hold): Logic input for self-holding power.

  7. Q (Output): Regulated 5V output.

2.2 Naming Convention & Ordering Codes

Infineon uses suffixes to denote package types: - TLE4267G: Typically refers to the DSO-14 (Surface Mount) package. - TLE4267S: Often designates the TO263-7 (D2PAK) package. - TLE4267: Standard TO220-7 through-hole package.

2.3 Available Packages

Package TypeDimensionsCommon Use Case
TO220-7Large, Through-holePrototyping and high-heat industrial apps with heatsinks.
TO263-7Large, SMD (D2PAK)Automotive ECUs requiring high current and good thermals.
DSO-14Small, SMDSpace-constrained body electronics and sensor modules.

3. Design & Integration Guide (For Engineers & Makers)

Pro Tip: When using the TLE4267 in a design, the choice of output capacitor is the most frequent cause of instability.

3.1 Hardware Implementation

  • Bypass Capacitors: A 22µF (or larger) capacitor is required at the output (Q) for stability.

  • The ESR Rule: The control loop is optimized for capacitors with an ESR between 0.1Ω and 3Ω.

  • PCB Layout: For SMD versions (TO263), ensure at least 300mm² of copper area is connected to the GND tab to act as a heat spreader.

3.2 Common Design Challenges

  • Issue: Output Instability with Ceramic Capacitors (MLCCs).

    • Fix: Modern MLCCs have near-zero ESR, which can cause the TLE4267 to oscillate. Add a 0.5Ω resistor in series with the ceramic capacitor, or use a Tantalum/Electrolytic capacitor.

  • Issue: Thermal Shutdown at High Load.

    • Fix: Dropping 14V to 5V at 400mA generates 3.6 Watts of heat ($P = (Vin - Vout) \times I$). This is too much for a DSO-14 package without a massive ground plane. Use the TO220 package with a physical heatsink if high continuous current is needed.

  • Issue: Reset Timing Errors.

    • Fix: Use a high-quality, low-leakage film or ceramic capacitor on the D (Delay) pin to ensure consistent power-on reset intervals.

4. Typical Applications & Use Cases

4.1 Real-World Example: Automotive ECU

In a Dashboard Cluster, the TLE4267 takes the noisy 12V battery rail and provides a clean 5V to the main processor. The Inhibit pin is connected to the Ignition switch, while the Hold pin allows the processor to finish writing data to EEPROM even after the driver turns the key off.


5. Alternatives and Cross-Reference Guide

If the TLE4267 is unavailable or you are looking for a more modern replacement:

  • Direct Replacements:

    • Onsemi NCV4267: A pin-compatible automotive alternative.

    • STMicroelectronics L4949: Very similar feature set (Reset/SENSE) and widely used in legacy automotive designs.

  • Modern Upgrades:

    • TI TLV7 Series: For non-automotive, low-power needs where 400mA isn't required but efficiency is.

    • Infineon OPTIREG™ TLS8xx Series: Newer generation LDOs with much lower quiescent current and improved stability with ceramic capacitors.

6. Frequently Asked Questions (FAQ)

  • Q: Can the TLE4267 handle a 24V truck battery system?

  • A: Yes, it is rated for up to 40V continuous operation and 60V transients, making it suitable for both 12V and 24V systems.

  • Q: Does it require a diode for reverse polarity protection?

  • A: The TLE4267 has internal reverse polarity protection, but for high-energy transients, an external Schottky diode is still recommended on the input rail.

  • Q: What happens if the output is shorted to ground?

  • A: The device includes internal short-circuit current limiting and overtemperature shutdown to prevent permanent damage.

  • Q: Is it compatible with 3.3V microcontrollers?

  • A: Not directly. The TLE4267 is a fixed 5V regulator. For 3.3V, you would need a different model in the OPTIREG™ family or a secondary buck converter.

7. Resources

  • Datasheet: Visit the Infineon website and search for "TLE4267 PDF".

  • CAD Models: Available on Ultra Librarian or SnapEDA for Altium/KiCad.

  • Evaluation Boards: Look for the "Infineon LDO Application Kit" for bench testing.


Specifications

Parts with Similar Specs

The three parts on the right have similar specifications to Infineon Technologies & TLE4267GMXUMA1.

Datasheet PDF