web counter

Eliminating Rectifier Heat: LT4320 / LT4320-1 9V-72V Ideal Diode Bridge Controller Deep Dive

UTMEL

Published: 25 February 2026 | Last Updated: 25 February 2026

807

LT4320IN8-1#PBF

LT4320IN8-1#PBF

Linear Technology/Analog Devices

2.54mm PMIC LT4320 8-DIP (0.300, 7.62mm)

Purchase Guide

2.54mm PMIC LT4320 8-DIP (0.300, 7.62mm)

Optimize efficiency with the LT4320 / LT4320-1 Ideal Diode Bridge Controller. Replaces lossy diodes with MOSFETs for 9V-72V apps. Improve your BOM and thermal design today.

Executive Summary: What is the LT4320 / LT4320-1?

The LT4320 / LT4320-1 is an ideal diode bridge controller designed to drive four external N-channel MOSFETs, replacing a traditional full-wave diode bridge rectifier to significantly reduce power dissipation and voltage drop. By eliminating the standard 0.7V to 1.2V drop of silicon or Schottky diodes, it enables smaller power supply designs and higher efficiency.

  • Market Position: High-performance thermal management and power efficiency solution for industrial and networking sectors.

  • Top Features: Wide 9V to 72V operating range, support for up to 600Hz (LT4320-1), and an integrated charge pump for all N-channel designs.

  • Primary Audience: Ideal for PoE hardware designers, industrial power engineers, and high-fidelity audio manufacturers.

  • Supply Status: Active (Widely available through authorized distributors).

1. Technical Specifications & Performance Analysis

1.1 Core Architecture (Ideal Diode Control)

The LT4320 functions by sensing the voltage across the external MOSFETs and turning them on or off to emulate the behavior of a diode, but with the ultra-low resistance ($R_{DS(ON)}$) of a transistor. Unlike passive bridges, it includes an internal charge pump that generates the necessary gate-drive voltage to allow the use of cost-effective N-channel MOSFETs for both the high-side and low-side of the bridge.

1.2 Key Electrical Characteristics

  • Operating Voltage: 9V to 72V, making it suitable for 12V, 24V, and 48V nominal systems.

  • Quiescent Current: Typically 1.5mA, ensuring minimal overhead in battery-backed or energy-sensitive systems.

  • Voltage Drop: Effectively reduced to $I_{load} \times R_{DS(ON)}$, often resulting in millivolt-level drops compared to the nearly 1V drop of standard bridges.

  • Frequency Support: The LT4320 supports DC to 60Hz (standard AC mains), while the LT4320-1 variant supports up to 600Hz for specialized power distribution.

1.3 Interfaces and Connectivity

While the LT4320 is an analog controller, its "interface" consists of high-speed gate drivers capable of switching large MOSFETs. It is designed for "set and forget" hardware implementation without the need for SPI/I2C configuration.

LT4320-LT4320-LT4320_8ef9d70b_c991.jpg

2. Pinout, Package, and Configuration

2.1 Pin Configuration Guide

The device is streamlined for ease of layout, typically grouping input and output pins to minimize high-current loop areas.

  • IN1 / IN2: AC or DC input pins.

  • OUTP / OUTN: Positive and Negative rectified DC outputs.

  • TG1 / TG2: Top-side N-channel MOSFET gate drives.

  • BG1 / BG2: Bottom-side N-channel MOSFET gate drives.


2.2 Naming Convention & Ordering Codes

  • LT4320: Optimized for DC to 60Hz (Standard AC line rectification).

  • LT4320-1: Optimized for DC to 600Hz (Higher frequency AC or faster transient response).

  • Suffixes (I/H): "I" denotes industrial temperature range (-40°C to 85°C); "H" denotes high temperature (-40°C to 125°C).

2.3 Available Packages

Package TypeDimensionsCommon Use Case
8-Lead DFN3mm x 3mmSpace-constrained IoT & PoE devices.
12-Lead MSOP4.9mm x 3mmGeneral industrial with enhanced spacing.
8-Lead PDIP9.27mm x 6.35mmPrototyping and through-hole legacy boards.

3. Design & Integration Guide (For Engineers & Makers)

3.1 Hardware Implementation

  • Bypass Capacitors: Place a 1µF (minimum) ceramic capacitor across OUTP and OUTN close to the IC to stabilize the internal charge pump.

  • PCB Layout: Use thick copper pours for the traces connecting the MOSFET drains and sources, as these will carry the full load current.

  • Thermal Management: While the IC stays cool, the external MOSFETs still generate some heat based on $I^2R$ losses. However, most designs can eliminate bulky heatsinks entirely.

3.2 Common Design Challenges

  • Issue: High-Frequency Rectification: The LT4320 is not a high-speed synchronous rectifier for 100kHz SMPS.

  • Fix: Use it only for input polarity protection or 50/60/400Hz mains rectification.

  • Issue: Voltage Spikes: AC lines often have transients exceeding 72V.

  • Fix: Always install a TVS (Transient Voltage Suppressor) diode across the output (OUTP to OUTN) to clamp spikes.

4. Typical Applications & Use Cases

4.1 Real-World Example: PoE Powered Devices

In Power over Ethernet (PoE) applications, the input voltage can come from either polarity on the Ethernet pairs. Using an LT4320 instead of a diode bridge allows the device to run much cooler, which is critical in the small, sealed enclosures typical of IP Security Cameras.


5. Alternatives and Cross-Reference Guide

  • Direct Replacements: There are few pin-compatible "ideal bridge" controllers, but the Onsemi FDMQ8205A (GreenBridge) offers an integrated MOSFET approach for lower current levels.

  • Discrete Alternatives: Using four TI LM74670-Q1 "Smart Diode" controllers can achieve a similar result but requires four separate ICs, significantly increasing complexity.

  • Cost-Effective Options: Standard Schottky Bridge Rectifiers (e.g., GBU8J) are significantly cheaper but require large heatsinks and waste 2W-10W of power in high-current designs.

6. Frequently Asked Questions (FAQ)

  • Q: What is the difference between LT4320 and LT4320-1?  A: The LT4320 is for standard 50/60Hz AC, while the LT4320-1 supports up to 600Hz, making it suitable for 400Hz airborne power systems.

  • Q: Can LT4320 be used in automotive 12V systems?  A: Yes, it is excellent for reverse polarity protection, but ensure you have adequate TVS protection against "load dump" transients.

  • Q: Does it require a separate power supply?  A: No, it is self-powered from the input voltage (9V-72V).

  • Q: Can I use any N-channel MOSFET?  A: You should select MOSFETs with a gate threshold voltage ($V_{GS(th)}$) compatible with the LT4320’s gate drive (typically ~7V-10V above the rail).

7. Resources

  • Datasheet: Available via Analog Devices website.

  • Simulation: Supported in LTspice for thermal and efficiency modeling.

  • Evaluation Boards: DC1823A (for DFN) or DC1823B (for MSOP).


Specifications

Datasheet PDF

Download datasheets and manufacturer documentation for Linear Technology/Analog Devices LT4320IN8-1#PBF.
LT4320IN8-1#PBF

Linear Technology/Analog Devices

In Stock

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

Related Parts More