web counter

ATmega168 8-Bit MCU Deep Dive: Datasheet, Pinout, and Memory Optimization Solutions

UTMEL

Published: 12 February 2026 | Last Updated: 12 February 2026

370

ATMEGA168V-10MU SL383

ATMEGA168V-10MU SL383

Microchip Technology

16KB Flash Microcontroller 32 Pin

Purchase Guide

16KB Flash Microcontroller 32 Pin

Discover the ATmega168 8-bit MCU. Featuring 16KB Flash and 20MHz performance, it's a staple for low-power designs. View specs, pinouts, and order now for your BOM.

Executive Summary: What is the ATmega168?

The ATmega168 is a low-power CMOS 8-bit microcontroller based on the AVR enhanced RISC architecture, designed to execute powerful instructions in a single clock cycle. By achieving throughputs approaching 1 MIPS per MHz, it allows system designers to balance high-speed processing with optimized power consumption.

  • Market Position: A high-reliability, mid-range 8-bit MCU that serves as a cost-effective alternative to the ATmega328P.

  • Top Features: 16KB In-System Programmable Flash, 20 MHz maximum operating frequency, and a wide operating voltage range (1.8V to 5.5V).

  • Primary Audience: Ideal for industrial automation designers, IoT developers, and engineers migrating from smaller ATtiny chips.

  • Supply Status: Active (Widely available through Microchip Technology distribution channels).

ATMEGA168-ATmega168-_447456ee_c693.jpg

1. Technical Specifications & Performance Analysis

The ATmega168 is engineered for efficiency, utilizing a Harvard architecture that allows the CPU to access program memory and data memory simultaneously.

1.1 Core Architecture (CPU/Logic/Power)

The "brain" of the ATmega168 is the AVR RISC core. It features 32 general-purpose working registers connected directly to the Arithmetic Logic Unit (ALU). This design allows two independent registers to be accessed in one single instruction executed in one clock cycle, making it significantly faster than conventional CISC microcontrollers.

1.2 Key Electrical Characteristics

Power management is a hallmark of the ATmega168 series. It is designed to operate in various sleep modes to preserve battery life in remote applications. 

- Operating Voltage: 1.8V to 5.5V. 

- Flash Memory: 16 KB for code storage. 

- SRAM: 1 KB for volatile data. 

- EEPROM: 512 Bytes for non-volatile parameter storage. 

- Clock Speed: Up to 20 MHz at 4.5V – 5.5V.

1.3 Interfaces and Connectivity

Despite its small footprint, the ATmega168 offers robust connectivity for peripheral interfacing: 

- USART: Programmable serial port for MIDI, GPS, or Bluetooth modules. 

- SPI/2-wire (I2C): Standard buses for connecting sensors, OLED displays, and external memory. 

- Analog-to-Digital Converter (ADC): A 10-bit resolution converter with up to 8 channels (in TQFP/MLF packages).


2. Pinout, Package, and Configuration

Understanding the physical layout is critical for PCB routing and hardware debugging.

2.1 Pin Configuration Guide

ATMEGA168-ATmega168-_2f003564_bffa.jpg

  • VCC/GND: Power and Ground.

  • Port B, C, D: 23 general-purpose I/O lines.

  • RESET: Used to restart the MCU or enter programming mode.

  • XTAL1/XTAL2: Input/Output for the crystal oscillator.

  • AVCC: Power supply pin for the ADC (must be connected even if ADC is not used).

2.2 Naming Convention & Ordering Codes

When sourcing the ATmega168, procurement managers must note the suffixes: 

- ATmega168-20PU: 28-pin PDIP (Plastic Dual-In-line Package). 

- ATmega168-20AU: 32-lead TQFP (Thin Profile Quad Flat Package). 

- ATmega168P/PA: "P" stands for PicoPower technology, offering lower power consumption in sleep modes.

2.3 Available Packages

Package TypeDimensionsCommon Use Case
PDIP 2834.67mm x 7.49mmPrototyping, Breadboards, Hand-soldering
TQFP 327mm x 7mmCompact Consumer Electronics, Automated Assembly
MLF 325mm x 5mmUltra-compact Wearables and IoT Nodes

3. Design & Integration Guide (For Engineers & Makers)

Pro Tip: Always verify pin compatibility before migrating from older series. The ATmega168 is pin-compatible with the ATmega48 and ATmega88.

3.1 Hardware Implementation

  • Bypass Capacitors: Place a 0.1µF ceramic capacitor as close as possible to the VCC/GND and AVCC pins to suppress high-frequency noise.

  • PCB Layout: Keep the crystal oscillator traces as short as possible and surround them with a ground plane to prevent EMI.

3.2 Common Design Challenges

  • Memory Constraints: 16KB Flash can fill up quickly with modern C++ libraries.

    • Fix: Use the -Os optimization flag in your compiler or upgrade to the ATmega328P for double the memory.

  • Bootloader Bricking: Setting fuses for an external crystal without one connected makes the chip unresponsive.

    • Fix: Inject an external 1MHz-8MHz clock signal into the XTAL1 pin to recover access via ISP.

  • Signature Mismatch: The ATmega168, 168P, and 168PA have different IDs.

    • Fix: Ensure your IDE (like Arduino or Microchip Studio) is set to the specific variant to avoid "Invalid Device Signature" errors.

4. Typical Applications & Use Cases

🎬 Watch Tutorial: ATMEGA168

4.1 Real-World Example: Smart Sensor Hub

In an industrial sensor hub, the ATmega168 acts as the central processor. It collects 10-bit analog data from environmental sensors (via ADC), processes the data using its RISC core, and transmits the results to a central PLC via the USART interface. Its low power consumption makes it ideal for 4-20mA current loop powered devices.


5. Alternatives and Cross-Reference Guide

If the ATmega168 does not meet your specific BOM requirements, consider these alternatives:

  • Direct Upgrade: ATmega328P. It offers the same pinout but provides 32KB Flash and 2KB SRAM.

  • Cost-Effective Alternative: STM8S103F3. A cheaper 8-bit alternative, though it requires a different toolchain (ST-Link).

  • Low Power Specialist: MSP430G2553. Excellent for ultra-low-power battery applications but features a 16-bit architecture.

  • Legacy Replacement: PIC16F88. A classic 8-bit MCU from Microchip with similar I/O counts.

6. Frequently Asked Questions (FAQ)

  • Q: What is the difference between ATmega168 and ATmega328P?

  • A: The primary difference is memory. The ATmega168 has 16KB Flash and 1KB SRAM, while the ATmega328P has 32KB Flash and 2KB SRAM. They are otherwise pin-compatible.

  • Q: Can ATmega168 be used in Robotics?

  • A: Yes, its high MIPS/MHz throughput and hardware timers make it excellent for PWM motor control and sensor fusion in small robots or quadcopters.

  • Q: Where can I find the datasheet and library files for ATmega168?

  • A: The official datasheet is available on the Microchip Technology website. Library files are standard in the AVR-GCC and Arduino environments.

  • Q: Is ATmega168 suitable for battery-operated devices?

  • A: Absolutely. Using the "Power-down" sleep mode, current consumption can be reduced to less than 1µA at 1.8V.

7. Resources

  • Development Tools: Microchip Studio (formerly Atmel Studio), Arduino IDE, AVRDUDE.

  • Hardware: STK600 Development Board, AVR ISP MKII Programmer.


Specifications

Datasheet PDF

Download datasheets and manufacturer documentation for Microchip Technology ATMEGA168V-10MU SL383.
ATMEGA168V-10MU SL383

Microchip Technology

In Stock

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

Related Parts More