AD8307 92 dB Logarithmic Amplifier: Datasheet, Pinout, and RF Power Measurement Analysis

UTMEL

Published: 12 February 2026 | Last Updated: 12 February 2026

1403

AD8307ARZ-REEL

AD8307ARZ-REEL

Analog Devices Inc.

Tin 5V 8 Amplifier AD8307 8 Pin 5V 8-SOIC (0.154, 3.90mm Width)

Unit Price: $26.620672

Ext Price: $26.62

Purchase Guide

Tin 5V 8 Amplifier AD8307 8 Pin 5V 8-SOIC (0.154, 3.90mm Width)

Master RF power measurement with the AD8307. Featuring a 92 dB dynamic range and 500 MHz bandwidth, this log amp is ideal for RSSI. View specs and design today.

Executive Summary: What is the AD8307?

The AD8307 is a low-cost, complete 500 MHz monolithic demodulating logarithmic amplifier designed for signal power measurement and signal compression in RF and IF systems. It converts an input signal into a decibel-scaled DC voltage output, making it an essential component for measuring signal strength over a vast range.

  • Market Position: High-performance, industry-standard legacy part; widely considered the "gold standard" for low-cost RF power detection.

  • Top Features: Massive 92 dB dynamic range, wide frequency operation from DC to 500 MHz, and low power consumption (7.5 mA).

  • Primary Audience: Ideal for RF design engineers, telecommunications infrastructure developers, and advanced hobbyists building test equipment like spectrum analyzers.

  • Supply Status: Active; widely available through major distributors.


1. Technical Specifications & Performance Analysis

The AD8307 stands out because it provides a highly linear logarithmic response across a wide dynamic range, which is difficult to achieve with discrete components.

1.1 Core Architecture (Demodulating Log Amp)

The AD8307 utilizes a "progressive compression" or "successive detection" architecture. This involves a chain of amplifier/limiter cells that rectify the signal at each stage. This design allows the chip to maintain high sensitivity (-75 dBm) while handling relatively high power (+17 dBm) without damage, providing a stable 25 mV/dB slope.

1.2 Key Electrical Characteristics

Engineers must account for the following power and thermal parameters during BOM selection: 

Supply Voltage: Operates on a single supply between 2.7 V and 5.5 V, making it compatible with both 3.3V and 5V logic systems. 

Supply Current: Typically consumes only 7.5 mA, making it suitable for handheld battery-operated instruments. 

Logarithmic Slope: Precision-trimmed to 25 mV/dB, ensuring easy conversion from voltage to dBm in software. 

Log Intercept: Calibrated to -84 dBm.

1.3 Interfaces and Connectivity

The AD8307 is a purely analog device. It features differential inputs (INP, INN) and a single-ended voltage output (VOUT). While it does not have a digital bus like SPI or I2C, its analog output is easily interfaced with the ADC of an Arduino, STM32, or ESP32 for digital processing.


2. Pinout, Package, and Configuration

The AD8307 is known for its simplicity, requiring very few external components to function.

2.1 Pin Configuration Guide

AD8307-AD8307-pinout_36a0d2b8_6149.jpg

  1. INP (Pin 1): Positive input signal.

  2. INN (Pin 2): Negative input signal (usually AC coupled to ground for single-ended use).

  3. COM (Pin 3): Common/Ground.

  4. VOUT (Pin 4): Logarithmic output voltage.

  5. ENB (Pin 5): Enable/Power-down. Pull high for operation, low for standby.

  6. VPOS (Pin 6): Positive supply voltage (2.7V to 5.5V).

  7. OFS (Pin 7): Offset compensation (used for low-frequency stability).

  8. COM (Pin 8): Common/Ground.

2.2 Naming Convention & Ordering Codes

  • AD8307AN: Plastic Dual-in-Line Package (DIP-8). Preferred for breadboarding and prototyping.

  • AD8307AR: Small Outline Integrated Circuit (SOIC-8). Standard for surface-mount production.

  • AD8307ARZ: "Z" suffix indicates RoHS compliance (Lead-free).

2.3 Available Packages

Package TypeDimensionsCommon Use Case
PDIP-89.27mm x 6.35mmPrototyping, Through-hole PCB
SOIC-84.90mm x 3.91mmCompact commercial electronics

3. Design & Integration Guide (For Engineers & Makers)

Pro Tip: Always verify pin compatibility and input matching before migrating from older diode-based detectors.

3.1 Hardware Implementation

  • Bypass Capacitors: Use a 0.1 µF ceramic capacitor in parallel with a 100 pF capacitor as close to the VPOS pin as possible to filter high-frequency noise.

  • Input Coupling: Use high-quality capacitors (e.g., 10nF) for AC coupling signals into the INP and INN pins.

  • PCB Layout: Use a solid ground plane. Keep input traces as short as possible to prevent the AD8307 from picking up stray RF interference.

3.2 Common Design Challenges

  • Issue: Input Impedance Mismatch: The AD8307 has a high input impedance (~1.1 kΩ), but most RF systems are 50 Ω.

    • Fix: Place a 52.3 Ω resistor in parallel across the input to ground to provide a wideband 50 Ω match.

  • Issue: Environmental Noise: Because it is so sensitive (-75 dBm), it can detect Wi-Fi or cellular signals even without an antenna.

    • Fix: Enclose the AD8307 circuit in a shielded metal "can" or box.

  • Issue: DC Offset at Low Frequency: At frequencies near DC, the internal offset can cause errors.

    • Fix: Connect a large capacitor (e.g., 10 µF) to the OFS pin (Pin 7) to stabilize the internal feedback loop.

4. Typical Applications & Use Cases

🎬 Watch Tutorial: AD8307

4.1 Real-World Example: RF Power Meter

In a handheld RF Power Meter, the AD8307 acts as the "front end." An antenna picks up a signal, which passes through a 50 Ω matching resistor into the AD8307. The chip outputs a voltage (e.g., 2.0V for 0 dBm). A microcontroller reads this voltage via its ADC and displays the power level in dBm on an LCD.

5. Alternatives and Cross-Reference Guide

If the AD8307 is unavailable or doesn't meet your frequency requirements, consider these alternatives:

  • Direct Replacements: There are no 100% pin-compatible clones from other manufacturers, but the AD8310 is a faster version with a similar footprint.

  • Better Performance: ADL5513 or AD8318 offer higher frequency ranges (up to 4 GHz or 8 GHz).

  • Cost-Effective Options: LT5537 (Analog Devices/Linear Tech) offers a similar dynamic range and frequency response.

6. Frequently Asked Questions (FAQ)

Q: What is the difference between AD8307 and AD8310?

A: The AD8310 is faster (response time of 15ns vs 500ns) and has a wider bandwidth (up to 440 MHz with better linearity), but it consumes more current.

Q: Can AD8307 be used for audio signals?

A: Yes, it works down to DC. However, you must use large coupling capacitors and utilize the OFS (offset) pin to prevent DC drift from affecting the measurement.

Q: Where can I find the AD8307 datasheet and CAD models?

A: The official datasheet is available on the Analog Devices website. Footprints for Altium, KiCad, and Eagle are typically available via SnapEDA or Ultra Librarian.

Q: Is the AD8307 suitable for battery-operated devices?

A: Absolutely. With a 7.5 mA typical current draw and a power-down mode (ENB pin), it is highly efficient for portable use.

7. Resources

  • Application Note: AN-691 (Low-cost RF power measurement)

  • Evaluation Boards: AD8307-EVALZ


Specifications

Parts with Similar Specs

The three parts on the right have similar specifications to Analog Devices Inc. & AD8307ARZ-REEL.

Datasheet PDF

Download datasheets and manufacturer documentation for Analog Devices Inc. AD8307ARZ-REEL.