Navigating VN31 (VIPower) Obsolescence: Specs, Pinout, and Modern Replacements
N-Channel PMIC VN31 10 Pin 13V PowerSO-10 Exposed Bottom Pad
Explore the VN31 (VIPower) high-side driver. Featuring 31A capacity and 30mΩ RDS(on), learn why it’s obsolete and find the best modern alternatives for your BOM.
- Executive Summary: What is the VN31 (VIPower)?
- 1. Technical Specifications & Performance Analysis
- 2. Pinout, Package, and Configuration
- 3. Design & Integration Guide (For Engineers & Makers)
- 4. Typical Applications & Use Cases
- 5. Alternatives and Cross-Reference Guide
- 6. Frequently Asked Questions (FAQ)
- 7. Resources
- Specifications
- Datasheet PDF
Executive Summary: What is the VN31 (VIPower)?
The VN31 (VIPower) is a monolithic high-side smart power solid-state relay designed by STMicroelectronics to drive resistive or inductive loads with one side grounded. It integrates a vertical power MOSFET with intelligent control and protection circuitry on a single chip.
Market Position: Legacy component; currently categorized as Obsolete.
Top Features: High current capacity (31 A), low on-resistance (30 mΩ), and 5V logic-level compatibility.
Primary Audience: Maintenance engineers servicing legacy automotive/industrial hardware and hobbyists utilizing New Old Stock (NOS) components.
Supply Status: Obsolete. Not recommended for new designs (NRND).
1. Technical Specifications & Performance Analysis
The VN31 belongs to ST’s proprietary VIPower (Vertical Intelligent Power) family, which was a pioneer in "smart" power switching.
1.1 Core Architecture (VIPower)
The architecture combines a standard signal-level controller with a rugged power MOSFET. This "Smart" integration allows the device to self-protect against harsh electrical environments, which is why it became a staple in automotive engine compartments and industrial PLC outputs.
1.2 Key Electrical Characteristics
For procurement and design verification, the following specs are critical:
- Continuous Output Current: Up to 31 A at a case temperature (Tc) of 85°C.
- Operating Voltage Range: 5.5V to 26V, making it ideal for standard 12V automotive systems.
- On-State Resistance (RDS(on)): A maximum of 30 mΩ, which minimizes power dissipation during high-current operation.
- Logic Compatibility: The input pin is compatible with 5V CMOS/TTL logic, allowing direct interfacing with microcontrollers like Arduino or older 5V STM32 variants.
1.3 Interfaces and Connectivity
The VN31 features a simplified interface:
- Input: 5V logic trigger.
- Status: An open-drain diagnostic output that signals thermal shutdown or short-circuit conditions.
- Inductive Load Handling: Includes internal clamping to manage fast demagnetization of inductive loads (like solenoids or motors).
2. Pinout, Package, and Configuration
The VN31 was primarily distributed in power-centric packages designed for heat dissipation.
2.1 Pin Configuration Guide
VCC: Main power supply input.
Input: Logic signal to turn the switch ON/OFF.
Status: Diagnostic feedback (Active Low during faults).
Output: Connected to the load.
GND: Logic ground reference.
2.2 Naming Convention & Ordering Codes
While the base part is the VN31, you may encounter suffixes:
- VN31: Standard PENTAWATT (Vertical) package.
- VN31SP: PowerSO-10 surface mount package.
- VN31-E: Lead-free (RoHS compliant) versions produced toward the end of its lifecycle.
2.3 Available Packages
| Package Type | Dimensions | Common Use Case |
|---|---|---|
| PENTAWATT (Vertical) | Through-hole | Prototyping and high-heat industrial panels. |
| PowerSO-10 | Surface Mount | High-density automotive PCBs. |
3. Design & Integration Guide (For Engineers & Makers)
Pro Tip: Because the VN31 is obsolete, do not use it for new commercial products. For repairs, ensure the heatsink contact is cleaned and reapplied with fresh thermal paste.
3.1 Hardware Implementation
Bypass Capacitors: Place a 0.1µF ceramic capacitor close to the VCC and GND pins to filter high-frequency noise.
Thermal Management: Driving 31A will generate significant heat despite the low RDS(on). A PENTAWATT package must be bolted to a substantial aluminum heatsink or a copper pour on the PCB.
PCB Layout: Use wide traces (at least 100 mils per 10A) for the VCC and Output paths to prevent board delamination.
3.2 Common Design Challenges
Issue: The device is hard to find.
Fix: Source from reputable distributors specializing in legacy components or initiate a redesign using the alternatives listed in Section 5.
Issue: Overheating at high currents.
Fix: If the VN31 hits its thermal shutdown (typically 150°C), the Status pin will pull low. Improve airflow or increase the heatsink surface area.
Issue: High Voltage Spikes from Motors.
Fix: The VN31 has an internal -18V clamp. If driving very large inductive loads, add an external Schottky freewheeling diode across the load.
4. Typical Applications & Use Cases
4.1 Real-World Example: Automotive Power Distribution
In older vehicle models, the VN31 was used to control headlamps and seat heaters. Because it is a "high-side" switch, it sits between the battery and the load. If a wire to the lamp shorts to the chassis (ground), the VN31 detects the overcurrent and shuts down instantly, preventing a fire.
5. Alternatives and Cross-Reference Guide
Since the VN31 is obsolete, finding a replacement is the most common task for engineers today.
Direct Replacements (STMicroelectronics): Look for the VIPower M0-7 or M0-9 series. While not usually pin-compatible, they offer much higher efficiency and smaller footprints.
Pin-Compatible / Functional Equivalents:
Infineon PROFET BTS Series: Specifically the BTS500xx series for high-current applications.
NXP MC3398x Series: Rugged high-side switches designed for similar automotive environments.
Modern Upgrade: The VN7016AJ from ST is a modern equivalent with lower RDS(on) and enhanced digital diagnostics via MultiSense technology.
6. Frequently Asked Questions (FAQ)
Q: What is the difference between VN31 and a standard Relay?
A: Unlike a mechanical relay, the VN31 has no moving parts (solid-state), switches much faster, and includes built-in short-circuit protection.
Q: Can VN31 be used in 24V systems?
A: It is rated up to 26V, which is the upper limit of a 12V system. For 24V industrial or truck systems, a 45V-rated driver is recommended.
Q: Where can I find the VN31 datasheet?
A: STMicroelectronics archives legacy datasheets, but they are also available on major distributor sites like Mouser or Digi-Key under "Obsolete Products."
Q: Is VN31 suitable for PWM control?
A: Yes, it can handle PWM for dimming lights or speed-controlling DC motors, typically up to a few kHz.
7. Resources
STMicroelectronics VIPower Selector Guide
Thermal Design Application Note (AN615)
Legacy Component Sourcing Portals
Specifications
Datasheet PDF
- Datasheets :
A Comprehensive Guide to LTC7852EUFD-1#PBF DC-DC Switching Controller06 March 2024130
LP2951 Voltage Regulator: Pinout, Equivalent and Datasheet23 October 20213122
ATMEGA328P-MU AVR 8-bit Microcontrollers - MCU 32KB In-system: Datasheet, Pinout, and Equivalents24 February 20223280
SPC584Bx: 32-bit Power Architecture Microcontroller for Automotive ASIL-B Applications29 February 2024259
PC817 Optoisolators Transistor Photovoltaic 4DIP[Video]: Pinout, Datasheet, and Equivalents24 March 20223892
onsemi MJE15032G Review for Advanced Frequency Applications08 September 2025243
TPS62745DSSR: Step-Down, Datasheet, Ultra-Low Power28 February 20223791
TDA7294 DMOS Audio Amplifier: Pinout, Datasheet and Power18 September 202144171
What are Types and Application of Gas Sensors?18 November 20259835
BMW CEO: The Car Chip Problem Will Not Be Solved Until 202312 April 20223704
Semiconductor Sales Expected to Rebound in 2024, Driven by Innovation18 December 20233018
Exploring an Advanced Approach to Thermal Design for Dual-Sided Cooling of Power Semiconductor Modules in Electric and Hybrid Vehicles07 September 2023802
IOT-Based Anti-theft Handbag29 August 20235554
Network Interface Card: Types, Functions and Buying Guide17 August 20218620
Battery Management System (BMS) Implementation Form and Chip Performance Analysis28 April 20223560
The Introduction to PCB Inspection Knowledge and Methods22 December 20212906
STMicroelectronics
In Stock