A Comprehensive Guide to LTC7852EUFD-1#PBF DC-DC Switching Controller
Linear Technology/Analog Devices
DC to DC converter IC 2 Outputs 200kHz~1.2MHz Transistor Driver
Unit Price: $8.890956
Ext Price: $8.89









DC to DC converter IC 2 Outputs 200kHz~1.2MHz Transistor Driver
This article provides an in-depth analysis of the LTC7852EUFD-1#PBF DC-DC switching controller manufactured by Linear Technology/Analog Devices. It covers the product description, features, applications, reference designs, alternative parts, and frequently asked questions to help electronic engineers understand and utilize this component effectively.
Product Introduction
Description:
The LTC7852EUFD-1#PBF is a high-performance DC-DC switching controller designed for step-down applications. It features two outputs with a positive output configuration and operates with a voltage supply range of 4.5V to 5.5V. The device offers a wide operating temperature range of -40°C to 125°C, making it suitable for various industrial and automotive applications.
Features:
1. Current Limit, Enable, Frequency Control, Power Good, Ramp, Soft Start, Tracking control features
2. Buck topology with synchronous rectifier for improved efficiency
3. Wide switching frequency range of 200kHz to 1.2MHz
4. Six output phases for enhanced power delivery
5. RoHS3 compliant for environmentally friendly design
Applications:
Primary Applications:
1. Industrial Power Supplies
2. Automotive Power Distribution Systems
3. Telecommunication Equipment
4. Server Power Management
Secondary Applications:
1. LED Lighting Systems
2. Battery Charging Systems
3. Motor Control Units
4. Audio Amplifiers
Applicable Specific Modules:
1. Voltage Regulators
2. Power Management Units
3. Battery Management Systems
Reference Designs:
1. Industrial Power Supply Design using LTC7852EUFD-1#PBF
2. Automotive DC-DC Converter Design with LTC7852EUFD-1#PBF
3. Server Power Management System utilizing LTC7852EUFD-1#PBF
Alternative Parts:
1. LTC7851: Similar features with different output configurations
2. LTC7853: Higher voltage supply range with similar control features
3. LTC7854: Lower switching frequency range for specific applications
FAQs:
Q: What is the maximum switching frequency of the LTC7852EUFD-1#PBF?
A: The LTC7852EUFD-1#PBF supports a maximum switching frequency of 1.2MHz.
Q: Can the LTC7852EUFD-1#PBF be used in automotive applications?
A: Yes, the LTC7852EUFD-1#PBF is suitable for automotive power distribution systems due to its wide operating temperature range.
Q: Does the LTC7852EUFD-1#PBF have overcurrent protection?
A: Yes, the device features current limit control for overcurrent protection.
In conclusion, the LTC7852EUFD-1#PBF DC-DC switching controller offers a range of features and capabilities that make it a versatile component for various power management applications. Its high efficiency, wide operating temperature range, and multiple control features make it a reliable choice for electronic engineers looking to design efficient power supply systems.
Specifications
- TypeParameter
- Factory Lead Time8 Weeks
- Mounting Type
The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.
Surface Mount - Package / Case
refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.
36-WFQFN Exposed Pad - Operating Temperature
The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.
-40°C~125°C TJ - Packaging
Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.
Tube - Part Status
Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.
Active - Moisture Sensitivity Level (MSL)
Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures
1 (Unlimited) - Voltage - Supply
Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.
4.5V~5.5V - Function
The parameter "Function" in electronic components refers to the specific role or purpose that the component serves within an electronic circuit. It defines how the component interacts with other elements, influences the flow of electrical signals, and contributes to the overall behavior of the system. Functions can include amplification, signal processing, switching, filtering, and energy storage, among others. Understanding the function of each component is essential for designing effective and efficient electronic systems.
Step-Down - Number of Outputs2
- Output Type
The "Output Type" parameter in electronic components refers to the type of signal or data that is produced by the component as an output. This parameter specifies the nature of the output signal, such as analog or digital, and can also include details about the voltage levels, current levels, frequency, and other characteristics of the output signal. Understanding the output type of a component is crucial for ensuring compatibility with other components in a circuit or system, as well as for determining how the output signal can be utilized or processed further. In summary, the output type parameter provides essential information about the nature of the signal that is generated by the electronic component as its output.
Transistor Driver - Output Configuration
Output Configuration in electronic components refers to the arrangement or setup of the output pins or terminals of a device. It defines how the output signals are structured and how they interact with external circuits or devices. The output configuration can determine the functionality and compatibility of the component in a circuit design. Common types of output configurations include single-ended, differential, open-drain, and push-pull configurations, each serving different purposes and applications in electronic systems. Understanding the output configuration of a component is crucial for proper integration and operation within a circuit.
Positive - Control Features
Control features in electronic components refer to specific functionalities or characteristics that allow users to manage and regulate the operation of the component. These features are designed to provide users with control over various aspects of the component's performance, such as adjusting settings, monitoring parameters, or enabling specific modes of operation. Control features can include options for input/output configurations, power management, communication protocols, and other settings that help users customize and optimize the component's behavior according to their requirements. Overall, control features play a crucial role in enhancing the flexibility, usability, and performance of electronic components in various applications.
Current Limit, Enable, Frequency Control, Power Good, Ramp, Soft Start, Tracking - Topology
In the context of electronic components, "topology" refers to the arrangement or configuration of the components within a circuit or system. It defines how the components are connected to each other and how signals flow between them. The choice of topology can significantly impact the performance, efficiency, and functionality of the electronic system. Common topologies include series, parallel, star, mesh, and hybrid configurations, each with its own advantages and limitations. Designers carefully select the appropriate topology based on the specific requirements of the circuit to achieve the desired performance and functionality.
Buck - Frequency - Switching
"Frequency - Switching" in electronic components refers to the rate at which a device, such as a transistor or switching regulator, turns on and off during operation. This parameter is crucial in determining the efficiency and performance of power converters, oscillators, and other circuits that rely on rapid switching. Higher switching frequencies typically allow for smaller component sizes but may require more advanced design considerations to manage heat and electromagnetic interference.
200kHz~1.2MHz - Synchronous Rectifier
Synchronous rectification is a technique for improving the efficiency of rectification by replacing diodes with actively controlled switches, usually power MOSFETs or power bipolar junction transistors (BJT).
Yes - Clock Sync
Clock synchronization is a topic in computer science and engineering that aims to coordinate otherwise independent clocks. Even when initially set accurately, real clocks will differ after some amount of time due to clock drift, caused by clocks counting time at slightly different rates.
No - Output Phases
Output Phases in electronic components refer to the number of distinct output signals or waveforms that the component can generate. This parameter is commonly associated with devices such as power inverters, motor drives, and signal generators. The output phases indicate how many separate signals can be produced simultaneously by the component, with each phase typically representing a different electrical waveform or signal. Understanding the output phases of an electronic component is important for designing and implementing systems that require multiple output signals or for ensuring compatibility with other components in a circuit.
6 - RoHS Status
RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.
ROHS3 Compliant
Parts with Similar Specs
Datasheet PDF
- Datasheets :
KSZ9031RNX Integrated Triple-speed Transceiver: Equivalent, Pinout and Datasheet14 October 20213596
ATECC608A IC: Datasheet, Pinout and Application05 August 202112097
eZ80F91 Microcontroller: Product Brief and Applications28 February 2024682
A Comprehensive Guide to GOLDELOX Microcontroller by 4D Systems Pty Ltd07 March 2024352
OP42 Operational Amplifier: Design Integration, Stability Trade-offs, and Package Migration Notes22 June 2026631
TL071 OP-AMP: Where & How to Use TL071?16 November 202121251
2SC2240 Transistor: 2SC2240, Pinout, Equivalents05 September 20224880
PIC12F508 Microcontroller: Datasheet, Programming, Block Diagram13 October 20216611
Optimizing Energy Management with Non-Isolated DC-DC Converters04 February 20243482
Constructing Hybrid Photovoltaics from Amorphous Silicon and Hybrid Semiconductor Nanocrystals24 October 20221767
RF Mixer: Types, Applications, and Practical Guide12 May 20258941
NOR Flash: Working, Structure and Applications18 November 202115461
The Practical Engineer’s Guide to the NE555N Timer: Pinout, Setup, and Troubleshooting29 May 2026809
What is an Application-specific Integrated Circuit?13 April 20212452
How to Select a Power Relay That Fits Your Requirements10 July 20252977
All You Need to Know about Ultrasonic Sensors25 October 202513276
Linear Technology/Analog Devices
In Stock: 11
Minimum: 1 Multiples: 1
Qty
Unit Price
Ext Price
1
$8.890956
$8.89
10
$8.387694
$83.88
100
$7.912919
$791.29
500
$7.465018
$3,732.51
1000
$7.042470
$7,042.47
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools