web counter

1N5822 Schottky Diode: Pinout, Datasheet, and Applications

Sophie

Published: 12 July 2021 | Last Updated: 06 August 2026

8209

1N5822

1N5822

STMicroelectronics

Schottky Diode Rectifier Fast Recovery =< 500ns, > 200mA (Io) 525mV @ 3A 150°C Max 2mA @ 40V 2-Termination Tape & Box (TB) DO-201AD, Axial Through Hole

Purchase Guide

Schottky Diode Rectifier Fast Recovery =< 500ns, > 200mA (Io) 525mV @ 3A 150°C Max 2mA @ 40V 2-Termination Tape & Box (TB) DO-201AD, Axial Through Hole

The 1N5822 is a Schottky diode that has very low forward drop voltage VF which makes it ideal for fast switching applications at lower current ratings.

The 1N5822 is a Schottky diode that has very low forward drop voltage VF which makes it ideal for fast switching applications at lower current ratings.

1N5822 Schottky Diodes & Rectifiers STMicroelectronics

Quick answer

The 1N5822 is an axial Schottky barrier rectifier commonly specified for 3 A average forward current and 40 V repetitive peak reverse voltage in a DO-201AD package. Its banded end is the cathode. Typical uses include low-voltage converter outputs, freewheeling paths, and reverse-polarity protection.

Those headline values are not unconditional. The 3 A rating depends on the manufacturer's thermal test setup, and the 40 V value is a maximum repetitive reverse-voltage rating rather than a recommended operating target. The base number also does not make every manufacturer's version interchangeable. Design and source against the exact manufacturer, ordering suffix, datasheet revision, and circuit conditions.

What is a 1N5822?

The 1N5822 belongs to the 1N5820/1N5821/1N5822 axial Schottky family. In Vishay's family datasheet, the three devices share a 3 A current class and DO-201AD package, while their repetitive peak reverse-voltage ratings increase from 20 V to 30 V and 40 V. The 1N5822 is the 40 V member of that specific family.

Schottky rectifiers are useful in low-voltage power paths because their relatively low forward drop can reduce conduction loss and their reverse recovery is fast. The tradeoff is that reverse leakage rises with temperature. A real design must therefore consider forward voltage, reverse leakage, duty cycle, temperature, and switching stress together.

Original Utmel rendering of an axial DO-201AD diode
Original Utmel image retained as a package illustration. Use the selected manufacturer's drawing for dimensions and lead forming.

1N5822 pinout and polarity

An axial 1N5822 has two terminals. The unbanded lead is the anode (A), and the banded lead is the cathode (K).

TerminalIdentificationFunction
Anode (A)Unbanded endConventional forward current enters here when the diode is forward biased.
Cathode (K)Banded endConventional forward current leaves here; the body band marks this terminal.
10-1n5822-pinout-polarity.png
The body band identifies the cathode. Confirm both the band and body marking before assembly.

For normal forward conduction, the anode is at a higher potential than the cathode. In reverse-blocking service, the cathode is at the higher potential. Do not infer polarity from the orientation of a product photograph; verify the physical band and the exact part marking.

1N5822 specifications with test conditions

The table keeps Vishay's current family datasheet separate from ST's legacy axial 1N5822 datasheet. These values are manufacturer-specific and should not be blended into a universal specification.

ParameterVishay 1N5822Legacy ST 1N5822Design note
Device typeSingle Schottky barrier rectifierAxial power Schottky rectifierVerify manufacturer and ordering suffix.
PackageDO-201ADDO-201ADCheck the exact mechanical drawing.
Repetitive peak reverse voltage, VRRM40 V40 VThis is a limit, not a recommended operating point.
Maximum DC blocking voltage40 V40 VAllow margin for tolerance, ringing, and transients.
Average forward current, IF(AV)3.0 A at TL = 95 deg C and 9.5 mm lead length3 A at TL = 100 deg C and duty cycle = 0.5The headline current depends on thermal conditions.
Peak forward surge current, IFSM80 A, 8.3 ms single half sine-wave, superimposed on rated load80 A, 10 ms sinusoidal pulseA surge test is not a continuous-current rating.
Maximum instantaneous VF at 3 A0.525 V at 25 deg C; 300 us pulse, 1% duty cycle0.525 V at 25 deg C; 380 us pulse, duty cycle below 2%Use the curve for other currents and temperatures.
Maximum instantaneous VF at 9.4 A0.950 V under the Vishay pulse test0.950 V under the ST pulse testThis is a pulsed electrical limit.
Maximum reverse current at rated blocking voltage2.0 mA at 25 deg C; 20 mA at 100 deg C2 mA at 25 deg C; 20 mA at 100 deg CLeakage and reverse loss rise with temperature.
Maximum junction temperature125 deg C150 deg CThis cross-vendor difference can change thermal design.

Why the forward-voltage value is often quoted incorrectly

The family tables contain several forward-voltage values. In both cited datasheets, 0.525 V is the maximum 1N5822 value at 3 A under the stated room-temperature pulse test. The lower 0.475 V value belongs to the 1N5820 column, not the 1N5822 column. A circuit's actual forward drop changes with current, junction temperature, waveform, and manufacturer.

What 3 A and 40 V really mean

The 3 A value is thermally conditioned. Vishay specifies it at a 95 deg C lead temperature with a defined lead length; legacy ST uses a 100 deg C lead temperature and a 0.5 duty cycle. Different lead length, copper area, airflow, ambient temperature, or waveform can produce a different junction temperature. Use the selected datasheet's derating curve and thermal model.

The 40 V VRRM value is a maximum repetitive peak reverse-voltage rating. It is not an instruction to operate continuously at 40 V. Check input tolerance, inductive ringing, switching overshoot, startup, and fault transients, then choose adequate voltage margin for the actual circuit.

11-1n5822-rating-conditions.png
The current rating depends on heat flow, while the voltage rating must include transient margin.

Package and mechanical dimensions

Vishay's DO-201AD drawing specifies a body length of 7.2 mm to 9.5 mm, body diameter of 4.8 mm to 5.3 mm, lead diameter of 1.22 mm to 1.32 mm, and minimum straight lead length of 25.4 mm on each side. Lead forming, board spacing, and heat flow can all affect the installed result.

Original Utmel DO-201AD package outline
Original Utmel package outline retained. Match its lettered dimensions to the exact manufacturer drawing.
Original Utmel 1N5822 mechanical dimension table
Original Utmel mechanical table retained for reference. The selected manufacturer's current drawing should control a new design.

Lifecycle and manufacturer differences

ST marks its axial 1N5822 product page Obsolete - Out of Production. That status applies to ST's axial product, not automatically to every supplier using the 1N5822 base designation. Vishay maintains an official product page and family datasheet for its 1N5820/1N5821/1N5822 devices.

For maintenance work, record the manufacturer, complete ordering code, package, qualification level, and lifecycle status. For a new design, confirm current availability through an authorized supply channel and retain the chosen datasheet revision with the bill of materials.

Typical applications and selection checks

Manufacturer documentation identifies common uses such as low-voltage high-frequency inverter rectification, freewheeling paths, DC/DC converter outputs, reverse-polarity protection, switch-mode power-supply outputs, and low-voltage battery-charger power paths.

These are application categories, not ready-made circuits. For each design:

  1. Identify the exact device. Record the manufacturer and full ordering suffix.

  2. Measure reverse stress. Include tolerance, ringing, startup, load dump, and other transients.

  3. Model the current waveform. Separate average, RMS, peak, and surge current.

  4. Estimate forward loss. Use the datasheet curve at the expected current and junction temperature.

  5. Estimate reverse loss. Use leakage data at the expected reverse voltage and temperature.

  6. Close the thermal loop. Check lead temperature, mounting geometry, ambient temperature, and transient thermal impedance.

  7. Check mechanics and polarity. Verify body dimensions, lead forming, clearances, and the cathode band.

  8. Validate the circuit. Test worst-case line, load, temperature, startup, shutdown, and fault conditions.

How to compare possible 1N5822 replacements

A proposed device is not a drop-in replacement merely because it shares the 1N5822 name or appears in a distributor cross-reference. Compare the exact datasheets and verify VRRM, DC blocking voltage, average/RMS/peak current, surge waveform, forward-voltage curves, reverse leakage over temperature, junction limit, package dimensions, polarity, qualification, lifecycle, and supply source.

12-1n5822-replacement-screening.png
A candidate should pass electrical, thermal, mechanical, lifecycle, and sourcing checks before circuit validation.

Within Vishay's axial family, 1N5820 and 1N5821 are rated for 20 V and 30 V VRRM. They cannot satisfy a design that genuinely requires the 1N5822's 40 V rating. A same-number device from another manufacturer may be a candidate for validation, but the 125 deg C versus 150 deg C junction-limit difference shows why the complete specifications must be compared.

Is LEO1N5822 the same as the axial 1N5822?

No. ST's LEO1N5822 is a rad-hard 3 A, 40 V Schottky rectifier in a SOD128Flat surface-mount package for low-earth-orbit and high-reliability systems. It is not the same mechanical product as ST's obsolete axial DO-201AD 1N5822. Package, qualification, radiation data, thermal behavior, and ordering information all differ.

FAQ

What is the 1N5822 pinout?

It is a two-terminal axial diode. The unbanded lead is the anode, and the banded lead is the cathode.

What are the main 1N5822 ratings?

For the cited Vishay device, the headline ratings are 40 V VRRM and 3 A IF(AV) in DO-201AD. The 3 A value is tied to a 95 deg C lead-temperature condition and a specified lead length.

What is the forward voltage of a 1N5822?

Vishay specifies a maximum instantaneous forward voltage of 0.525 V at 3 A and 25 deg C using a 300 us pulse at 1% duty cycle. Use the datasheet curve for other currents and temperatures.

Can a 1N5822 handle 3 A continuously?

Only when the selected manufacturer's mounting and thermal conditions keep the junction within its limit. The current rating cannot be separated from lead temperature, mounting, ambient conditions, and waveform.

What can replace a 1N5822?

No universal replacement is guaranteed. A candidate must meet the circuit's voltage, current, surge, loss, temperature, package, qualification, lifecycle, and sourcing requirements, then be validated in the actual application.

Is the ST 1N5822 still active?

ST marks its axial 1N5822 obsolete and out of production. Check other manufacturers separately; one supplier's lifecycle status does not define every device sold under the base number.

Is 1N5822 suitable for RF signal detection?

The cited 1N5822 documentation describes a power rectifier for power-conversion applications. RF detector circuits normally use small-signal devices selected for capacitance, impedance, frequency, and signal level. Do not infer RF suitability from the word Schottky alone.

Official sources

  1. Vishay 1N5820, 1N5821, 1N5822 datasheet

  2. Vishay 1N582x official product page

  3. ST 1N5822 legacy datasheet

  4. ST 1N5822 official product page

  5. Vishay Design Guidelines for Schottky Rectifiers

  6. ST LEO1N5822 official product page

  7. ST LEO1N5822 datasheet

Specifications

Datasheet PDF

Download datasheets and manufacturer documentation for STMicroelectronics 1N5822.
Frequently Asked Questions

1.What is 1N5822?

Schottky diodes have very low forward drop voltage VF which makes them ideal for fast switching applications at lower current ratings. 1N5822 have forward voltage drop of minimum 0.525 V that is it requires 0.525 V to conduct in forward biased direction.

2.Is the cathode for schottky diode hotter than the anode, as is common for most diodes, or is it reverse polarity?

I have never seen a diode with a thermal pad on the anode. Always on the cathode if one exists.

3.Is it okay to substitute 1A 40V 1N5819 Schottky with 40V 3A 1N5822 and what can go wrong with that setup?

They have nearly the same VF and Rth-JA at the same conditions. But 1N5822 has higher leakage current level. So the answer is: it depends on usage and required electrical performance.
If the diode is a part of an SMPS (e.g. buck converter), or it's used to protect semiconductors against spikes (e.g. placing across the coil of a relay), or simply it's used just for a reverse polarity protection purpose then yes, you can safely use 5822 in place of a 5819. But if it's used in a power-OR of a circuit including backup battery then the leakage current may be a problem.
The size should be considered as well since 5822 is bigger. It also requires bigger holes (1.5mm dia) for proper mounting and soldering.
1N5822

STMicroelectronics

In Stock: 5400

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

Related Parts More