web counter

LR44 vs. 357: Are LR44 and 357 cells interchangeable?

UTMEL

Published: 25 November 2021 | Last Updated: 01 August 2026

240717

LR44 (A76)

LR44 (A76)

Murata

MURATA LR44 BATTERY 1.5V ALKALIN

Purchase Guide

MURATA LR44 BATTERY 1.5V ALKALIN

Although LR44 and 357 batteries look the same shape, they perform differently. The LR44 is an Alkaline Zinc Manganese button cell battery, whereas, the 357 is a silver oxide button cell battery. Today, this article is going to explain what differences lie in and whether they can interchangeable.

LR44 battery can be used for Christmas decorations, small flashlights, Night light, a mini LED lights, Laser pointer, fingerling toys, Children’s electric toy, an infant's book capable and so on.

LiCB 20 Pack LR44 AG13 357 303 SR44 Battery 1.5V Button Coin Cell Batteries.

Quick answer

LR44 and 357 batteries are not interchangeable by default. They are the same nominal size, and Energizer cross-lists 357 on its A76/LR44 product page, but LR44/A76 is a 1.5 V alkaline cell while 357/303 is a 1.55 V silver-oxide cell. Verify the equipment instructions and load requirements before changing chemistry.

LR44 and 357 button-cell comparison
Original comparison image retained from the old article.

LR44 vs 357 specification comparison

The table uses Energizer A76/LR44 and Energizer 357/303 data so that manufacturer-specific values are not blended across brands.

ParameterLR44 / Energizer A76Energizer 357/303Why it matters
Chemical systemManganese dioxide alkalineZinc/silver oxideChemistry shapes the discharge curve and application behavior.
IEC designationLR44SR44The IEC codes identify different electrochemical systems.
Nominal voltage1.5 V1.55 VThe 0.05 V difference is small, but sensitive equipment may specify one chemistry.
Typical capacity150 mAh to 0.9 V150 mAh to 1.2 VThe equal headline number was measured to different cutoff voltages.
Capacity test7.5 kohm continuous at 21 deg C6.8 kohm continuous at 21 deg CCapacity results cannot be compared without their test conditions.
Maximum diameter11.60 mm11.60 mmBoth fit the same nominal diameter class.
Maximum height5.40 mm5.40 mmThe common height explains why the cells can fit the same holder.
Typical weight2.4 g2.3 gThe difference is small and manufacturer-specific.
Datasheet use profileElectronic applications that may require high-rate pulsesContinuous low drain with high pulse on demandCheck the exact load profile rather than relying on chemistry alone.

The dimensional match is not a drop-in approval. Verify the equipment manual, required chemistry, cutoff voltage, and load profile before installing a different code.


LR44 battery dimension drawing
Original LR44 dimension drawing.
357 battery dimension drawing
Original 357 dimension drawing.


The original dimension drawings are retained. Their 11.60 mm maximum diameter and 5.40 mm maximum height agree with the cited Energizer datasheets.

What is an LR44 battery?

LR44 is the IEC designation for a miniature alkaline button cell. Energizer sells this size as A76/LR44 and specifies a manganese-dioxide chemical system, 1.5 V nominal voltage, and a common 11.60 mm by 5.40 mm maximum envelope.

LR44 alkaline button cell
Original LR44 product image.

The A76 datasheet describes the cell for electronic applications that may require high-rate pulses. That wording is a product-family design note, not permission to ignore the current, cutoff-voltage, or temperature requirements of a specific device.

What is a 357 battery?

Energizer 357/303 is a silver-oxide cell with IEC designation SR44 and a nominal voltage of 1.55 V. Its published maximum diameter and height match the A76/LR44 envelope.

357 silver-oxide button cell
Original 357 product image.

Maxell describes silver-oxide button cells as having stable operating voltage through much of their discharge life. This behavior is one reason silver-oxide cells are widely used in quartz watches, measuring instruments, calculators, and medical devices where voltage consistency can matter.

Why two 150 mAh ratings do not mean equal runtime

Both Energizer datasheets publish a typical capacity of 150 mAh, but the test methods are different:

  • A76/LR44: 7.5 kohm continuous load at 21 deg C, discharged to 0.9 V.

  • 357/303: 6.8 kohm continuous load at 21 deg C, discharged to 1.2 V.

The lower A76 cutoff lets the test continue to a lower cell voltage. The 357 test uses a heavier load and a higher cutoff. Those differences make a simple 150 mAh versus 150 mAh runtime conclusion invalid.

For real equipment, service life depends on average current, pulse demand, minimum operating voltage, temperature, storage history, and contact resistance. A watch that stops near a higher voltage threshold can respond differently from a toy that continues operating as an alkaline cell voltage declines.

LR44 battery equivalent and Energizer code

Verify the equipment manual and selected battery datasheet before using any equivalent code.

For an Energizer-branded alkaline LR44, the current product name is A76/LR44. Energizer's official A76 page lists 157, 303, 357, AG13, EPX76, LR44, S76, SG13, and SR44 as commercial replacement codes.

That list spans more than one chemistry family. Use it to locate candidate products, then verify the battery label, chemistry, nominal voltage, dimensions, and equipment instructions. The selected cell keeps its own published discharge characteristics even when a manufacturer places it in a common cross-reference list.

357 battery equivalent codes

Verify the selected battery datasheet and device manual before using any equivalent code.

Energizer's official 357/303 page lists these codes:

  • 280-03

  • 280-08

  • 303/357

  • D303/357

  • SB-A9

  • SR1154SW

  • SR44SW

  • WS14

Regional Energizer pages may show additional codes, so use the page for your market and confirm the current package marking before purchase.

Which battery should you choose?

Equipment marked LR44 or A76

Start with LR44/A76. A 357 can be considered when the equipment documentation accepts SR44 or silver oxide, or when the battery manufacturer explicitly cross-lists the code and the device requirements are satisfied.

Equipment marked 357, 303, or SR44

Use a silver-oxide 357/303 or the exact listed SR44 variant when the equipment specifies that chemistry. This is especially important when stable voltage supports timing, measurement, display contrast, or a predictable low-battery threshold.

Pulsed or high-load equipment

Review the exact manufacturer's pulse and discharge curves. The A76 and 357/303 datasheets both mention pulse capability, but their chemistry, continuous-load test, and cutoff voltage differ.

Multi-cell products

Do not mix alkaline and silver-oxide cells, old and new cells, or cells from different manufacturers in one battery stack. Maxell warns that differences in battery properties can cause leakage, overheating, or other damage.

Replacement checklist

  1. Read the equipment manual. Note the complete battery code and required chemistry.

  2. Check the old cell. Confirm its marking, polarity, and whether more than one cell is used.

  3. Confirm dimensions. Both families are nominally 11.60 mm by 5.40 mm, but inspect the holder and contacts.

  4. Compare voltage behavior. Check nominal voltage, cutoff voltage, and discharge curves.

  5. Check the load profile. Include alarms, lights, transmitters, or other pulse loads.

  6. Install one fresh type consistently. Do not combine chemistries or ages in a multi-cell device.

  7. Test the real function. A brief power-on check does not prove timing accuracy, measurement stability, or full service life.

Safety and handling

LR44 and 357 are primary cells and are not designed to be recharged. Keep loose and used button cells away from children. If a cell is swallowed, seek emergency medical help immediately and contact a poison center; do not induce vomiting.

Prevent short circuits, observe polarity, and do not crush, heat, disassemble, or mix batteries. Cover the terminals of removed cells with non-conductive tape and follow local battery-collection rules.

FAQ

Can a 357 replace an LR44?

A 357 is not a guaranteed replacement for every LR44 application. Energizer cross-lists 357 on its A76/LR44 product page, but the device manual and operating requirements must allow the silver-oxide chemistry and 1.55 V nominal voltage.

Can an LR44 replace a 357 battery?

Use LR44 only when the equipment documentation accepts LR44/A76 or alkaline chemistry. A device designed around the flatter voltage profile of a silver-oxide cell may behave differently as an alkaline cell discharges.

Are LR44 and 357 the same size?

The cited Energizer datasheets give both cells a maximum diameter of 11.60 mm and maximum height of 5.40 mm. Mechanical fit still depends on the holder, contacts, and enclosure.

Which lasts longer, LR44 or 357?

There is no universal runtime winner without a defined load and cutoff voltage. The two Energizer products both publish 150 mAh typical capacity under different tests. Silver oxide provides a more stable operating voltage, which can be advantageous in watches and measurement-oriented devices.

What is the Energizer equivalent for LR44?

Look for Energizer A76/LR44. Check the package and data sheet because Energizer's broader cross-reference list includes codes from both alkaline and silver-oxide families.

What is the closest official 357 family code?

Energizer sells the cell as 357/303, and its datasheet identifies the IEC designation as SR44.

Are LR44 and 357 rechargeable?

No. The alkaline LR44/A76 and silver-oxide 357/303 discussed here are primary cells. Use only a battery and charger specifically documented as a rechargeable system.

Sources

  1. Energizer A76/LR44 product datasheet

  2. Energizer 357/303 product datasheet

  3. Energizer A76/LR44 official product page

  4. Energizer 357/303 official product page

  5. Maxell silver-oxide and LR button-battery guide

  6. U.S. Consumer Product Safety Commission: Button Cell and Coin Batteries

  7. National Capital Poison Center button-battery guideline

LR44 (A76)

Murata

In Stock

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

Related Parts More