ATECC608A IC: Datasheet, Pinout and Application
8 Terminations Authentication Chip ATECC608A Specialized ICs CryptoAuthentication™ Series 1 Functions
Unit Price: $2.233429
Ext Price: $2.23









8 Terminations Authentication Chip ATECC608A Specialized ICs CryptoAuthentication™ Series 1 Functions
The ATECC608A is a secure element from the Microchip CryptoAuthentication™ portfolio with advanced Elliptic Curve Cryptography (ECC) capabilities. This article enforces pinout, datasheet, features, and other details about ATECC608A.

Secure Boot with ATECC608A
ATECC608A Pinout

ATECC608A Pinout
| Pin | Function |
| NC | No Connect |
| GND | Ground |
| SDA | Serial Data |
| SCL | Serial Clock Input |
| VCC | Power Supply |
ATECC608A Description
The ATECC608A is a secure element with advanced Elliptic Curve Cryptography (ECC) capabilities. With ECDH and ECDSA built-in, this device is excellent for the fast-increasing IoT sector, allowing systems with MCU or MPUs running encryption/decryption algorithms to simply provide the complete range of security, including confidentiality, data integrity, and authentication.
ATECC608A CAD Model
Footprint

ATECC608A Symbol
3D Model

ATECC608A 3D Model
Specifications
- TypeParameter
- Factory Lead Time12 Weeks
- Mounting Type
The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.
Surface Mount - Package / Case
refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.
8-SOIC (0.154, 3.90mm Width) - Surface Mount
having leads that are designed to be soldered on the side of a circuit board that the body of the component is mounted on.
YES - Operating Temperature (Max.)85°C
- Operating Temperature (Min.)-40°C
- Usage LevelAutomotive grade
- Packaging
Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.
Tube - Series
In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.
CryptoAuthentication™ - Part Status
Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.
Active - Moisture Sensitivity Level (MSL)
Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures
3 (168 Hours) - Number of Terminations8
- ECCN Code
An ECCN (Export Control Classification Number) is an alphanumeric code used by the U.S. Bureau of Industry and Security to identify and categorize electronic components and other dual-use items that may require an export license based on their technical characteristics and potential for military use.
EAR99 - TypeAuthentication Chip
- Applications
The parameter "Applications" in electronic components refers to the specific uses or functions for which a component is designed. It encompasses various fields such as consumer electronics, industrial automation, telecommunications, automotive, and medical devices. Understanding the applications helps in selecting the right components for a particular design based on performance, reliability, and compatibility requirements. This parameter also guides manufacturers in targeting their products to relevant markets and customer needs.
Networking and Communications - HTS Code
HTS (Harmonized Tariff Schedule) codes are product classification codes between 8-1 digits. The first six digits are an HS code, and the countries of import assign the subsequent digits to provide additional classification. U.S. HTS codes are 1 digits and are administered by the U.S. International Trade Commission.
8542.39.00.01 - Terminal Position
In electronic components, the term "Terminal Position" refers to the physical location of the connection points on the component where external electrical connections can be made. These connection points, known as terminals, are typically used to attach wires, leads, or other components to the main body of the electronic component. The terminal position is important for ensuring proper connectivity and functionality of the component within a circuit. It is often specified in technical datasheets or component specifications to help designers and engineers understand how to properly integrate the component into their circuit designs.
DUAL - Terminal Form
Occurring at or forming the end of a series, succession, or the like; closing; concluding.
GULL WING - Number of Functions1
- Terminal Pitch
The center distance from one pole to the next.
1.27mm - Base Part Number
The "Base Part Number" (BPN) in electronic components serves a similar purpose to the "Base Product Number." It refers to the primary identifier for a component that captures the essential characteristics shared by a group of similar components. The BPN provides a fundamental way to reference a family or series of components without specifying all the variations and specific details.
ATECC608A - JESD-30 Code
JESD-30 Code refers to a standardized descriptive designation system established by JEDEC for semiconductor-device packages. This system provides a systematic method for generating designators that convey essential information about the package's physical characteristics, such as size and shape, which aids in component identification and selection. By using JESD-30 codes, manufacturers and engineers can ensure consistency and clarity in the specification of semiconductor packages across various applications and industries.
R-PDSO-G8 - Supply Voltage-Max (Vsup)
The parameter "Supply Voltage-Max (Vsup)" in electronic components refers to the maximum voltage that can be safely applied to the component without causing damage. It is an important specification to consider when designing or using electronic circuits to ensure the component operates within its safe operating limits. Exceeding the maximum supply voltage can lead to overheating, component failure, or even permanent damage. It is crucial to adhere to the specified maximum supply voltage to ensure the reliable and safe operation of the electronic component.
5.5V - Temperature Grade
Temperature grades represent a tire's resistance to heat and its ability to dissipate heat when tested under controlled laboratory test conditions.
INDUSTRIAL - Supply Voltage-Min (Vsup)
The parameter "Supply Voltage-Min (Vsup)" in electronic components refers to the minimum voltage level required for the component to operate within its specified performance range. This parameter indicates the lowest voltage that can be safely applied to the component without risking damage or malfunction. It is crucial to ensure that the supply voltage provided to the component meets or exceeds this minimum value to ensure proper functionality and reliability. Failure to adhere to the specified minimum supply voltage may result in erratic behavior, reduced performance, or even permanent damage to the component.
2V - Screening Level
In electronic components, the term "Screening Level" refers to the level of testing and inspection that a component undergoes to ensure its reliability and performance. This process involves subjecting the component to various tests, such as temperature cycling, burn-in, and electrical testing, to identify any defects or weaknesses that could affect its functionality. The screening level is typically determined based on the application requirements and the criticality of the component in the system. Components that undergo higher screening levels are generally more reliable but may also be more expensive. Overall, the screening level helps to ensure that electronic components meet the necessary quality standards for their intended use.
TS 16949 - Length4.9mm
- Height Seated (Max)
Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.
1.75mm - Width3.9mm
- RoHS Status
RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.
ROHS3 Compliant
ATECC608A Features
•Cryptographic Co-Processor with Secure Hardware-Based Key Storage :
– Protected storage for up to 16 keys, certificates, or data
• Hardware Support for Asymmetric Sign, Verify, Key Agreement:
– ECDSA: FIPS186-3 Elliptic Curve Digital Signature
– ECDH: FIPS SP800-56A Elliptic Curve Diffie-Hellman
– NIST Standard P256 Elliptic Curve Support
• Hardware Support for Symmetric Algorithms:
– SHA-256 & HMAC Hash including off-chip context save/restore
– AES-128: Encrypt/Decrypt, Galois Field Multiply for GCM
• Networking Key Management Support:
– Turnkey PRF/HKDF calculation for TLS 1.2 & 1.3
– Ephemeral key generation and key agreement in SRAM
– Small message encryption with keys entirely protected
• Secure Boot Support:
– Full ECDSA code signature validation, optional stored digest/signature
– Optional communication key disablement prior to secure boot
– Encryption /Authentication for messages to prevent onboard attacks
• Internal High-Quality NIST SP 800-90A/B/C Random Number Generator (RNG)
• Two High-Endurance Monotonic Counters
• Unique 72-Bit Serial Number
• Two Interface Options Available:
– High-speed Single Pin Interface with One GPIO Pin
– 1 MHz Standard I2C Interface
• 1.8V to 5.5V IO Levels, 2.0V to 5.5V Supply Voltage
• <150 nA Sleep Current
• 8-pad UDFN and 8-lead SOIC
• Die-on-Tape and Reel for Qualified Customers (Contact Microchip Sales)
ATECC608A Applications
IoT network endpoint key management & exchange
Encryption for small messages and PII data
Secure Boot and Protected Download
Ecosystem Control, Anti-cloning
ATECC608A vs. ATECC608B
The overall structure of the ATECC608B is identical to that of the ATECC608A. The ATECC608B does not introduce any new configuration bits and has the same number of data slots as that of the ATECC608A, All commands and command modes are still supported. The device supports both the I2C and SWI interface I/O protocols.
What can be ATECC608A used for?
The ATECC608A chip is capable of many cryptographic processes, including, but not limited to Creating and securely storing unique asymmetric key pairs based on Elliptic Curve Cryptography (FIPS186-3). SHA-256 & HMAC Hash including off-chip context save/restore.
ATECC608A Package


ATECC608A Package
ATECC608A Manufacturer
Microchip Technology Inc. is a leading provider of microcontroller and analog semiconductors, providing low-risk product development, lower total system cost, and faster time to market for thousands of diverse customer applications worldwide. Headquartered in Chandler, Arizona, Microchip offers outstanding technical support along with dependable delivery and quality.
Trend Analysis
Datasheet PDF
- PCN Design/Specification :
- PCN Packaging :
- ConflictMineralStatement :
- Datasheets :
What is ATECC608A?
The ATECC608A is a member of the Microchip Crypto Authentication™ family of high-security cryptographic devices which combine world-class hardware-based key storage with hardware cryptographic accelerators to implement various authentication and encryption protocols.
What is crypto authentication?
Blockchain Authentication refers to systems that verify users to the resources found on the underlying technology of Bitcoin and other digital currency. The blockchain uses public-key cryptography (PKC) to encrypt wallets or the places on the blockchain where value or work is securely stored.
How ATECC608A works?
Microchip's ATECC608A is a small IC with a cryptographic co-processor and secure, hardware-based key storage. It uses hardware acceleration to implement the ECDSA signature protocols, ECDH key agreement, AES-128 encryption/decryption, and SHA-256 hashing.
LM7915 Regulator IC: Equivalent, Schematic and Datasheet14 September 20218451
ADS1115 Comparator: Features, Specifications and Applications12 May 20216411
SR626SW Battery, 1.55V Silver oxide battery, and SR626SW Battery Equivalent30 December 202122607
A Comprehensive Guide to LTKA01CN8#PBF Thermocouple Conditioner06 March 2024132
CR2016 Battery: Pinout, Equivalents, CR2016 vs. CR203206 October 20214288
TL783 Adjustable Regulator : Pinout, Price and Datasheet03 August 20217152
2N2222 Switches: Pinout, Datasheet and Schematic12 July 202115391
CD4543BE: Datasheet, Circuit, and Pinout06 August 20215204
A Hybrid SiC and GaN-Based DC-DC Converter for EVs20 September 20242891
Optical Gates for High-Speed Optical Processing Using Semiconductor-Based Amplifiers30 December 20222043
The Underappreciated iphone - No One Believed Apple CEO Steve Jobs Would Succeed Before01 July 20224690
Exploring SPI Communication for Faster Data Transfer20 June 20251463
What is a Polypropylene Capacitor?08 November 202121528
What is an Inverting Amplifier?25 April 202511863
What is latch?28 March 20256920
Diodes Tutorial: How to Test Diodes?22 October 202511391
Microchip Technology
In Stock: 5000
Minimum: 1 Multiples: 1
Qty
Unit Price
Ext Price
1
$2.233429
$2.23
10
$2.107008
$21.07
100
$1.987744
$198.77
500
$1.875230
$937.62
1000
$1.769085
$1,769.08
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools