web counter

SR626SW Battery, 1.55V Silver oxide battery, and SR626SW Battery Equivalent

UTMEL

Published: 30 December 2021 | Last Updated: 30 December 2021

23315

SR626SW

SR626SW

Seiko Instruments

BATTERY SLVR OX 1.55V COIN 6.8MM

Purchase Guide

BATTERY SLVR OX 1.55V COIN 6.8MM

SR626SW battery is a non-rechargeable silver-oxide button/coin 6.8 x 2.6 mm cell with sodium hydroxide electrolyte and it complies with the IEC 60086-3 watch batteries standard. This article is going to introduce datasheet pdf, equivalent, specifications about SR626SW.

Please watch till end. If it is useful don't forget to comment. If you have any questions, please ask in comment section. Thank you for watching.

Wrists watch battery changing@Home /SR626SW Batteries /Energizer 377/376/Wristwatch batteries

What is SR626SW?

SR626SW battery is a 6.8 x 2.6 mm silver-oxide battery with sodium hydroxide electrolyte which complies with the IEC 60086-3 watch batteries standard. SR626SW non-rechargeable button-coin cell batteries are commonly used in watches, micro LED flashlights, remote controls, cameras, calculators, and many other electronic devices.

 sr626sw.jpg


SR626SW Features

  • Voltage: 1.55 Volts

  • Capacity: 27 mAh

  • Chemistry:  Silver Oxide 

  • Battery Size: Coin Cell 

  • Shelf Life: 5+ Years

  • Length - 0.10" (2.6 mm)

  • Diameter - 0.26" (6.6 mm)

  • Weight: 0.02 oz. (0.57 g)


Specifications

Seiko Instruments SR626SW technical specifications, attributes, parameters and parts with similar specifications to Seiko Instruments SR626SW.
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Weight
    0.39g
  • Voltage Rated

    RATED voltage is the voltage on the nameplate - the "design point" for maximum power throughput and safe thermal operation.

    1.55V
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    0.27Dia x 0.10 H 6.8mmx2.6mm
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Termination Style

    "Termination style" in electronic components refers to the method used to connect the component to a circuit board or other electronic devices. It determines how the component's leads or terminals are designed for soldering or mounting onto the circuit board. Common termination styles include through-hole, surface mount, and wire lead terminations.Through-hole components have leads that are inserted through holes in the circuit board and soldered on the other side. Surface mount components have flat terminals that are soldered directly onto the surface of the circuit board. Wire lead terminations involve attaching wires to the component for connection.The choice of termination style depends on factors such as the type of component, the manufacturing process, and the space available on the circuit board. Different termination styles offer various advantages in terms of ease of assembly, reliability, and space efficiency in electronic designs.

    Requires Holder
  • Battery Chemistry

    A battery is a device that stores chemical energy, and converts it to electricity. This is known as electrochemistry and the system that underpins a battery is called an electrochemical cell. A battery can be made up of one or several (like in Volta's original pile) electrochemical cells.

    Silver Oxide
  • Battery Cell Size

    The most common lithium-ion cell is the 18650 (the numbers define the physical dimensions and shape as follows: 18mm in diameter, 65mm long and the 0 means it has a round cross-section) which is due to its widespread use in laptop battery packs.

    Coin 6.8mm
  • Capacity

    In electronic components, "Capacity" typically refers to the maximum amount of electrical charge that a component can store. It is measured in units called farads (F). Capacitors are the most common components that have a capacity rating. The capacity of a capacitor determines how much energy it can store and release when connected in a circuit. Higher capacity capacitors can store more charge and are often used in applications requiring larger energy storage or filtering capabilities. It is important to select a capacitor with the appropriate capacity to ensure proper functioning of the circuit.

    28mAh
  • Discharge Rate

    The "Discharge Rate" in electronic components refers to the rate at which a component can release stored energy or power. This parameter is particularly important in devices that use batteries or capacitors, as it determines how quickly these components can discharge their stored energy. A high discharge rate means that the component can release energy quickly, while a low discharge rate indicates a slower release of energy. Understanding the discharge rate of electronic components is crucial for designing circuits and systems that require specific power delivery characteristics.

    40μA
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining

Silver- Oxide 6.8 x 2.6 mm batteries

Alkaline 6.8 x 2.6 mm batteries are less expensive than silver oxide batteries.  and they have a shelf life of 2-3 years, a nominal voltage of 1.50 volts, a cutoff voltage of 0.8-1.0 volts, and a capacity of 12-18 mAh.

The following table compares the most popular silver oxide 6.8 x 2.6 mm batteries.  along with their key characteristics and specs.

Battery   DatasheetCapacityOperating   TemperatureAnnual   Self-Discharge RateDischarge   Current
Energizer   377/37624 mAh, 47kΩ down to   1.2V @21°C-~2% @20°C31μA @1.46V 47kΩ   @21°C
Maxell SR626W28 mA-10°C to +60°C-50μA
muRata SR62628 mAh, 30kΩ down to   1.2V @23°C-10°C to +60°C-50μA @1.55V 30kΩ   @23°C
Renata 376   High Drain27 mAh, 34k8Ω down to   1.2V @20°C-10°C to +60°C<10% @20°C44.5μA @1.55V 34k8Ω   @20°C
Renata 377 Low   Drain24 mAh, 34k8Ω down to   0.9V @20°C-10°C to +60°C<5% @20°C43.7μA @1.55V 34k8Ω   @20°C
Varta V 377 MF21 mAh, 47kΩ down to   1.2V @20°C0°C to +60°C<10% @20°C-


SR626SW Battery Equivalent

377 Battery, SR66, SR626, SB-AW, 280-39, BA, V377, D377, 606, S626E, GP377, AG4, AG-4, 377, L626, SG4, LR626, LR66  , SR628SW, E377, E377CA, LR626SW, 377A, SR262SW, 377X, 377S, GP177, SR6265W, 377/376, E377A, SR66SW, SR625SW, 377BA, CR626SW, AG4/377, AG04

LR626 vs. SR626 Batteries

The following SR626SW watch battery  replacement chart compares and illustrates alkaline and silver-oxide 6.8 x 2.6 mm coin-cell batteries  :

ChemistryAlkalineSilver-Oxide
Nominal   Voltage1.5V1.55V
End-Point   Voltage1.0V1.2V
NotesVoltage drops over   timeVery constant voltage
Typical LabelsLR66, LR626, AG4177, 376, 377, AG4,   SG4, SR66, SR626, SR626SW
Typical   Capacity15-17 mAh25-27 mAh

As one can see, LR626/SR626 batteries  are available in two different chemistries:

Alkaline LR66  /LR626 batteries have a nominal value of 1.5 volts, which reduces to 1.0 volts quite quickly over time.

When utilizing alkaline AG4/LR66/LR626 batteries.  sensitive electronics may have problems running at such low voltages and may have reliability concerns.

Furthermore, as compared to silver-oxide batteries, their capacity is 30 percent lower when drained down to 1.0 volts and up to 50 percent lower when drained down to 1.2 volts.

The nominal voltage of silver-oxide SR626SW batteries is 1.55 volts, and it remains rather stable when the battery is discharged. Furthermore, these batteries have a higher capacity, allowing for a significantly longer operation duration for several devices with just one battery replacement.

Note that some silver oxide SR626 batteries are designed as high-drain batteries and are more suitable for digital watches and similar electronic devices, while other SR626 batteries are designed as low-drain batteries and are more suitable for analog watches, digital watches without alarms and LEDs, thermometers, and similar.


Safety Concerns with SR626SW/LR66 Batteries

Small and shiny, SR626SW and similar button/coin-cell batteries can easily draw the attention of children and pets. As a result, smaller button/coin-cell batteries are available in pet and child-safe packaging.

 

If the SR626SW or a similar battery  is ingested, chemical burns can result from the electrolytic process, which occurs when bodily fluid short-circuit the battery, 

 

So, if an SR626SW or similar battery is swallowed, go to the nearest emergency room or veterinarian, explain what happened, and follow their advice.

 


SR626SW Dimensions

SR626SW dimensions.jpg

SR626SW Dimensions

SR626SW Manufacturer

Seiko Instruments Inc. (SII) was established in 1937 as a key watch manufacturing company for the Seiko Group. Based on its sophisticated micro mechatronics and nanotechnology techniques developed through decades of experience in precision machinery manufacturing and low-power consumption technologies, the company provides micromechatronic products and services including watch and HDD components; semiconductors, FPD and electronic devices; network solutions systems; nanotechnology equipment; scientific instruments; and large-format inkjet printers.

Datasheet PDF

Download datasheets and manufacturer documentation for Seiko Instruments SR626SW.
Frequently Asked Questions

Is Energizer 377 the same as SR626SW?

The Energizer 377/376 is a multi-drain 1.55 Volt silver oxide button cell battery. Primarily used as watch batteries, 377 376 replaces SR626W and SR626SW batteries. Outstanding performance and reliability combined with a great price make this Energizer 377 button battery a great buy and 100% guaranteed.

Is SR626 the same as SR626SW?

Silver-oxide SR626/SR626SW batteries have a nominal voltage of 1.55 volts and it is rather constant over time as the battery is drained.

What battery is equivalent to SR626?

377 Battery is a direct replacement for SR626SW, SR66, SR626, SB-AW, 280-39, BA, V377, D377, 606, S626E, GP377, AG4, AG-4, 377, L626, SG4, LR626, LR66, SR628SW, E377, E377CA, LR626SW, 377A, SR262SW, 377X, 377S, GP177, SR6265W, 377/376, E377A, SR66SW, SR625SW, 377BA, CR626SW, AG4/377, AG04 batteries.

Are 626 and 377 batteries equivalent?

If the 626 battery is a silver-oxide battery, then yes, 626 and 377 batteries are more or less compatible batteries. We say "more or less" since these batteries may differ in a few other important details as well.
SR626SW

Seiko Instruments

In Stock

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

Related Parts More