web counter

AD7606 16-Bit 8-Channel ADC: Datasheet Analysis, Pinout, and Performance Review

UTMEL

Published: 06 February 2026 | Last Updated: 10 February 2026

3013

AD7606C-18BSTZ-RL

AD7606C-18BSTZ-RL

Analog Devices

18 Bit ADC AD7606C Series LQFP-64

Unit Price: $65.001237

Ext Price: $65.00

Purchase Guide

18 Bit ADC AD7606C Series LQFP-64

Explore the AD7606 Series 16-bit DAS by Analog Devices. Features 8-channel simultaneous sampling & ±10V inputs. Optimize your BOM and design today.

Executive Summary: What is the AD7606 Series?

The AD7606 Series is a 16-bit, simultaneous sampling data acquisition system (DAS) designed for high-precision measurement in industrial, power-line, and motor control applications. This series integrates a complete signal chain—including analog input clamp protection, a second-order anti-aliasing filter, and a track-and-hold amplifier—into a single-chip solution.

  • Market Position: High-performance industry standard for multi-channel simultaneous sampling.

  • Top Features: 8/6/4 simultaneous channels, true bipolar ±10 V input range, and high 1 MΩ input impedance.

  • Primary Audience: Ideal for Power Systems Engineers, Industrial Automation Designers, and High-End Instrumentation Developers.

  • Supply Status: Active (Widely available through major distributors).


1. Technical Specifications & Performance Analysis

The AD7606 Series stands out by simplifying the front-end design, eliminating the need for external buffer op-amps in many applications.

1.1 Core Architecture (DAS/ADC)

Unlike standard ADCs that require extensive external circuitry, the AD7606 is a complete Data Acquisition System. It utilizes a SAR (Successive Approximation Register) architecture combined with a flexible digital filter and oversampling capability. This allows engineers to trade off throughput for higher effective resolution and noise rejection.

1.2 Key Electrical Characteristics

The device is engineered for rugged industrial environments where signal integrity is paramount. 

Resolution: 16-bit (No missing codes). 

Throughput: 200 kSPS for all channels simultaneously. 

Input Voltage Ranges: User-selectable ±10 V or ±5 V (True bipolar). 

Power Supply: Single 5 V analog supply; Digital I/O operates from 2.3 V to 5 V. 

Signal-to-Noise Ratio (SNR): 90 dB (typical), providing excellent dynamic range for precision monitoring.

1.3 Interfaces and Connectivity

The AD7606 offers a highly flexible digital interface to ensure compatibility with modern controllers: 

- Parallel Interface: For maximum throughput with high-speed FPGAs. 

- Serial Interface: SPI/QSPI/Microwire/DSP compatible for microcontrollers like STM32 or Arduino. 

- Oversampling Control: Hardware pins allow for oversampling ratios from 2 to 64, effectively acting as an additional low-pass filter.


2. Pinout, Package, and Configuration

Understanding the physical layout is the first step toward a successful PCB design.

2.1 Pin Configuration Guide

Analog Inputs (V1–V8): High-impedance inputs that can handle ±10V even with a single 5V supply. 

Reference (REFIN/REFOUT): Internal 2.5V reference or external reference input. 

Digital Control (CONVST A/B): Allows for simultaneous triggering of all channels or grouped triggering. 

Interface Selection (PAR/SER): Determines if the chip operates in Parallel or Serial mode.

2.2 Naming Convention & Ordering Codes

The series is categorized primarily by the number of input channels: 

AD7606: 8 Channels (Full version). 

AD7606-6: 6 Channels. 

AD7606-4: 4 Channels. 

Suffix BSTZ: Indicates the 64-lead LQFP package (standard).

2.3 Available Packages

Package TypeDimensionsCommon Use Case
64-Lead LQFP10mm x 10mmIndustrial PCBs / Standard SMT Assembly
64-Lead LFCSP9mm x 9mmSpace-constrained high-density modules

Note: The LQFP package is highly preferred for its ease of inspection and hand-soldering during the prototyping phase.

3. Design & Integration Guide (For Engineers & Makers)

Pro Tip: Always verify pin compatibility before migrating from older series or choosing between the 4, 6, and 8-channel variants.

3.1 Hardware Implementation

  • Bypass Capacitors: Use 10 µF and 0.1 µF ceramic capacitors on the AVCC and VDRIVE pins.

  • PCB Layout: Maintain a solid AGND plane. Keep digital signal traces away from the sensitive analog input paths to prevent crosstalk.

  • Input Protection: While the chip has ±16.5V clamp protection, adding external TVS diodes is recommended for harsh power-line environments.

3.2 Common Design Challenges

  • Reference Decoupling Sensitivity: Improper decoupling on REGCAP or REFIN pins is the #1 cause of measurement offsets.

    • Fix: Strictly follow the datasheet layout, placing C57/REGCAP capacitors as close to the AGND pins as possible.

  • SPI Data Readout Errors: Users may see "zero" values on channels 5-8.

    • Fix: Ensure the PAR/SER pin is correctly strapped and that your SPI master provides sufficient SCLK cycles to shift out all 128 bits (for 8 channels).

  • Unexpected Offsets: Measurement errors can occur if the RefGND is floating.

    • Fix: Ensure RefGND is solidly tied to the Analog Ground (AGND) plane.

4. Typical Applications & Use Cases

The AD7606 is the "gold standard" for applications requiring synchronized multi-channel sampling.

📺 Video Recommendation: AD7606 Guide

4.1 Real-World Example: Power-Line Monitoring

In a 3-phase power system, the AD7606 samples voltage and current across all phases at the exact same instant. This "simultaneous sampling" is critical for calculating accurate Power Factor and Harmonic Distortion, as any phase lag introduced by sequential sampling would result in calculation errors.


5. Alternatives and Cross-Reference Guide

When considering the AD7606, it is helpful to compare it against its main competitors in the market:

  • Texas Instruments ADS8588S: A direct, pin-to-pin compatible alternative. Often used as a second source to mitigate supply chain risks.

  • Texas Instruments ADS8556: Offers similar simultaneous sampling but with different voltage range options.

  • Maxim Integrated MAX11046: A high-speed alternative for applications requiring higher sample rates than 200 kSPS.

  • Upgrade Path: Consider the AD7606B or AD7606C for improved DC accuracy and additional diagnostic features.

6. Frequently Asked Questions (FAQ)

  • Q: What is the difference between AD7606 and TI ADS8588S?

  • A: They are largely pin-compatible and share similar specs. However, always check the datasheet for subtle differences in internal reference temperature drift and SPI timing requirements.

  • Q: Can AD7606 be used in Automotive applications?

  • A: While widely used in industrial settings, ensure you select the "Automotive Qualified" grade (if available) or check the operating temperature range (up to 125°C for some versions).

  • Q: Where can I find the datasheet and library files for AD7606 Series?

  • A: The official datasheet is available on the Analog Devices website. CAD symbols/footprints are available via Ultra Librarian or SnapEDA.

  • Q: Is AD7606 suitable for battery-operated devices?

  • A: It is optimized for performance rather than ultra-low power. While it has a standby mode, its 5V analog requirement may require a boost converter in 3.3V battery systems.

7. Datasheets & Resources

  • Evaluation Board: EVAL-AD7606SDZ

  • Software: Linux Industrial I/O (IIO) drivers are available for rapid integration with Raspberry Pi or Zynq platforms.

Specifications

Datasheet PDF

Download datasheets and manufacturer documentation for Analog Devices AD7606C-18BSTZ-RL.