megaAVR® 0-series 20MHz 8-bit MCU: Datasheet, UPDI, and Performance Deep Dive

UTMEL

Published: 06 February 2026 | Last Updated: 06 February 2026

198

ATMEGA4809-XPRO

ATMEGA4809-XPRO

Microchip Technology

XPLAINED PRO ATMEGA4809 EVAL BRD

Purchase Guide

XPLAINED PRO ATMEGA4809 EVAL BRD

Explore the megaAVR® 0-series 8-bit MCU by Microchip. Featuring 48KB Flash, CIPs, and UPDI interface. Optimize your BOM and real-time control designs today.

Executive Summary: What is the megaAVR® 0-series?

The megaAVR® 0-series is a modern 8-bit microcontroller family designed for real-time control and low-power applications, featuring Core Independent Peripherals (CIPs) and a high-speed internal oscillator. It represents the next generation of AVR architecture, shifting away from legacy ISP programming toward the more efficient Unified Program Debug Interface (UPDI).

  • Market Position: Mid-range, high-efficiency 8-bit MCU; a cost-effective alternative to older ATmega designs.

  • Top Features: 48 KB Flash, Core Independent Peripherals (CIP), and a 20 MHz high-precision internal oscillator.

  • Primary Audience: Ideal for industrial automation designers, IoT sensor node developers, and Arduino enthusiasts (specifically those using the Nano Every).

  • Supply Status: Active and widely available through global distribution channels.


1. Technical Specifications & Performance Analysis

The megaAVR® 0-series is engineered to bridge the gap between simple 8-bit tasks and complex real-time requirements by offloading work from the CPU.

1.1 Core Architecture (CPU/Logic/Power)

The series utilizes the enhanced AVR® processor, which can run at speeds up to 20 MHz. The standout feature is the Core Independent Peripherals (CIPs). These hardware blocks—such as the Configurable Custom Logic (CCL) and the Event System—allow the MCU to handle signals and logic tasks without waking the CPU, drastically reducing power consumption and latency.

1.2 Key Electrical Characteristics

  • Operating Voltage: Flexible 1.8V to 5.5V range, making it compatible with both battery-powered 1.8V/3.3V systems and industrial 5V logic.

  • Memory Density: Up to 48 KB Flash and 6 KB SRAM, providing ample space for modern C++ libraries.

  • Clocking: Integrated 20 MHz high-precision internal oscillator, eliminating the need for external crystals in most applications.

1.3 Interfaces and Connectivity

The series is well-equipped for communication with multiple peripherals: 

- USART/SPI/I2C: High-speed serial interfaces for sensor integration. 

- Event System: A 6-channel system that allows peripherals to "talk" to each other directly. 

- Analog: Includes a 10-bit ADC and an Analog Comparator for interfacing with the physical world.


2. Pinout, Package, and Configuration

The megaAVR® 0-series offers versatility in footprint, scaling from space-constrained wearables to complex industrial boards.

2.1 Pin Configuration Guide

 VCC/GND: Power pins supporting the 1.8V–5.5V range. 

UPDI: The single-pin interface used for both programming and debugging. 

I/O Pins: Most pins support PWM, ADC input, or interrupt-on-change.

2.2 Naming Convention & Ordering Codes

Microchip uses a specific suffix system for this series. For example, in the ATmega4809-AFR

- 48: Denotes 48 KB Flash. 

- 09: Refers to the specific feature set within the 0-series. 

- A/M/P: Indicates the package type (e.g., TQFP, VQFN). 

- R: Indicates Tape and Reel packaging.

2.3 Available Packages

Package TypeDimensionsCommon Use Case
TQFP (28/32/48-pin)7x7mm to 9x9mmGeneral purpose; easy to probe during prototyping.
VQFN (28/32/48-pin)4x4mm to 6x6mmSpace-constrained IoT devices and wearables.
SPDIP (28/40-pin)Large footprintBreadboard prototyping and educational kits.

3. Design & Integration Guide (For Engineers & Makers)

Pro Tip: When migrating from the ATmega328P, remember that the 0-series uses UPDI. You cannot use your old USBasp or ArduinoISP programmers without modification.

3.1 Hardware Implementation

  • Bypass Capacitors: Place a 0.1µF ceramic capacitor as close as possible to the VCC/GND pins to filter high-frequency noise.

  • UPDI Pull-up: While the UPDI pin has an internal pull-up, a 10kΩ external resistor is recommended in noisy industrial environments.

  • PCB Layout: Since there is no external crystal, keep the area around the internal oscillator pins clear of high-speed switching traces to maintain timing accuracy.

3.2 Common Design Challenges

  • Issue: Programming Interface Change -> Fix: Use a dedicated UPDI programmer like the Atmel-ICE or a low-cost MPLAB SNAP. Alternatively, a standard USB-to-Serial adapter can be used with the "jtag2updi" firmware.

  • Issue: Legacy Code Migration -> Fix: The register names (e.g., PORTB.OUT vs PORTB) have changed. Use the megaAVR Arduino Core or Microchip's io.h headers to abstract these differences.

4. Typical Applications & Use Cases

📺 Video Recommendation: ATMEGA4809 Guide

4.1 Real-World Example: Smart Sensor Node

In a Smart Sensor Node, the megaAVR® 0-series uses its Event System to trigger an ADC reading when a timer overflows. The CPU remains in "Power-down" mode until the ADC completes the conversion. This hardware-level automation allows the device to run on a CR2032 coin cell for years, a feat difficult to achieve with legacy 8-bit MCUs.


5. Alternatives and Cross-Reference Guide

If the megaAVR® 0-series doesn't fit your exact BOM requirements, consider these alternatives:

  • Direct Replacements: The ATmega4808 (32-pin) or ATmega4809 (48-pin) are the primary members of this series.

  • Higher Performance: Upgrade to the AVR® DA or DB series for higher clock speeds (24MHz+), integrated Op-Amps, and Multi-Voltage I/O.

  • Legacy Compatibility: If you must use ISP programming, the ATmega328P remains the industry standard, though at a higher price-to-performance ratio.

  • Competitor Cross-Reference: The STM8S series offers similar 8-bit performance, while the TI MSP430 is a strong alternative for ultra-low-power applications.

6. Frequently Asked Questions (FAQ)

Q: What is the difference between megaAVR® 0-series and the ATmega328P?A: The 0-series features modern peripherals (CIPs), uses UPDI instead of ISP, and has a more efficient internal oscillator, making it cheaper and more powerful than the legacy 328P.

Q: Can megaAVR® 0-series be used in Automotive applications?A: Yes, certain variants are qualified for AEC-Q100 Grade 1, making them suitable for automotive body electronics and lighting.

Q: Where can I find the datasheet and library files for megaAVR® 0-series?A: All documentation is hosted on Microchip’s official website. For Arduino users, the "MegaCoreX" library provides full support.

Q: Is megaAVR® 0-series suitable for battery-operated devices?A: Absolutely. With a wide 1.8V–5.5V range and power-saving CIPs, it is optimized for long-term battery operation.

7. Datasheets & Resources

  • Development Tools: MPLAB X IDE, Microchip Studio, and Arduino IDE (via MegaCoreX).

  • Evaluation Boards: Curiosity Nano (ATmega4809).


Specifications

ATMEGA4809-XPRO

Microchip Technology

In Stock: 34

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

Related Parts More