web counter

AD8221 Precision Instrumentation Amplifier: High CMRR Performance and Design Guide

UTMEL

Published: 25 February 2026 | Last Updated: 25 February 2026

801

AD8221TRMZ-EP-R7

AD8221TRMZ-EP-R7

Analog Devices Inc.

2nA 80 dB Instrumentational OP Amps 0.00375μA ±2.3V~18V AD8221 8-TSSOP, 8-MSOP (0.118, 3.00mm Width)

Purchase Guide

2nA 80 dB Instrumentational OP Amps 0.00375μA ±2.3V~18V AD8221 8-TSSOP, 8-MSOP (0.118, 3.00mm Width)

Master precision with the AD8221 Instrumentation Amplifier. Featuring industry-leading CMRR and low noise, it is ideal for ECG and weigh scales. Design today.

Executive Summary: What is the AD8221?

The AD8221 is a high-performance, gain-programmable instrumentation amplifier designed to extract small differential signals in the presence of large common-mode noise. It is widely recognized for delivering the industry's highest Common-Mode Rejection Ratio (CMRR) over a wide frequency range, ensuring signal integrity in electrically noisy environments.

  • Market Position: High-performance precision amplifier; industry standard for medical and industrial sensing.

  • Top Features: Superior CMRR (80 dB min to 10 kHz at G=1), ultra-low noise (8 nV/√Hz), and simple gain programming via a single external resistor.

  • Primary Audience: Ideal for medical device designers (ECG/EEG), industrial automation engineers, and weigh-scale developers.

  • Supply Status: Active.

AD8221-AD8221-precis_8463dc71_68bc.jpg

1. Technical Specifications & Performance Analysis

The AD8221 is engineered to outperform traditional instrumentation amplifiers by maintaining high CMRR even at higher frequencies where most competitors lose performance.

1.1 Core Architecture (High-Precision Analog)

Unlike standard op-amps, the AD8221 uses a classic three-op-amp internal architecture but with precision-trimmed resistors. This architecture allows the user to set the gain anywhere from 1 to 1000 using just one external resistor ($R_G$). This flexibility reduces the Bill of Materials (BOM) while maintaining high accuracy.

1.2 Key Electrical Characteristics

For engineers and procurement managers, the following specs define the AD8221’s operating envelope: 

- Supply Voltage: Operates on a wide range from ±2.3 V to ±18 V, making it compatible with both low-voltage battery systems and industrial ±15V rails. 

- Input Noise: A low 8 nV/√Hz at 1 kHz ensures that the amplifier does not mask the low-level signals typical of strain gauges or thermocouples. 

- Common Mode Rejection: A minimum of 80 dB up to 10 kHz (at G=1) allows the chip to ignore 50/60Hz power line noise and high-frequency interference. 

- Input Bias Current: Extremely low at 0.4 nA, minimizing errors in high-impedance sensor applications.

1.3 Interfaces and Connectivity

The AD8221 is a purely analog component. Its "interface" consists of high-impedance differential inputs and a single-ended output referenced to a specific REF pin.

AD8221-AD8221-functi_30a773e3_c1a7.jpg

2. Pinout, Package, and Configuration

The AD8221 is designed for space-constrained layouts without sacrificing thermal performance.

2.1 Pin Configuration Guide

  1. -IN / +IN: Differential inputs.

  2. RG (Pins 1 & 8): Connection for the gain-setting resistor.

  3. REF: Reference pin; defines the "zero" level of the output voltage.

  4. V- / V+: Power supply pins.

  5. OUT: The amplified signal output.

2.2 Naming Convention & Ordering Codes

The AD8221 is typically available in different grades (e.g., AD8221AR, AD8221BR). The "B" grade usually signifies higher precision (lower offset voltage and higher CMRR) compared to the "A" grade. Ensure the suffix matches your precision requirements to optimize cost.

2.3 Available Packages

Package TypeDimensionsCommon Use Case
SOIC-84.9mm x 3.9mmStandard industrial PCBs; easy to hand-solder or rework.
MSOP-83.0mm x 3.0mmSpace-critical medical wearables and compact IoT sensors.

3. Design & Integration Guide (For Engineers & Makers)

Pro Tip: Always use the "Diamond Plot" tool provided by Analog Devices to ensure your input common-mode voltage and output swing stay within the linear operating region.

3.1 Hardware Implementation

  • Bypass Capacitors: Place a 0.1 µF ceramic capacitor in parallel with a 10 µF tantalum capacitor as close to the V+ and V- pins as possible to suppress power supply noise.

  • PCB Layout: Use a solid ground plane. Keep the gain-setting resistor ($R_G$) physically close to pins 1 and 8 to minimize parasitic capacitance, which can affect stability.

  • Thermal Management: With a low quiescent current, the AD8221 generally does not require a heatsink, but ensure the MSOP-8 version has adequate copper traces for heat dissipation if operating at ±18V.

3.2 Common Design Challenges

  • Issue: Output Clipping (Diamond Plot): If the input common-mode voltage is too high or too low, the internal nodes may saturate even if the output appears to be within range.

    • Fix: Reference the "Input Voltage Range vs. Output Voltage" graph in the datasheet.

  • Issue: Single Supply Constraints: The AD8221 is not a "true" rail-to-rail input amp.

    • Fix: If using a single 5V supply, bias the REF pin and the inputs to 2.5V to provide necessary headroom.

  • Issue: RFI Interference: High-frequency noise can be rectified into DC offsets.

    • Fix: Implement a simple R-C-R filter at the +IN and -IN pins.

4. Typical Applications & Use Cases

🎬 Watch Tutorial: AD8221

4.1 Real-World Example: Precision Weigh Scale

In a digital weigh scale, a load cell (bridge sensor) produces a tiny differential voltage (millivolts). The AD8221 amplifies this signal to a level suitable for an ADC (Analog-to-Digital Converter). Because weigh scales often operate near heavy machinery, the AD8221’s high CMRR is critical to filter out industrial electrical noise that would otherwise cause "jittery" weight readings.

AD8221-AD8221-bridge_0ebc525f_d5c6.jpg

5. Alternatives and Cross-Reference Guide

If the AD8221 is unavailable or if your design goals change, consider these alternatives:

  • Direct Replacements:

    • TI INA828: A modern alternative with very similar specs and pinout; often used in new designs for improved power efficiency.

    • TI INA128: A classic alternative, though it has lower CMRR at higher frequencies.

  • Legacy/Cost-Effective:

    • AD620: The industry predecessor. Lower cost but significantly lower performance at high frequencies.

  • High Precision Upgrade:

    • LT1167: Offers extremely low offset and is excellent for high-resolution load cell applications.

6. Frequently Asked Questions (FAQ)

  • Q: What is the difference between AD8221 and AD620?

  • A: The AD8221 offers much higher CMRR over frequency (especially above 60Hz) and lower noise, making it the superior choice for modern, high-speed data acquisition.

  • Q: Can AD8221 be used with a single 5V supply?

  • A: Yes, but the inputs and REF pin must be biased (usually to 2.5V) to keep the signal within the internal "Diamond Plot" limits.

  • Q: Where can I find the datasheet and library files?

  • A: These are available on the Analog Devices website. Most EDA tools like Altium, KiCad, and Eagle have the AD8221 in their standard libraries.

  • Q: How do I set the gain?

  • A: Gain is set using the formula: $G = 1 + (49.4 k\Omega / R_G)$. For $G=1$, leave the $R_G$ pins open.

7. Resources

  • Analog Devices Diamond Plot Tool: Essential for verifying signal range.

  • LTspice Models: Available for simulating circuit behavior before prototyping.

  • Evaluation Boards: AD8221-EVALZ for rapid testing.


Specifications

Parts with Similar Specs

The three parts on the right have similar specifications to Analog Devices Inc. & AD8221TRMZ-EP-R7.

Datasheet PDF

Download datasheets and manufacturer documentation for Analog Devices Inc. AD8221TRMZ-EP-R7.
AD8221TRMZ-EP-R7

Analog Devices Inc.

In Stock: 1623

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

Related Parts More