LTM4644 16A Quad µModule Regulator: Datasheet, Pinout, and Performance Review
DC DC CONVERTER 4X0.6-5.5V
Explore the LTM4644 Quad DC/DC Step-Down µModule. Featuring 4A per channel and 16A total output, it is ideal for FPGA power. Buy or design with the datasheet now.
- Executive Summary: What is the LTM4644?
- 1. Technical Specifications & Performance Analysis
- 2. Pinout, Package, and Configuration
- 3. Design & Integration Guide (For Engineers & Makers)
- 4. Typical Applications & Use Cases
- 5. Alternatives and Cross-Reference Guide
- 6. Frequently Asked Questions (FAQ)
- 7. Resources
- Specifications
- Datasheet PDF
Executive Summary: What is the LTM4644?
The LTM4644 is a quad DC/DC step-down µModule regulator designed for high-density multi-rail point-of-load applications requiring independent or parallel output configurations. It integrates switching controllers, power FETs, inductors, and support components into a single compact BGA package to simplify complex power tree designs.
Market Position: High-performance, highly integrated power module for high-reliability systems.
Top Features: Quad 4A continuous output (configurable up to 16A), wide 4V to 14V input range, and a small 9mm x 15mm footprint.
Primary Audience: Ideal for FPGA/ASIC hardware engineers, telecom infrastructure designers, and medical equipment manufacturers.
Supply Status: Active (Manufactured by Analog Devices/Linear Technology).

1. Technical Specifications & Performance Analysis
The LTM4644 stands out in the "Power-on-a-Chip" category by offering four complete switching regulators in one package. This reduces the Bill of Materials (BOM) count significantly compared to discrete buck regulator designs.
1.1 Core Architecture
The device utilizes a current-mode control architecture, which provides a fast transient response and excellent loop stability. By integrating the inductors and MOSFETS, Analog Devices has optimized the internal "hot loops," minimizing EMI and simplifying the PCB layout process for design engineers.
1.2 Key Electrical Characteristics
Input Voltage Range: 4V to 14V (can operate down to 2.375V with an external bias).
Output Voltage Range: Adjustable from 0.6V to 5.5V via external resistors.
Output Current: 4A per channel. Channels can be paralleled to provide 8A, 12A, or 16A.
Efficiency: Achieves up to 90% efficiency depending on the load and voltage settings.
Thermal Monitoring: Includes an internal temperature-sensing diode for real-time system health monitoring.
1.3 Interfaces and Connectivity
The LTM4644 features individual Run, Track, and PGOOD (Power Good) pins for each of its four channels. This allows for sophisticated power sequencing, which is a critical requirement for modern FPGAs and DSPs that demand specific power-up/down timings.

2. Pinout, Package, and Configuration
The LTM4644 uses a Ball Grid Array (BGA) package, which provides superior thermal performance and a small footprint compared to traditional QFN modules.
2.1 Pin Configuration Guide
VINS (1-4): Individual input supply pins for each channel.
VOUTS (1-4): Regulated output voltage pins.
COMP / FB: Feedback and compensation pins for setting output voltage and ensuring loop stability.
CLKIN / MODE: Allows for external clock synchronization to reduce system-level EMI.
TEMP: Connection to the internal temperature diode.
2.2 Naming Convention & Ordering Codes
Procurement managers should note the following suffixes when ordering the LTM4644:
* LTM4644EY#PBF: Lead-free, standard temperature range (0°C to 125°C).
* LTM4644IY#PBF: Lead-free, industrial temperature range (-40°C to 125°C).
* LTM4644MPY: Military-grade temperature range (-55°C to 125°C), often available with SnPb (Lead/Tin) finishes for aerospace applications.
2.3 Available Packages
| Package Type | Dimensions | Common Use Case |
|---|---|---|
| BGA-77 | 9mm x 15mm x 5.01mm | High-density PCB designs; Machine assembly only. |
3. Design & Integration Guide (For Engineers & Makers)
Pro Tip: When paralleling channels for a single high-current rail (e.g., 16A for an FPGA core), ensure that the FB (Feedback) pins are tied together to maintain current sharing balance.
3.1 Hardware Implementation
Bypass Capacitors: Use low-ESR ceramic capacitors (typically 22µF to 100µF) close to the VINS and VOUTS pins to minimize ripple.
PCB Layout: Use large copper planes for GND and VOUT to act as integrated heatsinks.
Thermal Management: While the module is efficient, generating 16A in a small area requires attention. Use thermal vias to connect the BGA pads to internal ground planes.
3.2 Common Design Challenges
Issue: Thermal Dissipation: High power density can lead to overheating at max load.
Fix: Maximize PCB copper planes and ensure airflow. If necessary, apply a top-side heatsink.
Issue: Clock Jitter / Noise: Some applications may experience PLL jitter (~30kHz modulation).
Fix: Optimize the layout of the sensitive signal paths or use a clean external clock source via the CLKIN pin.
Issue: Parallel Operation Stability: Audible noise or output drops when paralleling.
Fix: Strictly follow the datasheet's layout for shared traces and remove any unnecessary compensation capacitors that might cause oscillations.
4. Typical Applications & Use Cases
🎬 Watch Tutorial: LTM4644
4.1 Real-World Example: FPGA Powering
In a typical Xilinx or Intel FPGA design, the LTM4644 can be configured to provide: 1. Ch 1 (1.0V @ 4A): VCC_INT (Core Logic). 2. Ch 2 (1.8V @ 4A): VCC_AUX (Auxiliary). 3. Ch 3 & 4 Paralleled (3.3V @ 8A): VCC_IO (I/O Banks). This "Single Chip Power Tree" reduces the complexity of the power stage and saves significant board space.
5. Alternatives and Cross-Reference Guide
If the LTM4644 is unavailable or doesn't meet specific budget/spec requirements, consider these alternatives:
Monolithic Power Systems (MPS) MPM54304: A very similar quad-output module, often favored for its digital interface (I2C) for voltage scaling.
Texas Instruments TPSM84624: A high-efficiency alternative, though check pin-compatibility as it usually requires a different footprint.
Renesas ISL8203M: A dual 3A (6A total) module; two of these can replace one LTM4644 if board space allows.
Direct Upgrade: Consider the LTM4644-1, which includes specialized features for specific processor power requirements.
6. Frequently Asked Questions (FAQ)
Q: What is the difference between LTM4644 and LTM4644-1?A: The LTM4644-1 is a variant often used when specific output voltage configurations or improved performance in certain load conditions are required. Always check the suffix in the datasheet for exact differences.
Q: Can the LTM4644 be used in Automotive applications?A: Yes, provided you select the "IY" (Industrial) or "MPY" (Military) versions that meet the necessary temperature grades, though it is not specifically AEC-Q100 qualified unless stated in a specific automotive-grade datasheet.
Q: Where can I find the datasheet and library files for LTM4644?A: These are available on the Analog Devices website. CAD symbols are also typically available on platforms like Ultra Librarian or SnapEDA.
Q: Is LTM4644 suitable for battery-operated devices?A: With an input range starting at 4V, it is ideal for 2S or 3S Li-ion battery stacks but not for single-cell (3.7V) applications unless an external bias is used.
7. Resources
Analog Devices LTpowerCAD: Use this tool to simulate the LTM4644 loop stability and efficiency.
Evaluation Boards: Look for the DC1900A demo circuit to test the LTM4644 in your lab environment.
Specifications
Datasheet PDF
- Datasheets :
- PCN Assembly/Origin :
- Design Resources :
Exploring the Renesas R5F21193SPU0 series Microcontrollers: An Extensive Analysis29 February 2024178
LM258 Op-Amp IC : Uses, Pinout and Datasheet26 August 20215943
AT24C32 Two-Wire Serial EEPROM: Datasheet, Pinout and Address15 October 20213902
BLM18PG121SN1D Chip: Murata BLM18PG121SN1D, Datasheet, Application07 February 2022609
NE555N Timer: Pinout, Datasheet, and Schematic Diagram13 July 20219327
OP15GH J-FET Amplifier06 March 2024423
AT24C02 Two Wire Serial EEPROM: Pinout, Equivalent and Datasheet23 April 20223309
MIC2560 PCMCIA Switch: Pinout, Equivalent and Datasheet24 February 2022903
What is Digital Counter?01 September 202010810
Electronic components in a smart watch15 May 20239404
Effect Of Target Physical Properties And Energetic Ions When Doping Thin-Body Semiconductor19 October 20222415
How to Select Stepper Motor Controllers for Precision19 July 2025602
Semiconductor Veteran Kevin Conley Takes Helm as CEO of Applied Brain Research13 September 20233621
What is fluorescent lamp?19 October 20213829
Memory Chip: The Key to Smart Connectivity03 November 20212495
ON Semiconductor Provides Soft Fourth-Quarter Guidance. The Stock Drops.13 March 20242656
Linear Technology/Analog Devices
In Stock: 2835