web counter
Switching Regulator Design Calculator

Switching Regulator design calculator is a calculation tool for switching voltage regulator. With this online calculator, you are able to calculate the Duty Cycle, inductor, current, diode power, etc. Therefore, you can design your own DIY switching circuits according to the output values.

Maximum Input Voltage (Vin(max))Volts
Nominal Input Voltage (Vin(nominal))Volts
Minimum Input Voltage (Vin(min))Volts
Output Voltage (Vout)Volts
Diode Forward Voltage (Vd)Volts
Maximum Output Current (Imax).Amps
Minimum Output Current (Imin)Amps
Maximum Output Voltage RipplemVpp
Current Sense Resistor. Choose .01 ohms if unsure.ohms
Top Feedback Resistor Rf1 Choose 10 Kohms if unsure.Kohms
Desired Switching Frequency (Fs)KHz
MOSFET On Timenano secs
MOSFET Off Timenano secs
MOSFET Gate ChargenC
Duty Cycle%
Ton(min) (Minimum Switch On Time)nano secs
Ton(max) (Maximum Switch On Time)nano secs
Maximum Diode PowerW
Maximum LM25085 PowerW
Maximum Current Sense Resistor PowerW
Inductor (L)uH
Current Limit (Icl).(Peak Inductor Current)Amps
Output Capacitor, (Cout)uF
Input Capacitor, (Cin)uF
Rf2Kohms
RTKohms
Radjohms
Cadjpf
R3*C1 Product
C1pf
R3Kohms
C2uf
Introduction

Voltage regulator. Learn how to make a 5V regulator using capacitors, LM7805 regulator and Schottky diode, learn how the circuit works and also how to build your own PCB printed circuit board, how to order a PCB and how to solder the boards electronic components together.

5V Regulator design tutorial - How it works, how to design PCB altium

Switching Regulator Design Calculator Overview

The Switching Regulator Design Calculator helps estimate key design values for a switching voltage regulator circuit. It is especially useful for early-stage DC-DC converter design, where duty cycle, timing, inductor value, capacitor value, current limit, diode loss, and power dissipation must be checked before building hardware.

With this calculator, users can enter regulator and circuit parameters, then review outputs such as duty cycle, minimum and maximum switch on-time, diode power, regulator power, current sense resistor power, inductor value, peak inductor current, input capacitor, output capacitor, and compensation-related values.

Use the calculator as a design aid, not as a replacement for the regulator datasheet. Switching regulator performance depends heavily on the selected IC, layout, inductor saturation current, diode rating, capacitor ESR, switching frequency, thermal design, and load transient requirements.

LM25085 switching regulator design calculator diagram

What Is a Switching Regulator?

A switching regulator is a DC-DC power converter that uses a high-speed switch, an inductor, a diode or synchronous MOSFET, and capacitors to transfer energy from an input source to a regulated output. It is also called a switching converter or switched-mode power supply.

Unlike a linear regulator, which dissipates excess voltage as heat, a switching regulator stores and transfers energy in pulses. This usually gives much higher efficiency, especially when the input voltage is much higher than the output voltage or when the load current is large.

What This Calculator Can Calculate

  • Duty cycle, which shows the percentage of each switching period when the switch is on.

  • Minimum and maximum on-time, which help verify whether the controller can operate at the required input and output conditions.

  • Inductor value, which affects ripple current, transient response, and peak switch current.

  • Peak inductor current or current limit, which is needed for switch, inductor, and current sense resistor selection.

  • Input and output capacitor values, which affect input ripple, output ripple, and transient behavior.

  • Diode and IC power dissipation, which help estimate thermal stress.

  • Feedback and timing resistor values, such as Rf2, RT, Radj, and compensation-related components.

Common Switching Regulator Types

Buck Regulator

A buck regulator steps a higher input voltage down to a lower output voltage. For example, a buck converter can convert 12 V to 5 V. Buck regulators are common in battery-powered equipment, embedded systems, industrial controls, and point-of-load power supplies.

Boost Regulator

A boost regulator steps a lower input voltage up to a higher output voltage. For example, a boost converter can generate 5 V or 12 V from a single lithium-ion battery. Boost converters are used when the available supply voltage is lower than the voltage required by the load.

Inverting Regulator

An inverting regulator generates an output voltage with the opposite polarity from the input. It is useful for circuits that require a negative rail, such as some analog amplifiers, sensor interfaces, and bias supplies.

Input and Output Parameters

ParameterMeaning
MOSFET off timeThe switch off interval used by the regulator timing circuit.
MOSFET gate chargeThe charge needed to switch the MOSFET gate, which affects driver loss and switching behavior.
Duty cycleThe ratio of switch on-time to total switching period.
Ton(min) and Ton(max)The minimum and maximum switch on-time values. These must be compatible with the controller and operating conditions.
Maximum diode powerEstimated dissipation in the diode. This is important for diode selection and thermal design.
Maximum regulator IC powerEstimated power dissipated in the regulator controller or IC.
Current sense resistor powerPower dissipated in the sense resistor used for current limit or current monitoring.
Inductor valueThe required inductance for the converter design.
Current limitThe peak inductor current limit used to protect the regulator and power components.
Output capacitorThe capacitance needed to support output ripple and load transients.
Input capacitorThe capacitance needed to reduce input ripple current and stabilize the input supply.
Rf2, RT, Radj, Cadj, R3, C1, C2Feedback, timing, adjustment, or compensation components used by the calculator's regulator design model.

Basic Switching Regulator Formulas

For an ideal buck converter operating in continuous conduction mode, the approximate duty cycle is:

D = Vout / Vin

In real designs, efficiency and voltage drops should be considered, so the actual duty cycle is usually different from the ideal value.

For a boost converter, the ideal duty cycle is commonly estimated as:

D = 1 - (Vin / Vout)

For an inverting converter, the duty cycle depends on the ratio between input voltage and the magnitude of the negative output voltage:

D = |Vout| / (|Vout| + Vin)

These simplified equations are useful for understanding converter behavior. A real switching regulator design must also account for diode forward voltage, MOSFET resistance, switching loss, inductor resistance, capacitor ESR, control method, and IC-specific timing limits.

How to Use This Calculator

  1. Confirm the regulator IC or design model used by the calculator.

  2. Enter the input voltage range, target output voltage, and maximum load current required by your circuit.

  3. Enter MOSFET timing and gate charge parameters if they are required by the tool.

  4. Review the calculated duty cycle and on-time values to confirm that the regulator can operate in the intended range.

  5. Check the inductor value and peak current limit before selecting a real inductor.

  6. Check diode power, regulator power, and sense resistor power for thermal margin.

  7. Select capacitors with suitable capacitance, voltage rating, ripple current rating, and ESR.

  8. Compare all results with the regulator datasheet and layout recommendations.

How to Read the Results

ResultWhy It MattersDesign Check
Duty cycleShows how hard the converter must work to generate the output voltage.Make sure it is within the controller's usable operating range.
Minimum on-timeImportant when converting from high input voltage to low output voltage.If the required on-time is too short, the regulator may skip pulses or lose regulation.
Inductor valueControls ripple current and peak current.Choose an inductor with enough saturation current and acceptable DC resistance.
Output capacitorControls output ripple and transient response.Check capacitance derating, ESR, ripple current, and voltage rating.
Diode powerIndicates heat generated in the catch diode for non-synchronous converters.Select a diode with suitable current, voltage, recovery, and thermal ratings.
Current sense resistor powerShows how much heat the current sense resistor must dissipate.Use a resistor with adequate power rating and tolerance.

Core Components of a Switching Regulator

Switch or MOSFET

The switch rapidly connects and disconnects the input source from the energy storage network. In modern regulators, this switch is often a MOSFET. Its on-resistance, gate charge, voltage rating, and switching speed affect efficiency and heat generation.

Inductor

The inductor stores energy in its magnetic field and smooths current flow. Its inductance, saturation current, DC resistance, core loss, and physical size are important design factors.

Diode or Synchronous MOSFET

In a non-synchronous regulator, the diode provides a current path when the main switch is off. In a synchronous regulator, a second MOSFET replaces the diode to reduce conduction loss and improve efficiency.

Input Capacitor

The input capacitor supplies pulsed current to the switching stage and reduces input voltage ripple. It should be placed close to the regulator input pins and switch current loop.

Output Capacitor

The output capacitor reduces output voltage ripple and helps supply current during load transients. Its capacitance, ESR, ESL, and voltage derating affect performance.

Feedback and Compensation Network

The feedback network sets the output voltage, while the compensation network helps keep the control loop stable. These values should follow the regulator datasheet and be checked carefully during testing.

Switching Regulator vs. Linear Regulator

FeatureSwitching RegulatorLinear Regulator
EfficiencyUsually high, especially with large voltage differences or high current.Often lower when input voltage is much higher than output voltage.
NoiseProduces switching ripple and EMI that must be managed.Usually lower noise and simpler filtering.
ComplexityRequires inductor, switch, diode or synchronous MOSFET, capacitors, and careful layout.Usually simpler and needs fewer external components.
Thermal performanceCan run cooler because less power is wasted as heat.May dissipate significant heat at high voltage drop or high current.
Typical useBattery devices, high-current rails, automotive supplies, embedded systems, and power modules.Low-noise analog rails, simple low-current supplies, and post-regulation.

Design Tips

  • Start from the regulator datasheet and reference design before changing component values.

  • Choose an inductor with saturation current higher than the calculated peak current.

  • Check capacitor voltage derating, especially for ceramic capacitors.

  • Use short, wide traces for high-current switching loops.

  • Keep the input capacitor close to the regulator and power switch.

  • Separate noisy switching nodes from sensitive feedback traces.

  • Check diode, MOSFET, inductor, sense resistor, and IC temperature at maximum load.

  • Verify loop stability and transient response on real hardware.

Common Mistakes to Avoid

  • Choosing an inductor only by inductance and ignoring saturation current.

  • Using capacitors without checking real capacitance after DC bias derating.

  • Assuming the ideal duty cycle formula is accurate enough for final design.

  • Ignoring diode or MOSFET power dissipation and thermal rise.

  • Using a poor PCB layout with large switching current loops.

  • Routing the feedback trace too close to the noisy switch node.

  • Ignoring the controller's minimum on-time or maximum duty cycle limits.

  • Skipping load transient, ripple, and thermal testing.

When This Calculator Is Not Enough

This calculator is best for first-pass component sizing and design checks. More detailed analysis is needed for high-current converters, automotive supplies, low-noise analog rails, fast load transients, high switching frequencies, isolated converters, multi-output supplies, and products that must pass EMI or safety compliance testing.

For final designs, use the regulator manufacturer's datasheet, reference layout, thermal data, SPICE or power-stage simulation, oscilloscope measurements, load transient testing, and EMI checks.

Frequently Asked Questions

What does duty cycle mean in a switching regulator?

Duty cycle is the percentage of a switching period during which the main switch is on. It is closely related to the voltage conversion ratio, but real designs also include losses and timing limits.

Why is inductor selection important?

The inductor controls ripple current and peak current. If the inductor saturates, the converter can lose regulation, overheat, or damage components.

Why do switching regulators need careful PCB layout?

Switching regulators contain fast current transitions. Poor layout can create voltage spikes, EMI, unstable feedback, excess ripple, and thermal problems.

Can I replace calculated capacitor values with any nearby value?

Not always. Capacitor ESR, ripple current rating, voltage rating, tolerance, and DC bias derating matter. Always check the regulator datasheet and capacitor data.

Why does a switching regulator generate noise?

The regulator switches current at high speed. This creates ripple and electromagnetic interference unless the layout, filtering, grounding, and component selection are handled correctly.

Is a switching regulator always better than a linear regulator?

No. A switching regulator is usually more efficient, but a linear regulator may be better for simple, low-current, low-noise, or post-regulated analog supplies.

Related Online Calculation Tools

Frequently Asked Questions

What is the purpose of the Switching Regulator Design Calculator?

The calculator helps design DIY switching circuits by calculating critical parameters like Duty Cycle/inductor values/diode power/current limits. It supports input variables like Vin/Vout/switching frequency to generate output values for custom regulator designs.

What types of switching regulators does this tool support?

It covers Buck/Boost/Inverter regulator designs. For example/you can calculate step-down (Buck) circuits (e.g./12V to 5V) or step-up (Boost) configurations using components like MOSFETs/inductors/diodes.

What should I enter for "Current Sense Resistor" or "Rf1" if unsure?

Use the default values provided: 0.01 ohms for the current sense resistor and 10 Kohms for the top feedback resistor (Rf1). These are safe starting points for most designs.

How does the calculator determine inductor (L) and capacitor (Cout/Cin) values?

It uses input parameters like Vin(max)/Vout/ripple/current limits to compute optimal L and C values. For example/higher switching frequencies reduce inductor size/while ripple requirements affect capacitor selection.

Can I use this tool for LM317/LM7805-based designs?

Yes! While focused on switching regulators (e.g./LM25085)/the calculator also supports linear regulator components like LM317. Input your target voltage/current/resistor values to generate R1/R2/output voltage results.
Hot products

ImagePart NumberManufacturerCategoryPackage/CaseDescriptionPriceQuantityBuy/Quote
BLM18PG121SN1DBLM18PG121SN1DMurata ElectronicsFerrite Beads and Chips0603 (1608 Metric)MURATA - BLM18PG121SN1D - Ferrite Bead, 0603 [1608 Metric], 120 ohm, 2 A, BLM18P Series, 0.05 ohm, ± 25%-

In stock : 355131

Minimum: 1

TP3420AV309TP3420AV309Texas InstrumentsInterface - Telecom20-LCC (J-Lead)IC TELECOM INTERFACE 20PLCC-

In stock

Minimum: 1

19-217/R6C-AL1M2VY/3T19-217/R6C-AL1M2VY/3TEverlight Electronics Co LtdLED Indication - Discrete0603 (1608 Metric)LED RED CLEAR 2SMD-

In stock : 6070

Minimum: 1

MPZ2012S102AT000MPZ2012S102AT000TDK CorporationFerrite Beads and Chips0805 (2012 Metric)TDK - MPZ2012S102AT000 - FERRITE BEAD, 0.15OHM, 1.5A, 0805-

In stock : 51745

Minimum: 1

SE2537L-RSE2537L-RSkyworks Solutions Inc.RF Amplifiers16-VFQFN Exposed PadRF Amplifier 5GHz Gain 30 dB 3.3Volt -10C 85C-

In stock : 10000

Minimum: 1

SKY81294-14-001SKY81294-14-001Skyworks Solutions Inc.PMIC - LED Drivers9-BGA, WLCSPIC LED FLASH DVR 1.2V 9CSP
  • 1:$0.465882
  • 10:$0.439511
  • 100:$0.414633
  • 500:$0.391163

In stock : 1000

Minimum: 1

HMC588LC4BTRHMC588LC4BTRAnalog Devices Inc.RF Misc ICs and Modules24-TFQFN Exposed PadIC OSC VCO WIDEBAND 24SMD-

In stock : 5

Minimum: 1

80HCPS1432CRM80HCPS1432CRMRenesas Electronics America Inc.Specialized ICs576-BBGA, FCBGAIC SER RAPIDIO SWITCH 576FCBGA-

In stock

Minimum: 1

DS21Q48NDS21Q48NMaxim IntegratedInterface - Telecom144-BBGAIC LIU E1/T1/J1 4X 5V LONG144BGA-

In stock

Minimum: 1

ALT6702RM45Q7ALT6702RM45Q7Skyworks Solutions Inc.RF Amplifiers-IC RF AMP CELLULAR SMD-

In stock

Minimum: 1

EEF-CS1E150REEF-CS1E150RPanasonic Electronic ComponentsAluminum - Polymer Capacitors2917 (7343 Metric)Aluminum Organic Polymer Capacitors 15uF 25volt
  • 1:$0.593588
  • 10:$0.559988
  • 100:$0.528291
  • 500:$0.498388

In stock : 28000

Minimum: 1

AFBR-2418TZAFBR-2418TZBroadcom LimitedFiber Optics - Receivers-Fiber Optic Transmitters, Receivers, Transceivers RX DC-50MBd ML 820nm ST Thrd-

In stock : 660

Minimum: 1

SFH 4713ASFH 4713AOSRAM Opto Semiconductors Inc.Infrared, UV, Visible Emitters3-SMD, No LeadEMITTER IR 860NM 1A-

In stock : 6000

Minimum: 1

TZY2Z060AC01R00TZY2Z060AC01R00Murata ElectronicsTrimmers, Variable Capacitors-2.5 ~ 6pF Trimmer Capacitor 25V Top Adjustment-

In stock : 4636

Minimum: 1

SML-S13RTT86SML-S13RTT86ROHM SemiconductorInfrared, UV, Visible Emitters1206 (3216 Metric)EMITTER IR 850NM 30MA 1206-

In stock : 1

Minimum: 1

TZY2Z100AC01R00TZY2Z100AC01R00Murata ElectronicsTrimmers, Variable Capacitors-3 ~ 10pF Trimmer Capacitor 25V Top Adjustment-

In stock : 22000

Minimum: 1

DGD2136S28-13DGD2136S28-13Diodes IncorporatedPMIC - Gate Drivers28-SOIC (0.295, 7.50mm Width)HV GATE DRIVER SO-28-

In stock : 2799

Minimum: 1

TEN-HS5TEN-HS5Traco PowerAccessoriesAluminumTRACOPOWER TEN-HS5 Power Supply Accessory, Heat Sink, DC/DC Converter, TEN25, TEN25WI Series
  • 1:$3.808917
  • 10:$3.593318
  • 100:$3.389922
  • 500:$3.198040

In stock : 255

Minimum: 1

HEF4044BT,652HEF4044BT,652NXP USA Inc.Logic - Latches16-SOIC (0.154, 3.90mm Width)IC R/S LATCH 3-STATE QUAD 16SOIC-

In stock

Minimum: 1

T9GV5L14-22T9GV5L14-22TE ConnectivityRelays-Power Relays, Standard, Monostable, DC, 900 mW Coil Power Rating DC, 538 Ω Coil Resistance, UL Coil Insulation Class F, Potter & Brumfield T9G-

In stock

Minimum: 1