web counter

LTM4644 16A Quad µModule Regulator: Datasheet, Pinout, and Performance Review

UTMEL

Published: 25 February 2026 | Last Updated: 25 February 2026

747

LTM4644EY-1#PBF

LTM4644EY-1#PBF

Linear Technology/Analog Devices

DC DC CONVERTER 4X0.6-5.5V

Purchase Guide

DC DC CONVERTER 4X0.6-5.5V

Explore the LTM4644 Quad DC/DC Step-Down µModule. Featuring 4A per channel and 16A total output, it is ideal for FPGA power. Buy or design with the datasheet now.

Executive Summary: What is the LTM4644?

The LTM4644 is a quad DC/DC step-down µModule regulator designed for high-density multi-rail point-of-load applications requiring independent or parallel output configurations. It integrates switching controllers, power FETs, inductors, and support components into a single compact BGA package to simplify complex power tree designs.

  • Market Position: High-performance, highly integrated power module for high-reliability systems.

  • Top Features: Quad 4A continuous output (configurable up to 16A), wide 4V to 14V input range, and a small 9mm x 15mm footprint.

  • Primary Audience: Ideal for FPGA/ASIC hardware engineers, telecom infrastructure designers, and medical equipment manufacturers.

  • Supply Status: Active (Manufactured by Analog Devices/Linear Technology).

LTM4644-LTM4644-prod_ded6a546_9f6a.jpg

1. Technical Specifications & Performance Analysis

The LTM4644 stands out in the "Power-on-a-Chip" category by offering four complete switching regulators in one package. This reduces the Bill of Materials (BOM) count significantly compared to discrete buck regulator designs.

1.1 Core Architecture

The device utilizes a current-mode control architecture, which provides a fast transient response and excellent loop stability. By integrating the inductors and MOSFETS, Analog Devices has optimized the internal "hot loops," minimizing EMI and simplifying the PCB layout process for design engineers.

1.2 Key Electrical Characteristics

  • Input Voltage Range: 4V to 14V (can operate down to 2.375V with an external bias).

  • Output Voltage Range: Adjustable from 0.6V to 5.5V via external resistors.

  • Output Current: 4A per channel. Channels can be paralleled to provide 8A, 12A, or 16A.

  • Efficiency: Achieves up to 90% efficiency depending on the load and voltage settings.

  • Thermal Monitoring: Includes an internal temperature-sensing diode for real-time system health monitoring.

1.3 Interfaces and Connectivity

The LTM4644 features individual Run, Track, and PGOOD (Power Good) pins for each of its four channels. This allows for sophisticated power sequencing, which is a critical requirement for modern FPGAs and DSPs that demand specific power-up/down timings.

LTM4644-LTM4644-func_53690a80_f2dd.jpg

2. Pinout, Package, and Configuration

The LTM4644 uses a Ball Grid Array (BGA) package, which provides superior thermal performance and a small footprint compared to traditional QFN modules.

2.1 Pin Configuration Guide


  • VINS (1-4): Individual input supply pins for each channel.

  • VOUTS (1-4): Regulated output voltage pins.

  • COMP / FB: Feedback and compensation pins for setting output voltage and ensuring loop stability.

  • CLKIN / MODE: Allows for external clock synchronization to reduce system-level EMI.

  • TEMP: Connection to the internal temperature diode.

2.2 Naming Convention & Ordering Codes

Procurement managers should note the following suffixes when ordering the LTM4644: 

*   LTM4644EY#PBF: Lead-free, standard temperature range (0°C to 125°C). 

*   LTM4644IY#PBF: Lead-free, industrial temperature range (-40°C to 125°C). 

*   LTM4644MPY: Military-grade temperature range (-55°C to 125°C), often available with SnPb (Lead/Tin) finishes for aerospace applications.

2.3 Available Packages

Package TypeDimensionsCommon Use Case
BGA-779mm x 15mm x 5.01mmHigh-density PCB designs; Machine assembly only.

3. Design & Integration Guide (For Engineers & Makers)

Pro Tip: When paralleling channels for a single high-current rail (e.g., 16A for an FPGA core), ensure that the FB (Feedback) pins are tied together to maintain current sharing balance.

3.1 Hardware Implementation

  • Bypass Capacitors: Use low-ESR ceramic capacitors (typically 22µF to 100µF) close to the VINS and VOUTS pins to minimize ripple.

  • PCB Layout: Use large copper planes for GND and VOUT to act as integrated heatsinks.

  • Thermal Management: While the module is efficient, generating 16A in a small area requires attention. Use thermal vias to connect the BGA pads to internal ground planes.

3.2 Common Design Challenges

  • Issue: Thermal Dissipation: High power density can lead to overheating at max load.

    • Fix: Maximize PCB copper planes and ensure airflow. If necessary, apply a top-side heatsink.

  • Issue: Clock Jitter / Noise: Some applications may experience PLL jitter (~30kHz modulation).

    • Fix: Optimize the layout of the sensitive signal paths or use a clean external clock source via the CLKIN pin.

  • Issue: Parallel Operation Stability: Audible noise or output drops when paralleling.

    • Fix: Strictly follow the datasheet's layout for shared traces and remove any unnecessary compensation capacitors that might cause oscillations.

4. Typical Applications & Use Cases

🎬 Watch Tutorial: LTM4644

4.1 Real-World Example: FPGA Powering

In a typical Xilinx or Intel FPGA design, the LTM4644 can be configured to provide: 1.  Ch 1 (1.0V @ 4A): VCC_INT (Core Logic). 2.  Ch 2 (1.8V @ 4A): VCC_AUX (Auxiliary). 3.  Ch 3 & 4 Paralleled (3.3V @ 8A): VCC_IO (I/O Banks). This "Single Chip Power Tree" reduces the complexity of the power stage and saves significant board space.


5. Alternatives and Cross-Reference Guide

If the LTM4644 is unavailable or doesn't meet specific budget/spec requirements, consider these alternatives:

  • Monolithic Power Systems (MPS) MPM54304: A very similar quad-output module, often favored for its digital interface (I2C) for voltage scaling.

  • Texas Instruments TPSM84624: A high-efficiency alternative, though check pin-compatibility as it usually requires a different footprint.

  • Renesas ISL8203M: A dual 3A (6A total) module; two of these can replace one LTM4644 if board space allows.

  • Direct Upgrade: Consider the LTM4644-1, which includes specialized features for specific processor power requirements.

6. Frequently Asked Questions (FAQ)

Q: What is the difference between LTM4644 and LTM4644-1?A: The LTM4644-1 is a variant often used when specific output voltage configurations or improved performance in certain load conditions are required. Always check the suffix in the datasheet for exact differences.

Q: Can the LTM4644 be used in Automotive applications?A: Yes, provided you select the "IY" (Industrial) or "MPY" (Military) versions that meet the necessary temperature grades, though it is not specifically AEC-Q100 qualified unless stated in a specific automotive-grade datasheet.

Q: Where can I find the datasheet and library files for LTM4644?A: These are available on the Analog Devices website. CAD symbols are also typically available on platforms like Ultra Librarian or SnapEDA.

Q: Is LTM4644 suitable for battery-operated devices?A: With an input range starting at 4V, it is ideal for 2S or 3S Li-ion battery stacks but not for single-cell (3.7V) applications unless an external bias is used.

7. Resources

  • Analog Devices LTpowerCAD: Use this tool to simulate the LTM4644 loop stability and efficiency.

  • Evaluation Boards: Look for the DC1900A demo circuit to test the LTM4644 in your lab environment.


Specifications

Datasheet PDF

Download datasheets and manufacturer documentation for Linear Technology/Analog Devices LTM4644EY-1#PBF.
LTM4644EY-1#PBF

Linear Technology/Analog Devices

In Stock: 2467

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

Related Parts More