AD8302 2.7 GHz RF Gain and Phase Detector: Datasheet, Pinout, and Performance Review

UTMEL

Published: 25 February 2026 | Last Updated: 25 February 2026

10

AD8302ARU-REEL7

AD8302ARU-REEL7

Analog Devices Inc.

IC RF DETECT 2.7GHZ 14TSSOP

Purchase Guide

IC RF DETECT 2.7GHZ 14TSSOP

The AD8302 by Analog Devices measures gain and phase difference up to 2.7 GHz. Ideal for VSWR and PA linearization. Buy AD8302 or download the datasheet now.

Executive Summary: What is the AD8302?

The AD8302 is a fully integrated RF integrated circuit designed to measure the amplitude ratio (gain/loss) and phase difference between two independent input signals from low frequencies up to 2.7 GHz. It provides two precise linear-scale outputs: one representing the relative gain between inputs and the other representing the phase difference.

  • Market Position: High-performance, industry-standard RF detector for signal analysis and linearization.

  • Top Features: 60 dB dynamic range (-60 dBm to 0 dBm), 0° to 180° phase measurement, and a stable 1.8V internal reference.

  • Primary Audience: Ideal for RF design engineers, telecommunications infrastructure developers, and advanced hobbyists working on SDR (Software Defined Radio) or antenna analysis.

  • Supply Status: Active; widely available through major distributors.

AD8302-AD8302-produc_253bcfc3_539f.jpg

1. Technical Specifications & Performance Analysis

The AD8302 is a "system-on-a-chip" for RF signal comparison, eliminating the need for complex discrete circuits involving multiple mixers and log amps.

1.1 Core Architecture: Dual Demodulating Log Amps

The AD8302 utilizes a pair of matched demodulating logarithmic amplifiers. By calculating the difference between the outputs of these two log amps, the chip produces a voltage proportional to the ratio of the input signals (the gain). Simultaneously, an internal multiplier-style phase detector compares the signals to output a voltage proportional to their phase difference.

1.2 Key Electrical Characteristics

  • Frequency Range: Operates from Low Frequency (LF) up to 2.7 GHz, covering most cellular and ISM bands.

  • Supply Voltage: Flexible operation between 2.7V and 5.5V, making it compatible with both 3.3V and 5V logic systems.

  • Gain Scaling: Highly precise 30 mV/dB output slope.

  • Phase Scaling: Provides 10 mV/Degree sensitivity.

  • Current Consumption: Typically draws 20 mA, suitable for most base station and portable test equipment power budgets.

1.3 Interfaces and Connectivity

The AD8302 is purely analog in its output, providing two measurement voltages: VMAG (Magnitude/Gain) and VPHS (Phase). This allows for direct interfacing with ADC (Analog-to-Digital Converter) inputs on microcontrollers like the STM32 or Arduino for real-time digital monitoring.

AD8302-AD8302-functi_c6cdd05f_063c.jpg

2. Pinout, Package, and Configuration

The AD8302 is designed for high-frequency stability, which is reflected in its pin layout.

2.1 Pin Configuration Guide

AD8302-AD8302-pinout_5d124889_dd81.jpg

  • INPA / INPB (Pins 1, 14): The two RF input channels.

  • VMAG (Pin 7): The gain/loss output voltage.

  • VPHS (Pin 8): The phase difference output voltage.

  • VREF (Pin 12): Provides a stable 1.8V reference for biasing or ADC calibration.

  • MFLT / PFLT (Pins 6, 9): Filter capacitor connections to set the measurement bandwidth.

2.2 Naming Convention & Ordering Codes

The most common ordering code is AD8302ARUZ

- AD8302: The base part number. 

- ARU: Indicates the TSSOP package style. 

- Z: Denotes RoHS compliance (Lead-Free).

2.3 Available Packages

Package TypeDimensionsCommon Use Case
14-Lead TSSOP4.4mm x 5.0mmStandard PCB assembly; compact for multi-channel systems.

Note: The TSSOP package is manageable for skilled hand-soldering but is primarily intended for SMT machine assembly.

3. Design & Integration Guide (For Engineers & Makers)

Pro Tip: For optimal RF performance, use a four-layer PCB with a dedicated ground plane directly beneath the AD8302.

3.1 Hardware Implementation

  • Bypass Capacitors: Place 100 pF and 0.1 µF capacitors as close to the VPOS pin as possible to minimize power supply noise.

  • Input Matching: The AD8302 has a high input impedance (~3 kΩ). In standard 50Ω systems, you must add a 52.3Ω shunt resistor to ground at both INPA and INPB to ensure proper power transfer and low VSWR.

  • Thermal Management: The device dissipates roughly 100 mW; no external heatsink is required under normal operating temperatures.

3.2 Common Design Challenges

  • Issue: Phase Ambiguity: The AD8302 outputs 0V to 1.8V for a 0° to 180° shift. It cannot distinguish between +90° and -90°.

  • Fix: If 360° coverage is needed, use a 90° phase shifter on one input or consider an I/Q demodulator like the ADL5380.

  • Issue: Low Frequency Ripple: At frequencies below 10 MHz, the output may show significant ripple.

  • Fix: Increase the capacitor values on the MFLT and PFLT pins to narrow the video bandwidth and smooth the output.

4. Typical Applications & Use Cases

🎬 Watch Tutorial: AD8302

4.1 Real-World Example: VSWR Measurement

The AD8302 is the "gold standard" for measuring Return Loss (VSWR) in transmitter signal chains. By connecting one input to the forward path and the other to the reflected path via a directional coupler, the AD8302 provides a real-time voltage representing the antenna match quality.

5. Alternatives and Cross-Reference Guide

  • Direct Replacements: There are no pin-to-pin identical competitors, but the ADL5920 is a modern alternative that integrates a directional bridge for easier VSWR measurements.

  • Better Performance (360° Phase): The ADL5380 or TRF3711 are better suited for full vector signal analysis.

  • Cost-Effective Options: For simple power measurement without phase, the AD8307 or LT5534 are smaller and cheaper alternatives.

6. Frequently Asked Questions (FAQ)

  • Q: What is the difference between AD8302 and AD8318?

  • A: The AD8302 measures the ratio and phase between two signals. The AD8318 is a single-channel logarithmic detector meant for absolute power measurement.

  • Q: Can AD8302 be used in 5GHz WiFi applications?

  • A: No, the AD8302 is rated up to 2.7 GHz. For 5 GHz, look at the ADL5513 or similar high-frequency detectors.

  • Q: Where can I find the datasheet and library files for AD8302?

  • A: The official datasheet is available on the Analog Devices website. CAD symbols are widely available on SnapEDA and Ultra Librarian.

  • Q: Is AD8302 suitable for battery-operated devices?

  • A: Yes, with a 20 mA current draw and a minimum supply of 2.7V, it is very efficient for portable RF test gear.

7. Resources

  • Development Tools: AD8302-EVALZ Evaluation Board.

  • Software Support: ADI DiffAmpCalc™ for signal conditioning simulation.

  • Related Parts: ADL5902 (TruPwr™ Detector).

Specifications

Parts with Similar Specs

The three parts on the right have similar specifications to Analog Devices Inc. & AD8302ARU-REEL7.

Datasheet PDF

Download datasheets and manufacturer documentation for Analog Devices Inc. AD8302ARU-REEL7.
AD8302ARU-REEL7

Analog Devices Inc.

In Stock: 210
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
Related Parts More