74HC244 Driver IC: Pinout, Alterntaive and Price
The 74HC244 is an 8-bit buffer/line driver with 3-state outputs. The device can be used as two 4-bit buffers or one 8-bit buffer. This article mainly introduce pinout, alternative, price and other detailed information about Nexperia 74HC244.

74HC244 Octal Buffer Teste na protoboard
74HC244 Description
The 74HC244 is an 8-bit buffer/line driver with 3-state outputs. The device can be used as two 4-bit buffers or one 8-bit buffer. The IC has a wide range of input voltage and has a very less current consumption.
The device features two output enables (1OE and 2OE), each controlling four of the 3-state outputs. A HIGH on nOE causes the outputs to assume a high-impedance OFF-state. Inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC.
74HC244 Pinout


74HC244 CAD Model
Symbol

Footprint

3D Model

74HC244 Features
●Pb−Free
●Low Input Current: 1.0A
●Supply Voltage: 2-6V DC
●Current Consumption: 80uA(Max)
●±6-mA Output Drive at 5 V
●Inputs Level: CMOS level
●Octal bus interface
●High Noise Immunity Characteristic of CMOS Devices
●Output Drive Capability: 15 LSTTL Loads
●Operating Temperatures: -40 °C to +85 °C and -40 °C to +125 °C
●Non-inverting 3-state outputs
Specifications
- TypeParameter
74HC244 Alternatives

74HC244 Functional Diagram

74HC244 Applications
●Used in Motor Drivers
●Used in LED Displays
●Used in Servers and Telecom infrastructure
74HC244 Package

74HC244 Manufacturer
Nexperia is a global semiconductor manufacturer headquartered in Nijmegen, the Netherlands. It has front-end factories in Hamburg, Germany and Greater Manchester, England. It is the former Standard Products business unit of NXP Semiconductors (previously as Philips Semiconductors). The company's product range includes bipolar transistors, diodes, ESD protection, TVS diodes, MOSFETs, and logic devices.
Trend Analysis
Parts with Similar Specs
1.What is the difference between 74HC244 and 74ACT244?
74HC244 is a device that implements CMOS logic level voltage specification, 74ACT244 is a device that implements TTL logic level voltage specification. Their input and output high and low levels are defined differently, and the operating voltage range is also different. 74HC244 is 2V~6V, The 74ACT244 is 4.5V~5.5V, and the output drive capability of 74ACT244 is also stronger.
2.What is the 74HC244 chip used for?
244 itself does not have the download function. Three-state buffer/line driver. It is just a buffer driver, used to enhance your signal load capacity.
3.Can 74HC244 work in a 3.3V system?
74HC244 is a CMOS device, the power supply operating voltage range is 2V-6V. It is completely possible to use it in a 3.3V system.
Panasonic ERJ-2RKF1002X vs Yageo 0402 Resistors19 September 2025258
Microchip PIC18F6310/6410/8310/8410 Series: 64/80-Pin Flash Microcontrollers with nanoWatt XLP Technology29 February 2024113
TCR22 Thyristors: Pinout, Datasheet and Circuit17 July 20211760
How to use ATTINY85 Microcontroller?08 April 20223269
OP249 Dual Op-Amp: Pinout, Applications and Datasheet10 December 20211706
AD8233ACBZ-R7 Heart Rate Monitor: Low Noise, 20WLCSP Monitor and AD8233 Datasheet21 January 20221772
SN74LVC1G14DCKR: Overview, Features, and Applications13 December 2023627
LTC6991IDCB#TRPBF Programmable Timer and Oscillator: A Versatile Timing Solution06 March 2024302
What is VCSEL?28 October 20219792
CR2450 vs CR2032 Batteries18 June 20251481
Selection and Optimization of Peripheral Components for DC-DC Boost Regulator15 April 20221937
Hall Effect: Definition, Principle, Measurement Methods08 November 20228940
Understanding RFID Antennas and Their Role in Modern Technology30 June 2025915
What is 232\485\422 Communication? Common problems of Serial Communication29 April 20221955
What is a Decoder?09 January 202618844
A $39 Billion Investment Wave Expected to Boost AI and Semiconductor Stocks26 September 2023923
In Stock