LF50 Series 5V Low Dropout Regulator: 0.45V Dropout, Pinout, and Thermal Design Analysis
4.75V DC DC Voltage Regulator 1 Outputs 2.25MHz Tape & Reel (TR) 14-LSSOP (0.154, 3.90mm Width) Exposed Pad









4.75V DC DC Voltage Regulator 1 Outputs 2.25MHz Tape & Reel (TR) 14-LSSOP (0.154, 3.90mm Width) Exposed Pad
The LF50 Series is a 500mA fixed 5V LDO regulator with a low 0.45V dropout. Ideal for battery-powered designs and automotive use. View specs and design tips now.
- Executive Summary: What is the LF50 Series?
- 1. Technical Specifications & Performance Analysis
- 2. Pinout, Package, and Configuration
- 3. Design & Integration Guide (For Engineers & Makers)
- 4. Typical Applications & Use Cases
- 5. Alternatives and Cross-Reference Guide
- 6. Frequently Asked Questions (FAQ)
- 7. Resources
- Specifications
- Datasheet PDF
Executive Summary: What is the LF50 Series?
The LF50 Series is a very low drop voltage regulator with an integrated inhibit function designed to provide a fixed 5V output for low-noise and low-power electronic systems. It acts as a critical power management component that maintains a stable voltage even when the input supply is only slightly higher than the required output.
Market Position: A high-performance, cost-effective LDO widely regarded as an industry standard for 500mA applications.
Top Features: Extremely low dropout voltage (0.45V typical), very low quiescent current (50µA in OFF mode), and high supply voltage rejection (80 dB).
Primary Audience: Ideal for IoT hardware designers, automotive engineers, and procurement managers sourcing for industrial sensor modules.
Supply Status: Active and widely available from STMicroelectronics, with various functional equivalents from Infineon and TI.
1. Technical Specifications & Performance Analysis
The LF50 Series bridges the gap between basic linear regulators (like the LM7805) and high-efficiency switching regulators by offering simplicity with significantly reduced power loss.
1.1 Core Architecture
The LF50 utilizes a PNP pass transistor architecture. This design is chosen specifically to achieve "Low Dropout" (LDO) status, allowing the regulator to function efficiently even as battery voltages decline. Unlike NPN-based regulators that require a 2V-3V overhead, the LF50 operates with less than 0.5V of headroom.
1.2 Key Electrical Characteristics
Engineering and procurement teams should prioritize these parameters during the BOM selection process: * Output Voltage: Fixed 5V (±1% to ±2% accuracy depending on grade). * Output Current: Capable of delivering up to 500mA, suitable for microcontrollers and small wireless modules. * Input Voltage Range: Supports up to 40V peak, providing excellent ruggedness against voltage spikes in industrial environments. * Quiescent Current: Draws only 0.5mA during operation, making it a top choice for "Always-On" standby circuits.
1.3 Interfaces and Connectivity
The standout feature of the LF50 compared to standard 3-pin regulators is the Inhibit (Control) Pin. * Logic-Controlled Shutdown: By applying a TTL-compatible signal to the inhibit pin, the device can be turned off electronically. * Power Saving: In shutdown mode, current consumption drops to a negligible 50µA, drastically extending battery life in portable electronics.
2. Pinout, Package, and Configuration
The LF50 Series is available in multiple form factors to accommodate both through-hole prototyping and high-density SMT (Surface Mount Technology) production.
2.1 Pin Configuration Guide
Vout: 5V Regulated Output.
Inhibit: Control pin (Logic High = ON, Logic Low = OFF).
GND: Common Ground.
Vin: Unregulated Input Voltage.Note: Pin numbering varies by package (TO-220 vs. DPAK). Always consult the specific datasheet footprint.
2.2 Naming Convention & Ordering Codes
Procurement managers should note the suffixes: * LF50ABV: TO-220 package, High Accuracy (±1%).
* LF50CDT-TR: DPAK package, Tape & Reel, Standard Accuracy (±2%).
* LF50CPT: PPAK package, optimized for thermal dissipation in SMT designs.
2.3 Available Packages
| Package Type | Dimensions | Common Use Case |
|---|---|---|
| TO-220 | Large, Thru-hole | Prototyping, High heat dissipation with external heatsinks. |
| DPAK (TO-252) | Medium, SMT | Automated PCB assembly, good thermal performance via PCB copper. |
| PPAK | Slim, SMT | Space-constrained consumer electronics. |
3. Design & Integration Guide (For Engineers & Makers)
Pro Tip: The LF50 is not a "drop-in" replacement for the LM7805 without checking the capacitor requirements.
3.1 Hardware Implementation
Bypass Capacitors: To ensure stability, a minimum 2.2µF capacitor is required on the output. For better transient response, 10µF is recommended.
PCB Layout: Place the output capacitor as close to the GND and Vout pins as possible to minimize parasitic inductance.
Thermal Management: If dropping 12V to 5V at 500mA, the regulator must dissipate 3.5W $( (12V - 5V) \times 0.5A )$. A DPAK package without a large copper pour will overheat and trigger the internal thermal limit.
3.2 Common Design Challenges
Issue: Oscillation/Unstable Output.
Fix: Ensure the output capacitor has an ESR (Equivalent Series Resistance) within the stable range. If using modern low-ESR ceramic capacitors, add a 0.5Ω to 1Ω resistor in series with the capacitor to prevent ringing.
Issue: Device Failure on Power-Up.
Fix: The LF50 lacks internal reverse polarity protection. Always install a 1N4007 diode at the input if there is a risk of the battery or power supply being connected backwards.
4. Typical Applications & Use Cases
4.1 Real-World Example: Industrial Sensor Node
In a 24V industrial sensor application, the LF50 acts as a post-regulator. A switching regulator first drops 24V to 8V (for efficiency), and the LF50 then provides a clean, low-noise 5V rail for the sensitive analog-to-digital converters (ADCs) and the microcontroller. The Inhibit pin allows the system to "sleep" between sensor readings to save power.
5. Alternatives and Cross-Reference Guide
If the LF50 is out of stock or does not meet specific AEC-Q100 (Automotive) requirements, consider these alternatives:
Direct Replacements:
Texas Instruments LM2940: A classic 1A LDO with similar characteristics.
Microchip MCP1702: Better for ultra-low quiescent current (2µA) but lower max input voltage.
Automotive Upgrades:
Infineon TLE4274: Specifically designed for harsh automotive transients and load dump protection.
Infineon TLS850 Series: Modern high-performance automotive LDO with even lower quiescent current.
6. Frequently Asked Questions (FAQ)
Q: What is the difference between the LF50 and the LM7805?
A: The LF50 is an LDO (0.45V dropout), whereas the LM7805 is a standard linear regulator (2.0V dropout). The LF50 is much more efficient when the input voltage is close to 5V.
Q: Can I use the LF50 without the Inhibit pin connected?
A: Yes. If the Inhibit function is not needed, connect the Inhibit pin directly to Vin to ensure the regulator is always ON.
Q: Is the LF50 suitable for battery-operated devices?
A: Absolutely. Its low quiescent current (500µA) and shutdown mode (50µA) make it ideal for extending the life of 9V or Li-ion battery packs.
Q: What happens if the input voltage exceeds 40V?
A: Exceeding the absolute maximum ratings will likely cause permanent damage to the internal pass transistor. Use a TVS diode for transient protection in noisy environments.
7. Resources
Datasheet: Search "STMicroelectronics LF50DT-TR Datasheet".
CAD Models: Available on SnapEDA and Ultra Librarian for DPAK and TO-220 footprints.
Simulation: Compatible with most SPICE models for linear regulators.
Specifications
Datasheet PDF
- PCN Packaging :
- Datasheets :
AD9826 Signal Processor: Pinout, Features and Datasheet25 November 20211652
MCP23017 I/O Expander: Datasheet, pinout and Addressing09 September 202113545
STM32G030F6P6: Overview, Features, Applications19 October 20234618
STM32U575VGT6 Price Trends 2025: Best Buying Strategies & Vendor Comparison05 July 2025392
BAS416 Diode: NXP BAS416, 75V, SOD 323, Datasheet PDF17 February 20221877
Unraveling the Microchip ATSAMD21E17AMUT Microcontroller28 February 2024247
RJ45 Connector: RJ45 Connector Color Code, Where and How to Use RJ4503 March 202219069
LM301AN Operational Amplifier: 1MHZ, DIP-8 LM301AN Amplifier, Circuit and Equivalents11 January 20224516
Arduino Authorized Distributor | UTMEL Electronics22 February 20257802
MediaTek, Qualcomm Announce Joining Russia Sanctions10 March 20226177
What are Shunts?07 December 20207794
BSNPC Inverters in Photovoltaic Applications Using SiC and GaN04 January 20234408
Global Semiconductor Market Share Continues to Grow27 October 20232278
Samsung: 3nm Yield Rate of 20%19 April 20225321
How to Pick the Perfect Boost Converter for Your Needs07 June 20251352
Introduction to Photonic Integrated Circuits and PIC Technology22 October 202515028
Infineon Technologies
In Stock: 175
United States
China
Canada
Japan
Russia
Germany
United Kingdom
Singapore
Italy
Hong Kong(China)
Taiwan(China)
France
Korea
Mexico
Netherlands
Malaysia
Austria
Spain
Switzerland
Poland
Thailand
Vietnam
India
United Arab Emirates
Afghanistan
Åland Islands
Albania
Algeria
American Samoa
Andorra
Angola
Anguilla
Antigua & Barbuda
Argentina
Armenia
Aruba
Australia
Azerbaijan
Bahamas
Bahrain
Bangladesh
Barbados
Belarus
Belgium
Belize
Benin
Bermuda
Bhutan
Bolivia
Bonaire, Sint Eustatius and Saba
Bosnia & Herzegovina
Botswana
Brazil
British Indian Ocean Territory
British Virgin Islands
Brunei
Bulgaria
Burkina Faso
Burundi
Cabo Verde
Cambodia
Cameroon
Cayman Islands
Central African Republic
Chad
Chile
Christmas Island
Cocos (Keeling) Islands
Colombia
Comoros
Congo
Congo (DRC)
Cook Islands
Costa Rica
Côte d’Ivoire
Croatia
Cuba
Curaçao
Cyprus
Czechia
Denmark
Djibouti
Dominica
Dominican Republic
Ecuador
Egypt
El Salvador
Equatorial Guinea
Eritrea
Estonia
Eswatini
Ethiopia
Falkland Islands
Faroe Islands
Fiji
Finland
French Guiana
French Polynesia
Gabon
Gambia
Georgia
Ghana
Gibraltar
Greece
Greenland
Grenada
Guadeloupe
Guam
Guatemala
Guernsey
Guinea
Guinea-Bissau
Guyana
Haiti
Honduras
Hungary
Iceland
Indonesia
Iran
Iraq
Ireland
Isle of Man
Israel
Jamaica
Jersey
Jordan
Kazakhstan
Kenya
Kiribati
Kosovo
Kuwait
Kyrgyzstan
Laos
Latvia
Lebanon
Lesotho
Liberia
Libya
Liechtenstein
Lithuania
Luxembourg
Macao(China)
Madagascar
Malawi
Maldives
Mali
Malta
Marshall Islands
Martinique
Mauritania
Mauritius
Mayotte
Micronesia
Moldova
Monaco
Mongolia
Montenegro
Montserrat
Morocco
Mozambique
Myanmar
Namibia
Nauru
Nepal
New Caledonia
New Zealand
Nicaragua
Niger
Nigeria
Niue
Norfolk Island
North Korea
North Macedonia
Northern Mariana Islands
Norway
Oman
Pakistan
Palau
Palestinian Authority
Panama
Papua New Guinea
Paraguay
Peru
Philippines
Pitcairn Islands
Portugal
Puerto Rico
Qatar
Réunion
Romania
Rwanda
Samoa
San Marino
São Tomé & Príncipe
Saudi Arabia
Senegal
Serbia
Seychelles
Sierra Leone
Sint Maarten
Slovakia
Slovenia
Solomon Islands
Somalia
South Africa
South Sudan
Sri Lanka
St Helena, Ascension, Tristan da Cunha
St. Barthélemy
St. Kitts & Nevis
St. Lucia
St. Martin
St. Pierre & Miquelon
St. Vincent & Grenadines
Sudan
Suriname
Svalbard & Jan Mayen
Sweden
Syria
Tajikistan
Tanzania
Timor-Leste
Togo
Tokelau
Tonga
Trinidad & Tobago
Tunisia
Turkey
Turkmenistan
Turks & Caicos Islands
Tuvalu
U.S. Outlying Islands
U.S. Virgin Islands
Uganda
Ukraine
Uruguay
Uzbekistan
Vanuatu
Vatican City
Venezuela
Wallis & Futuna
Yemen
Zambia
Zimbabwe


Product
Brand
Articles
Tools