web counter

AD843 CBFET Series 250 V/µs Op-Amp: High-Speed Performance and Stability Analysis

UTMEL

Published: 28 February 2026 | Last Updated: 28 February 2026

251

AD843JRZ-16-REEL7

AD843JRZ-16-REEL7

Analog Devices Inc.

50mA per Channel 50pA 72 dB Instrumentational OP Amps 0.06μA ±4.5V~18V AD843 16-SOIC (0.295, 7.50mm Width)

Purchase Guide

50mA per Channel 50pA 72 dB Instrumentational OP Amps 0.06μA ±4.5V~18V AD843 16-SOIC (0.295, 7.50mm Width)

Explore the AD843 CBFET Series high-speed op-amp. Featuring 34 MHz bandwidth and 250 V/µs slew rate, it's ideal for precision buffers. Optimize your design today.

Executive Summary: What is the CBFET Series?

The CBFET Series (specifically the AD843) is a high-speed, fast-settling operational amplifier designed for precision signal conditioning and high-frequency buffering. It combines the low input bias current of a FET-input stage with the speed and drive capability of a complementary bipolar (CB) output stage.

  • Market Position: High-end legacy component; remains a "gold standard" for specific high-speed precision niches.

  • Top Features: 34 MHz Unity Gain Bandwidth, 250 V/µs Slew Rate, and a fast 135 ns settling time to 0.01%.

  • Primary Audience: Ideal for aerospace engineers, high-end audio designers, and instrumentation specialists requiring low bias current at high speeds.

  • Supply Status: Active (Legacy). While widely available, it is often treated as a premium part compared to modern CMOS alternatives.

1. Technical Specifications & Performance Analysis

The CBFET Series represents a unique intersection of FET impedance and Bipolar speed. By utilizing Analog Devices’ proprietary Complementary Bipolar process, the AD843 achieves performance levels that were traditionally difficult for standard JFET op-amps.

1.1 Core Architecture (CBFET Logic)

The "CBFET" designation refers to the combination of a Junction Field Effect Transistor (JFET) input stage and a Complementary Bipolar (CB) output stage. This architecture is chosen to provide extremely low input bias currents (0.6 nA typ) without sacrificing the high-speed switching and power bandwidth (3.9 MHz) required for pulse-driven applications.

1.2 Key Electrical Characteristics

Engineers and procurement managers should note the following critical parameters: 

*   Unity Gain Bandwidth: 34 MHz, making it suitable for high-frequency active filters. 

*   Slew Rate: An impressive 250 V/µs, ensuring minimal distortion in high-speed signal processing. 

*   Input Offset Voltage: Laser-trimmed to 1 mV max, reducing the need for external nulling in DC-coupled circuits. 

*   Quiescent Current: 13 mA max, which is higher than modern low-power parts but necessary for its "Class-A-ish" output performance.

1.3 Interfaces and Connectivity

As an analog component, the CBFET Series interfaces directly with high-speed ADC/DAC buffers. Its low input bias current allows it to interface with high-impedance sensors or large-value resistors in integrator circuits without introducing significant error.


2. Pinout, Package, and Configuration

The AD843 CBFET Series is typically found in industry-standard 8-pin configurations, ensuring compatibility with many existing PCB footprints.

2.1 Pin Configuration Guide


  • Pin 2 & 3 (Inputs): Inverting and Non-Inverting inputs. The FET input ensures pico-ampere level leakage.

  • Pin 4 & 7 (Power): Negative Supply (V-) and Positive Supply (V+). Requires robust decoupling.

  • Pin 6 (Output): High-speed output capable of driving significant loads.

  • Pin 1 & 5 (Offset Null): Used for fine-tuning the input offset voltage if the 1mV factory trim is insufficient.

2.2 Naming Convention & Ordering Codes

Ordering the correct suffix is vital for procurement: 

- AD843JN/KN: Plastic DIP (Dual In-line Package), suitable for through-hole prototyping. 

- AD843JR/AR: SOIC (Small Outline IC), intended for automated surface-mount assembly. 

- AD843SQ/BQ: Cerdip packages, often used in higher temperature or military-grade environments.

2.3 Available Packages

Package TypeDimensionsCommon Use Case
PDIP-89.27mm x 6.35mmPrototyping, Breadboarding, Legacy Audio Gear
SOIC-84.9mm x 3.9mmModern High-Density PCB Assembly
TO-99Metal CanSpecialized Instrumentation (Legacy)

3. Design & Integration Guide (For Engineers & Makers)

Pro Tip: The AD843 is a "fast" part. Layout parasitics that are negligible at 1 MHz become critical at 34 MHz.

3.1 Hardware Implementation

  • Bypass Capacitors: Use a 0.1 µF ceramic capacitor in parallel with a 10 µF tantalum capacitor on each supply rail, placed within 0.5 inches of the pins.

  • PCB Layout: Use a ground plane. Minimize trace length on the inverting input to reduce parasitic capacitance which can lead to "ringing."

  • Thermal Management: Because this chip draws ~12-13mA, it runs warm. Ensure the SOIC version has sufficient copper pour for heat sinking.

3.2 Common Design Challenges

  • Issue: Oscillation Instability. Users often report instability when driving capacitive loads (like long cables).

  • Fix: Isolate the load with a 10Ω to 100Ω series resistor at the output and add a small (2-5pF) feedback capacitor to compensate for input capacitance.

4. Typical Applications & Use Cases

4.1 Real-World Example: High-End Audio

In the audiophile community, the AD843 is a favorite for cMoy headphone amplifiers and DAC I/V stages. Its high slew rate results in "fast" transient response and detailed high-frequency reproduction. When used in a headphone amp, its ability to drive loads cleanly while maintaining the high input impedance of the FET stage makes it superior to standard jellybean op-amps like the TL072.


5. Alternatives and Cross-Reference Guide

If the CBFET Series is out of stock or too expensive for your BOM, consider these alternatives:

  • Direct Replacements: Texas Instruments OPA627 is the closest high-end equivalent, offering even lower noise but at a higher price point.

  • Better Performance (Modern): Analog Devices AD8065 (FastFET™) offers higher bandwidth (145 MHz) and lower power consumption for modern SMT designs.

  • Cost-Effective Options: Analog Devices AD744 or TI OPA134 for audio-specific applications where the extreme speed of the AD843 isn't fully required.

6. Frequently Asked Questions (FAQ)

  • Q: What is the difference between CBFET Series and standard JFET op-amps?

  • A: Standard JFETs often trade speed for low bias current. The CBFET (Complementary Bipolar FET) uses a specialized manufacturing process to maintain high speed (250 V/µs) while keeping the FET input benefits.

  • Q: Why does my AD843 feel hot to the touch?

  • A: This is normal. With a 13mA quiescent current at +/-15V, the device dissipates nearly 400mW at idle. Ensure proper ventilation.

  • Q: Can the CBFET Series be used in single-supply designs?

  • A: It is optimized for dual supplies (e.g., +/-15V). For single-supply 5V designs, modern Rail-to-Rail op-amps are generally preferred.

7. Resources

  • Datasheet: Search "AD843 Datasheet Analog Devices" for full PDF.

  • Spice Models: Available via LTspice library for circuit simulation.

  • Evaluation Boards: Available for SOIC-8 high-speed op-amp testing.


Specifications

Parts with Similar Specs

The three parts on the right have similar specifications to Analog Devices Inc. & AD843JRZ-16-REEL7.

Datasheet PDF

Download datasheets and manufacturer documentation for Analog Devices Inc. AD843JRZ-16-REEL7.
AD843JRZ-16-REEL7

Analog Devices Inc.

In Stock: 96

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

Related Parts More