TL06xx Series (TL064) 200µA Low-Power JFET Op-Amp: Specs, Pinout, and Design Analysis

UTMEL

Published: 28 February 2026 | Last Updated: 28 February 2026

4

TL064INSRG4

TL064INSRG4

Texas Instruments

4 Channels 200pA 80 dB Instrumentational OP Amps 0.02μA 18V 14 Pins SO

Purchase Guide

4 Channels 200pA 80 dB Instrumentational OP Amps 0.02μA 18V 14 Pins SO

Explore the TL06xx Series (TL064) quad JFET op-amp. Featuring 200µA/ch low power consumption, it's ideal for battery-powered designs. Buy or view the datasheet today!

Executive Summary: What is the TL06xx Series (TL064)?

The TL06xx Series (TL064) is a quad, low-power JFET-input operational amplifier designed for battery-powered and cost-sensitive applications requiring high input impedance. It is a staple in the electronics industry for designs where power efficiency is prioritized over high-speed or ultra-low-noise performance.

  • Market Position: Low-cost, ultra-low-power legacy component with high availability.

  • Top Features: Extremely low supply current (200 µA/channel), high input impedance (JFET stage), and wide supply voltage range (±3V to ±18V).

  • Primary Audience: Ideal for IoT designers, wearable technology engineers, and cost-sensitive consumer electronics manufacturers.

  • Supply Status: Active; widely produced by Texas Instruments and other second-source manufacturers.

1. Technical Specifications & Performance Analysis

The TL06xx series is engineered to bridge the gap between standard bipolar op-amps and high-performance JFET units, specifically targeting the "power-conscious" segment of the Bill of Materials (BOM).

1.1 Core Architecture (JFET Input)

The TL064 utilizes a JFET (Junction Field-Effect Transistor) input stage. This architecture is chosen specifically to provide exceptionally low input bias currents (30 pA typical) and high input impedance. This makes the TL064 an excellent choice for interfacing with high-impedance sensors or for use in active filters where loading effects must be minimized.

1.2 Key Electrical Characteristics

  • Supply Voltage: Operates from ±3V to ±18V, allowing for flexibility in both split-rail and single-supply (with proper biasing) designs.

  • Power Consumption: Draws only 0.2 mA per channel, significantly lower than the TL074 or TL084 series.

  • Dynamic Performance: Offers a Gain Bandwidth Product (GBP) of 1 MHz and a slew rate of 3.5 V/µs, sufficient for most low-frequency signal conditioning.

  • Input Bias Current: Extremely low at 30 pA, preventing DC errors in high-resistance circuits.

1.3 Interfaces and Connectivity

While an analog component, the TL064 serves as the primary interface between analog sensors and digital systems (like Arduino or STM32 ADCs). It effectively conditions signals for I2C/SPI-based sensors that require pre-amplification or buffering.

2. Pinout, Package, and Configuration

The TL064 is the quad-channel variant of the series, typically housed in standard 14-pin packages.

2.1 Pin Configuration Guide

  • Output 1-4: The amplified signal outputs for each of the four independent op-amps.

  • Inverting/Non-Inverting Inputs: Standard differential inputs for each channel.

  • VCC+ / VCC-: Power supply pins. Note that VCC- is often connected to Ground in single-supply applications, though this limits the negative swing.

2.2 Naming Convention & Ordering Codes

  • TL064C: Commercial grade (0°C to 70°C).

  • TL064I: Industrial grade (-40°C to 85°C).

  • TL064M: Military grade (-55°C to 125°C).

  • Suffixes (D, N, PW): Indicate package type (SOIC, PDIP, TSSOP respectively).

2.3 Available Packages

Package TypeDimensionsCommon Use Case
PDIP (N)19.3mm x 6.35mmPrototyping, Breadboards, Hand-soldering
SOIC (D)8.65mm x 3.91mmStandard Surface Mount (SMT) production
TSSOP (PW)5.0mm x 4.4mmSpace-constrained wearables and IoT

3. Design & Integration Guide (For Engineers & Makers)

Pro Tip: When designing for ultra-low power, remember that the TL064's noise floor is higher than the TL074. Always balance current draw against signal-to-noise ratio (SNR) requirements.

3.1 Hardware Implementation

  • Bypass Capacitors: Use a 0.1 µF ceramic capacitor placed as close as possible to the VCC+ and VCC- pins to suppress high-frequency noise.

  • PCB Layout: Keep input traces short to avoid picking up stray EMI, as the high input impedance makes the pins sensitive to interference.

  • Thermal Management: With a current draw of only 200 µA, the TL064 rarely requires a heatsink; however, ensure the ambient temperature stays within the rated range for the specific suffix (C, I, or M).

3.2 Common Design Challenges

  • Issue: Phase Reversal: The output may invert if the input voltage goes too close to the negative rail (Vcc-).

    • Fix: Use clamping diodes or series resistors to ensure inputs stay within the common-mode range (typically Vcc- + 4V).

  • Issue: Limited Output Swing: The TL064 is not a rail-to-rail op-amp.

    • Fix: Ensure your supply rails are at least 2V to 3V wider than your intended signal swing.

4. Typical Applications & Use Cases

4.1 Real-World Example: Battery-Powered Solar Monitor

In a solar energy system, the TL064 can be used to monitor battery voltage and current. Its low power consumption ensures the monitor itself doesn't drain the battery, while the JFET inputs allow for high-value voltage divider resistors (e.g., 1MΩ), further reducing "parasitic" power loss.


5. Alternatives and Cross-Reference Guide

If the TL064 does not meet your specific design constraints, consider these alternatives:

  • For Lower Noise: TL074. It has the same pinout but offers much lower noise (18 nV/√Hz vs 42 nV/√Hz), though it consumes more power.

  • For Higher Drive: TL084. Better for general-purpose applications where power consumption is not the primary concern.

  • For Low Voltage/Rail-to-Rail: LM324 (Bipolar) or TLV2374 (CMOS Rail-to-Rail) if you need the output to reach the supply rails.

6. Frequently Asked Questions (FAQ)

  • Q: What is the difference between TL064 and TL074?

  • A: The TL064 is the "Low Power" version (200µA/ch), while the TL074 is the "Low Noise" version (1.4mA/ch). They are pin-compatible.

  • Q: Can TL064 be used in automotive applications?

  • A: Yes, provided you use the TL064I or TL064Q (Automotive qualified) versions which support extended temperature ranges.

  • Q: Is the TL064 suitable for battery-operated devices?

  • A: Absolutely. It is specifically designed for battery longevity, drawing significantly less current than standard operational amplifiers.

  • Q: How do I prevent phase reversal on the TL064?

  • A: Ensure the input signal stays within the common-mode input voltage range, specifically avoiding the region within 4V of the negative supply rail.

7. Resources

  • Datasheet: Available via Texas Instruments website.

  • CAD Models: Search for "TL064 Footprint" on SnapEDA or Ultra Librarian.

  • Simulation: Supported in TI-Pspice and LTSpice.


Specifications

TL064INSRG4

Texas Instruments

In Stock
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
Related Parts More