STM32WB1MMCH6TR: Ultra-Low Power IoT Module with Bluetooth 5.2 and IEEE 802.15.4

UTMEL

Published: 04 July 2025 | Last Updated: 04 July 2025

437

STM32WB1MMCH6TR

STM32WB1MMCH6TR

STMicroelectronics

TxRx + MCU 2.4GHz 1.71V ~ 3.6V 32Mbps - - Receiving - - Transmitting - 320kB Flash, 48kB SRAM 27 77-LGA Module

Unit Price: $8.570822

Ext Price: $8.57

Purchase Guide

TxRx + MCU 2.4GHz 1.71V ~ 3.6V 32Mbps - - Receiving - - Transmitting - 320kB Flash, 48kB SRAM 27 77-LGA Module

Learn how the STM32WB1MMCH6TR simplifies IoT development with ultra-low power, BLE 5.2, and compact design, enabling efficient and scalable applications.

Product Introduction

The STM32WB1MMCH6TR module transforms IoT development. It combines powerful wireless capabilities with a compact design, making it ideal for modern applications. You can achieve exceptional performance with its TX output power of +5.5 dBm, RX sensitivity of -96 dBm, and data rates of 2 Mbits/s. Operating in the 2400 to 2483.5 MHz frequency band, it ensures reliable communication for devices.

Developers save months of work by using this module. It eliminates the need for RF expertise and accelerates time to market. Whether you’re prototyping or scaling production, this module simplifies every step of IoT creation.

Key Features and Benefits of the STM32WB1MMCH6TR  

Ultra-low power consumption for battery-powered IoT devices

The STM32WB1MMCH6TR is designed with energy efficiency in mind, making it perfect for battery-powered IoT devices. Its ultra-low power modes allow you to extend battery life significantly, even when using small coin-cell batteries or energy harvesting systems. This feature ensures that your devices can operate for longer periods without frequent recharging or battery replacement.

For example, the module's power consumption metrics demonstrate its efficiency:

MetricDescription
Total energy (mJ)Total energy spent during an inference of the model on the STM32N6 discovery kit.
Total average Power (mW)Average power consumption during an inference of the model on the STM32N6 discovery kit.
VDDCOREEnergy and power consumption through the VDDCORE power supply (0.81 V nominal, 0.89 V performance).
VDDA1V8Energy and power consumption through the VDDA1V8 1.8 V power supplies.
External memoriesEnergy and power consumption by external Flash and RAM used on the STM32N6 discovery board.

By leveraging these low-power features, you can create IoT devices that are both efficient and reliable, ensuring they meet the demands of modern applications.


Bluetooth Low Energy 5.2 and IEEE 802.15.4 protocol support

The STM32WB1MMCH6TR supports Bluetooth Low Energy (BLE) 5.2 and IEEE 802.15.4 protocols, enabling seamless wireless communication. These protocols are essential for IoT applications that require low-latency and high-efficiency data transfer. With a data throughput of 2 Mbits/s, the module ensures fast and reliable communication between devices.

Key performance metrics include:

  • TX output power up to +5.5 dBm

  • RX sensitivity of -96 dBm at 1 Mbps

  • Ultra-low power modes for extended battery life

These features make the module ideal for applications like smart home devices, wearable technology, and industrial IoT systems. You can rely on its robust wireless capabilities to maintain stable connections, even in challenging environments.


Compact design with integrated MCU and antenna

The STM32WB1MMCH6TR combines a compact design with an integrated microcontroller unit (MCU) and antenna, simplifying the development process. Its small form factor allows you to design sleek and space-efficient IoT devices without compromising on performance.

This all-in-one solution eliminates the need for external components, reducing the complexity of your design. Additionally, the module's best-in-class RF performance ensures excellent receiver sensitivity and high output power, further enhancing its usability in various IoT applications.

With the STM32WB1MMCH6TR, you can focus on innovation rather than worrying about hardware integration. Its compact design and integrated features make it a game-changer for developers.

Enhanced wireless connectivity for IoT systems

The STM32WB1MMCH6TR offers advanced wireless connectivity features that make it a standout choice for IoT applications. Its ability to support multiple wireless protocols ensures that your devices can communicate seamlessly in diverse environments. Whether you're building a smart home system or an industrial IoT network, this module provides the reliability and performance you need.

Key Advantages of Wireless Connectivity

  1. Dual-Protocol Support:
    The module supports both Bluetooth Low Energy (BLE) 5.2 and IEEE 802.15.4 protocols. This dual-protocol capability allows you to design devices that can interact with a wide range of IoT ecosystems. For instance, BLE is ideal for short-range, low-power communication, while IEEE 802.15.4 is perfect for creating robust mesh networks.

  2. High Data Throughput:
    With a data rate of up to 2 Mbits/s, the module ensures fast and efficient data transfer. This feature is particularly useful for applications that require real-time communication, such as health monitoring devices or smart sensors.

  3. Extended Range and Stability:
    The module's TX output power of +5.5 dBm and RX sensitivity of -96 dBm enable it to maintain stable connections over longer distances. This ensures that your IoT devices remain connected, even in challenging environments like large warehouses or outdoor settings.

Tip: To maximize the module's wireless performance, ensure that your device's antenna placement minimizes interference from other components.

Real-World Applications

The enhanced wireless connectivity of the STM32WB1MMCH6TR opens up a world of possibilities for IoT developers. Here are a few examples:

  • Smart Home Systems: Use the module to create devices like smart thermostats, lighting systems, and security cameras that communicate effortlessly with each other.

  • Wearable Devices: Build fitness trackers or health monitors that sync data to smartphones in real time.

  • Industrial IoT: Develop sensor networks that monitor equipment performance and send alerts when maintenance is needed.

Simplifying Development

The module's integrated wireless stack reduces the complexity of development. You don't need to spend time configuring low-level protocols or optimizing RF performance. Instead, you can focus on designing innovative applications that meet your users' needs.

By leveraging the STM32WB1MMCH6TR, you can create IoT systems that are not only efficient but also future-proof. Its advanced wireless capabilities ensure compatibility with evolving IoT standards.

Setting Up the STM32WB1MMCH6TR

Hardware requirements and initial setup

Before you begin working with the STM32WB1MMCH6TR, you need to gather the necessary hardware and understand the initial setup process. This ensures a smooth start to your IoT development journey.

Essential Hardware Components

Here’s a list of the key components you’ll need:

  • STM32WB1MMCH6TR module: The core of your IoT application.

  • Development board: A compatible board to connect and program the module.

  • Power supply: A stable power source, such as a USB cable or battery pack.

  • Debugger/programmer: Tools like ST-LINK/V2 for uploading firmware and debugging.

  • Peripheral devices: Sensors, actuators, or other components based on your project requirements.

Reference Documentation

To simplify the setup, refer to these helpful resources:

Document TitleDescription
STM32WB1MMCH6TR DatasheetProvides detailed specifications and ordering information for efficient production.
STM32WB1MMCIncludes a fully optimized Bill of Material (BOM) and highlights the module's compact design and integrated components.
AN5290 - Getting started with STM32WB MCU hardware developmentA guide to assist in the initial hardware development with STM32WB MCUs.
AN5289 - How to build wireless applications with STM32WB MCUsOffers insights and instructions for developing wireless applications using STM32WB MCUs.

Once you have the hardware ready, connect the module to the development board and ensure the power supply is stable. Use the debugger to establish a connection between your computer and the module. This setup forms the foundation for configuring and programming the module.


Configuring Bluetooth Low Energy (BLE) connectivity

Bluetooth Low Energy (BLE) is a key feature of the STM32WB1MMCH6TR, enabling efficient wireless communication. Configuring BLE connectivity involves a few straightforward steps.

Steps to Configure BLE

  1. Install STM32CubeMX: Download and install STM32CubeMX, a graphical tool that simplifies BLE configuration.

  2. Select the BLE stack: Open STM32CubeMX and choose the Bluetooth Low Energy stack for your project.

  3. Set parameters: Configure parameters like device name, advertising interval, and connection settings.

  4. Generate code: Use STM32CubeMX to generate initialization code for BLE functionality.

  5. Upload firmware: Flash the generated code onto the module using a debugger.

Best Practices

To ensure optimal BLE performance, follow these guidelines:

  • Place the module’s antenna away from metallic objects to minimize interference.

  • Use the recommended BLE stack programming guidelines provided in the documentation.

For detailed instructions, consult these resources:

Document TitleLink
PM0271 - Guidelines for Bluetooth® LE stack programming on STM32WB/STM32WBA MCUsLink
AN5270 - Introduction to STM32WB Bluetooth® Low Energy wireless interfaceLink
STM32WB BLE Hardware SetupLink

By following these steps, you can establish a reliable BLE connection for your IoT application.


Preparing the module for IoT prototyping

Once the hardware is set up and BLE is configured, you can prepare the STM32WB1MMCH6TR for IoT prototyping. This step involves integrating the module into your project and testing its functionality.

Prototyping Essentials

  • Reference designs: Use pre-built designs to accelerate development. For example:

Design NameDescription
STDES-WB5M2L2-Layer Reference design based on STM32WB5M Module
STEVAL-ASTRA1BMulticonnectivity asset tracking reference design based on STM32WB5MMG and STM32WL55JC
  • Firmware development: Write custom firmware to control sensors, actuators, or other peripherals.

  • Testing environment: Set up a test environment to validate the module’s performance under real-world conditions.

Tips for Success

Start with simple prototypes to test basic functionality. Gradually add complexity as you gain confidence in the module’s capabilities.

By leveraging reference designs and following best practices, you can quickly move from prototyping to production-ready IoT solutions.

Programming the STM32WB1MMCH6TR

Overview of STM32CubeIDE and STM32CubeMX

STM32CubeIDE and STM32CubeMX are essential tools for programming the STM32WB1MMCH6TR. STM32CubeIDE is an integrated development environment (IDE) that combines code editing, compiling, and debugging in one platform. STM32CubeMX, on the other hand, simplifies the configuration of hardware peripherals and generates initialization code for your project. Together, these tools streamline the development process, saving you time and effort.

Using these tools, you can configure the module's wireless protocols, manage power settings, and set up peripherals with just a few clicks. Their user-friendly interfaces make them accessible even if you're new to IoT development.

Here’s how experts have validated their efficiency:

MetricDescription
Proc TimeReports the model inference processing time, indicating efficiency in programming.
Cur. and EnergyCurrent and energy measurements obtained through specific applications, validating power efficiency.
AccuracyMetrics computed to check the impact on accuracy, important for validating programming efficiency.

These metrics highlight how STM32CubeIDE and STM32CubeMX optimize both performance and energy use, ensuring your IoT applications run smoothly.


Writing and uploading firmware

Writing firmware for the STM32WB1MMCH6TR involves creating code that controls the module's behavior. Start by opening STM32CubeIDE and creating a new project. Use STM32CubeMX to configure the module's peripherals, such as GPIOs, timers, and communication interfaces. Once configured, generate the initialization code and begin writing your custom logic.

After completing your code, upload the firmware to the module. Use a debugger like ST-LINK/V2 to flash the firmware. Connect the debugger to your development board, select the appropriate target in STM32CubeIDE, and click "Run" to upload the code. This process ensures the module is ready to execute your application.

Tip: Always double-check your hardware connections before uploading firmware to avoid errors.


Debugging and testing IoT applications

Debugging is a crucial step in ensuring your IoT application works as intended. STM32CubeIDE provides powerful debugging tools that help you identify and fix issues in your code. Use breakpoints to pause execution and inspect variables, or step through your code line by line to understand its behavior.

Testing your application involves verifying its functionality in real-world scenarios. For example, if you're building a smart home device, test its wireless connectivity and response time under different conditions. Use tools like logic analyzers or oscilloscopes to monitor signals and ensure the module performs as expected.

By thoroughly debugging and testing, you can create reliable IoT applications that meet user expectations.

Practical IoT Use Cases for the STM32WB1MMCH6TR     

Smart home devices and automation

The STM32WB1MMCH6TR is a perfect fit for smart home applications. Its compact design and wireless capabilities allow you to create devices that seamlessly integrate into modern homes. For example, you can use it to build smart thermostats that adjust room temperatures based on user preferences or lighting systems that respond to voice commands.

The module’s support for Bluetooth Low Energy (BLE) 5.2 ensures fast and reliable communication between devices. This makes it ideal for creating interconnected systems where devices like security cameras, door locks, and motion sensors work together. You can also leverage its low power consumption to design battery-operated devices that last for months without recharging.

Tip: Use the module’s dual-protocol support to connect your smart home devices to both BLE and Zigbee networks for enhanced compatibility.


Wearable technology and health monitoring

Wearable devices demand compact, energy-efficient components, and the STM32WB1MMCH6TR delivers on both fronts. Its small size and integrated antenna make it easy to incorporate into fitness trackers, smartwatches, or health monitors.

You can use the module to track vital signs like heart rate, body temperature, or activity levels. Its BLE connectivity allows these devices to sync data with smartphones or cloud platforms in real time. This feature is especially useful for health monitoring systems that require continuous data transmission.

The module’s ultra-low power modes extend battery life, ensuring wearables remain functional throughout the day. Whether you’re designing a fitness tracker or a medical alert device, this module provides the reliability and performance you need.


Industrial IoT and sensor networks

In industrial settings, the STM32WB1MMCH6TR excels at enabling robust sensor networks. Its ability to support IEEE 802.15.4 makes it ideal for creating mesh networks that monitor equipment, track inventory, or manage energy usage.

For example, you can deploy the module in a factory to collect data from temperature, humidity, or vibration sensors. This data can then be transmitted to a central system for analysis, helping you identify potential issues before they lead to downtime.

The module’s extended range and high data throughput ensure stable communication, even in large or noisy environments. Its low power consumption also makes it suitable for remote sensors that rely on battery power.

By using the STM32WB1MMCH6TR, you can build industrial IoT systems that improve efficiency and reduce operational costs.

Troubleshooting and Best Practices

Resolving common connectivity and firmware issues

When working with the STM32WB1MMCH6TR, you may encounter connectivity or firmware challenges. These issues can disrupt your IoT application, but you can resolve them with a systematic approach.

  1. Check hardware connections: Ensure all cables, power supplies, and peripherals are securely connected. Loose connections often cause communication failures.

  2. Verify firmware compatibility: Use the latest firmware version compatible with your module. Outdated firmware can lead to unexpected behavior.

  3. Inspect wireless settings: Confirm that your Bluetooth or IEEE 802.15.4 configurations match your application requirements. Mismatched settings can prevent devices from pairing or communicating.

  4. Monitor interference: Place the module away from other electronic devices to reduce signal interference.

Tip: Use debugging tools like STM32CubeIDE to identify and fix firmware errors. The tool allows you to set breakpoints and analyze code execution step by step.

Optimizing power consumption for IoT devices

Efficient power usage is critical for battery-powered IoT devices. The STM32WB1MMCH6TR offers features to help you minimize energy consumption.

  • Enable low-power modes: Use the module’s sleep or standby modes when the device is idle. These modes significantly reduce power usage.

  • Optimize duty cycles: Adjust the frequency of sensor readings or data transmissions to balance performance and energy efficiency.

  • Use efficient peripherals: Select sensors and actuators with low power requirements to complement the module’s efficiency.

Note: Regularly monitor your device’s power consumption using tools like energy analyzers. This helps you identify areas for improvement.

Ensuring secure and reliable IoT development

Security is essential for IoT applications. The STM32WB1MMCH6TR includes features to protect your data and ensure reliable operation.

  • Enable encryption: Use the module’s built-in AES encryption to secure wireless communication.

  • Authenticate devices: Implement device authentication to prevent unauthorized access.

  • Update firmware regularly: Keep the module’s firmware up to date to patch vulnerabilities and improve performance.

Reminder: Always follow best practices for secure coding. Avoid hardcoding sensitive information like passwords or encryption keys in your firmware.

By addressing these areas, you can create IoT applications that are efficient, secure, and reliable.


The STM32WB1MMCH6TR stands out as a versatile and efficient solution for IoT development. Its ultra-low power consumption, compact design, and advanced wireless capabilities simplify the creation of innovative applications. The module's key features include Bluetooth Low Energy 5.4, a wide operating temperature range, and integrated components like a chip antenna and SMPS.

FeatureDescription
Module TypeUltra-low power, small form factor, certified 2.4 GHz wireless module
Bluetooth VersionBluetooth® Low Energy 5.4
TX Output PowerUp to +5.5 dBm
RX Sensitivity-96 dBm (1 Mbps)
Frequency Band2400 to 2483.5 MHz
Integrated FeaturesChip antenna, external antenna option, integrated SMPS
Power Supply Range1.71 to 3.6 V
Temperature Range-40 to 85 °C
CertificationsCE, FCC, ISED, JRF, RoHS, REACH, UKCA, NCC, KC, SRRC

You can leverage these features to build reliable, energy-efficient IoT devices for various industries. Start exploring the STM32WB1MMCH6TR today and unlock its potential for your next project. Use the available tools and resources to deepen your understanding and bring your ideas to life.

FAQ

What makes the STM32WB1MMCH6TR ideal for IoT applications?

The STM32WB1MMCH6TR combines ultra-low power consumption, Bluetooth Low Energy 5.2, and a compact design. These features make it perfect for IoT devices that require efficient wireless communication, long battery life, and space-saving integration.


How do you program the STM32WB1MMCH6TR?

You can program the module using STM32CubeIDE and STM32CubeMX. Configure peripherals, generate initialization code, and write custom firmware. Use a debugger like ST-LINK/V2 to upload the code and test your application.


Can the STM32WB1MMCH6TR support multiple wireless protocols?

Yes, the module supports Bluetooth Low Energy 5.2 and IEEE 802.15.4. This dual-protocol capability allows you to build devices that interact with diverse IoT ecosystems, including mesh networks and BLE-based systems.


How do you optimize power consumption for battery-powered devices?

Enable the module’s low-power modes, such as sleep or standby. Adjust duty cycles for sensors and transmissions. Use efficient peripherals and monitor power usage with tools like energy analyzers to identify areas for improvement.


Is the STM32WB1MMCH6TR suitable for industrial IoT applications?

Absolutely! Its extended range, robust wireless connectivity, and support for IEEE 802.15.4 make it ideal for industrial IoT. You can use it to build sensor networks for monitoring equipment, tracking inventory, or managing energy usage.

Tip: For industrial environments, ensure proper antenna placement to minimize interference and maximize connectivity.

Specifications

STMicroelectronics STM32WB1MMCH6TR technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics STM32WB1MMCH6TR.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    77-LGA Module
  • Supplier Device Package

    The parameter "Supplier Device Package" in electronic components refers to the physical packaging or housing of the component as provided by the supplier. It specifies the form factor, dimensions, and layout of the component, which are crucial for compatibility and integration into electronic circuits and systems. The supplier device package information typically includes details such as the package type (e.g., DIP, SOP, QFN), number of pins, pitch, and overall size, allowing engineers and designers to select the appropriate component for their specific application requirements. Understanding the supplier device package is essential for proper component selection, placement, and soldering during the manufacturing process to ensure optimal performance and reliability of the electronic system.

    77-LGA (10x6.5)
  • Package
    Tape & Reel (TR);Cut Tape (CT);Digi-Reel®;
  • Base Product Number

    "Base Product Number" (BPN) refers to the fundamental identifier assigned to a component by the manufacturer. This number is used to identify a specific product family or series of components that share common features, characteristics, or functionality. The BPN is usually part of a larger part number or order code that includes additional information, such as variations in packaging, tolerance, voltage ratings, and other specifications.

    STM32
  • Mfr
    STMicroelectronics
  • Product Status
    Active
  • Maximum Operating Temperature

    the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    + 85 C
  • Supply Voltage-Max
    3.6 V
  • Minimum Operating Temperature
    - 40 C
  • Supply Voltage-Min
    1.7 V
  • Mounting Styles
    SMD/SMT
  • Receiver Sensitivity
    - 96 dBm
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C ~ 85°C
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    -
  • Type
    TxRx + MCU
  • Subcategory
    Wireless & RF Modules
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    1.71V ~ 3.6V
  • Shielding

    Shielding in electronic components refers to the practice of enclosing or surrounding sensitive electronic circuits or components with a conductive material to protect them from electromagnetic interference (EMI) or radio frequency interference (RFI). The shielding material acts as a barrier that blocks or absorbs unwanted electromagnetic signals, preventing them from affecting the performance of the electronic device. Shielding can be achieved using materials such as metal enclosures, conductive coatings, or shielding tapes. Proper shielding is essential in electronic design to ensure the reliable operation of electronic devices in environments where electromagnetic interference is present.

    Unshielded
  • Frequency

    In electronic components, the parameter "Frequency" refers to the rate at which a signal oscillates or cycles within a given period of time. It is typically measured in Hertz (Hz) and represents how many times a signal completes a full cycle in one second. Frequency is a crucial aspect in electronic components as it determines the behavior and performance of various devices such as oscillators, filters, and communication systems. Understanding the frequency characteristics of components is essential for designing and analyzing electronic circuits to ensure proper functionality and compatibility with other components in a system.

    2.4GHz
  • Memory Size

    The memory capacity is the amount of data a device can store at any given time in its memory.

    320kB Flash, 48kB SRAM
  • Output Power

    That power available at a specified output of a device under specified conditions of operation.

    5.5 dBm
  • Data Rate

    Data Rate is defined as the amount of data transmitted during a specified time period over a network. It is the speed at which data is transferred from one device to another or between a peripheral device and the computer. It is generally measured in Mega bits per second(Mbps) or Mega bytes per second(MBps).

    2 Mb/s
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    Bluetooth Modules
  • Protocol

    In electronic components, the parameter "Protocol" refers to a set of rules and standards that govern the communication between devices. It defines the format, timing, sequencing, and error checking methods for data exchange between different components or systems. Protocols ensure that devices can understand and interpret data correctly, enabling them to communicate effectively with each other. Common examples of protocols in electronics include USB, Ethernet, SPI, I2C, and Bluetooth, each with its own specifications for data transmission. Understanding and adhering to protocols is essential for ensuring compatibility and reliable communication between electronic devices.

    Bluetooth v5.3
  • Power - Output

    Power Output in electronic components refers to the amount of electrical power that a device can deliver to a load. It is typically measured in watts and indicates the effectiveness of the component in converting electrical energy into usable work or signal. Power Output can vary based on the component's design, operating conditions, and intended application, making it a critical factor in the performance of amplifiers, power supplies, and other electronic devices. Understanding the Power Output helps in selecting appropriate components for specific applications to ensure efficiency and reliability.

    5.5dBm
  • RF Family/Standard

    The parameter "RF Family/Standard" in electronic components refers to the specific radio frequency (RF) technology or standard that the component complies with or is designed for. RF technology encompasses a wide range of frequencies used for wireless communication, such as Wi-Fi, Bluetooth, cellular networks, and more. Different RF standards dictate the frequency bands, modulation techniques, data rates, and other specifications for communication systems. Understanding the RF family/standard of a component is crucial for ensuring compatibility and optimal performance in RF applications.

    Bluetooth
  • Sensitivity

    Sensitivity in electronic components refers to the degree to which the output of a device responds to changes in input. It indicates how effectively a component translates a specific input signal into an observable output. High sensitivity means that even small variations in input can produce significant changes in output, making the device more responsive to signals. Sensitivity is crucial in applications where precise measurements or signal detection are required.

    -96dBm
  • Data Rate (Max)

    Data Rate (Max) refers to the maximum rate at which data can be transferred or processed within an electronic component or device. It is typically measured in bits per second (bps) or megabits per second (Mbps). This parameter is important for determining the speed and efficiency of data transmission or processing in various electronic applications such as computer systems, networking devices, and memory modules. A higher data rate indicates that the component is capable of handling larger volumes of data at a faster pace, leading to improved performance and responsiveness in electronic systems. It is crucial to consider the Data Rate (Max) specification when selecting electronic components to ensure compatibility and optimal functionality for specific applications.

    32Mbps
  • Current - Receiving

    Current - Receiving refers to the amount of electrical current that an electronic component or device is capable of accepting from a power source or another component in a circuit. It indicates the maximum current that can be safely received without causing damage or malfunction. This parameter is crucial for ensuring compatibility and reliability in electronic designs, as exceeding the rated receiving current can lead to overheating or failure of the component.

    -
  • Current - Transmitting

    Current - Transmitting is a parameter used to describe the maximum amount of electrical current that an electronic component can handle while in the transmitting mode. This parameter is crucial for components such as transistors, diodes, and integrated circuits that are involved in transmitting signals or power within a circuit. Exceeding the specified current transmitting rating can lead to overheating, component failure, or even damage to the entire circuit. Designers and engineers must carefully consider this parameter when selecting components to ensure the reliability and performance of the electronic system.

    -
  • Modulation

    In electronic components, modulation refers to the process of varying one or more properties of a periodic waveform, known as the carrier signal, in order to encode information. This modulation technique is commonly used in communication systems to transmit data efficiently over long distances. By modulating the carrier signal, information such as audio, video, or data can be embedded onto the signal for transmission and then demodulated at the receiving end to retrieve the original information. There are various types of modulation techniques, including amplitude modulation (AM), frequency modulation (FM), and phase modulation (PM), each with its own advantages and applications in different communication systems.

    -
  • GPIO

    GPIO stands for General Purpose Input/Output. It is a type of electronic pin found on microcontrollers, microprocessors, and other integrated circuits that can be configured to either input or output digital signals. GPIO pins can be used to connect and communicate with external devices such as sensors, LEDs, motors, and more. They provide a flexible way to interact with the physical world by allowing the device to both receive and send digital signals. GPIO pins can be programmed and controlled by software to perform various functions based on the specific requirements of the electronic system.

    27
  • Product

    In the context of electronic components, the parameter "Product" typically refers to the specific item or device being discussed or analyzed. It can refer to a physical electronic component such as a resistor, capacitor, transistor, or integrated circuit. The product parameter may also encompass more complex electronic devices like sensors, displays, microcontrollers, or communication modules.Understanding the product parameter is crucial in electronics as it helps identify the characteristics, specifications, and functionality of the component or device in question. This information is essential for selecting the right components for a circuit design, troubleshooting issues, or comparing different products for a particular application. Manufacturers often provide detailed product datasheets that outline key specifications, performance characteristics, and application guidelines to assist engineers and designers in utilizing the component effectively.

    Bluetooth Modules
0 Similar Products Remaining

Datasheet PDF

Download datasheets and manufacturer documentation for STMicroelectronics STM32WB1MMCH6TR.