web counter

ST-LINK/V2 Programmer/Debugger/Emulators STM8 and STM32 microcontrollers: Datasheet, Pinout

UTMEL

Published: 14 January 2022 | Last Updated: 14 January 2022

19210

ST-LINK/V2

ST-LINK/V2

STMicroelectronics

STM8/STM32 Microcontroller Debugger/Programmer

Purchase Guide

STM8/STM32 Microcontroller Debugger/Programmer

The single-wire interface module (SWIM) and JTAG/serial wire debugging (SWD) interfaces are used to communicate with any STM8 or STM32 microcontroller. This article is going to introduce the Pinout, 3D Model, and more detailed information about the ST-LINK/V2.

This video demonstrates how to communicate with STM32 by using the ST-LINK V2.

Blue-pill STM32 Programming Using ST-LINK V2 Dongle

Overview of ST-LINK/V2

The ST-LINK/V2 is an in-circuit debugger and programmer for the STM8 and STM32 microcontrollers. The single-wire interface module (SWIM) and JTAG/serial wire debugging (SWD) interfaces are used to communicate with any STM8 or STM32 microcontroller located on an application board. In addition to providing the same functionalities as the ST-LINK/V2, the ST-LINK/V2-ISOL features digital isolation between the PC and the target application board. It also withstands voltages of up to 1000 Vrms.


Product contents

• USB standard A to Mini-B cable (A)

• ST-LINK/V2 debugging and programming (B)

• SWIM low-cost connector (C)

• SWIM flat ribbon with a standard ERNI connector at one end (D)

• JTAG or SWD and SWV flat ribbon with a 20-pin connector (E)

ST-LINKV2 Product Contents.png


ST-LINK/V2 Pinout

st-linkv2 Pinout.png

ST-LINK/V2 Pinout


ST-LINK/V2 3D Model

ST-LINKV2 Symbol.png

ST-LINKV2 Symbol

ST-LINKV2 Footprint.png

ST-LINKV2 Footprint

ST-LINKV2 3D Model.png

ST-LINKV2 3D Model

Specifications

STMicroelectronics ST-LINK/V2 technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics ST-LINK/V2.
  • Type
    Parameter
  • Weight
    145.149558g
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Box
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    Debugger, Programmer (In-Circuit/In-System)
  • Operating Supply Voltage

    The voltage level by which an electrical system is designated and to which certain operating characteristics of the system are related.

    5V
  • Interface

    In electronic components, the term "Interface" refers to the point at which two different systems, devices, or components connect and interact with each other. It can involve physical connections such as ports, connectors, or cables, as well as communication protocols and standards that facilitate the exchange of data or signals between the connected entities. The interface serves as a bridge that enables seamless communication and interoperability between different parts of a system or between different systems altogether. Designing a reliable and efficient interface is crucial in ensuring proper functionality and performance of electronic components and systems.

    USB
  • Data Bus Width

    The data bus width in electronic components refers to the number of bits that can be transferred simultaneously between the processor and memory. It determines the amount of data that can be processed and transferred in a single operation. A wider data bus allows for faster data transfer speeds and improved overall performance of the electronic device. Common data bus widths include 8-bit, 16-bit, 32-bit, and 64-bit, with higher numbers indicating a larger capacity for data transfer. The data bus width is an important specification to consider when evaluating the speed and efficiency of a computer system or other electronic device.

    8b
  • Evaluation Kit

    An Evaluation Kit is a collection of hardware and software components designed to help engineers and developers assess and test the functionality of a particular electronic component or system. It typically includes a development board, sample code, utilities, and documentation to facilitate development and prototype testing. Evaluation Kits enable users to quickly prototype applications, evaluate performance characteristics, and determine compatibility with other systems. They are commonly used in the design and development phases of electronic projects to simplify the integration of complex components.

    Yes
  • Core Architecture

    In electronic components, the term "Core Architecture" refers to the fundamental design and structure of the component's internal circuitry. It encompasses the arrangement of key components, such as processors, memory units, and input/output interfaces, within the device. The core architecture plays a crucial role in determining the component's performance, power efficiency, and overall capabilities. Different core architectures are optimized for specific applications and requirements, such as high-speed processing, low power consumption, or specialized functions. Understanding the core architecture of electronic components is essential for engineers and designers to select the most suitable components for their projects.

    ARM
  • Contents
    Board(s), Cable(s)
  • Height
    29.972mm
  • Length
    154.94mm
  • Width
    109.982mm
  • REACH SVHC

    The parameter "REACH SVHC" in electronic components refers to the compliance with the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation regarding Substances of Very High Concern (SVHC). SVHCs are substances that may have serious effects on human health or the environment, and their use is regulated under REACH to ensure their safe handling and minimize their impact.Manufacturers of electronic components need to declare if their products contain any SVHCs above a certain threshold concentration and provide information on the safe use of these substances. This information allows customers to make informed decisions about the potential risks associated with using the components and take appropriate measures to mitigate any hazards.Ensuring compliance with REACH SVHC requirements is essential for electronics manufacturers to meet regulatory standards, protect human health and the environment, and maintain transparency in their supply chain. It also demonstrates a commitment to sustainability and responsible manufacturing practices in the electronics industry.

    No SVHC
  • Radiation Hardening

    Radiation hardening is the process of making electronic components and circuits resistant to damage or malfunction caused by high levels of ionizing radiation, especially for environments in outer space (especially beyond the low Earth orbit), around nuclear reactors and particle accelerators, or during nuclear accidents or nuclear warfare.

    No
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
  • Lead Free

    Lead Free is a term used to describe electronic components that do not contain lead as part of their composition. Lead is a toxic material that can have harmful effects on human health and the environment, so the electronics industry has been moving towards lead-free components to reduce these risks. Lead-free components are typically made using alternative materials such as silver, copper, and tin. Manufacturers must comply with regulations such as the Restriction of Hazardous Substances (RoHS) directive to ensure that their products are lead-free and environmentally friendly.

    Lead Free
0 Similar Products Remaining

ST-LINK/V2 Features

• 5 V power supplied by a USB connector

• USB 2.0 full-speed compatible interface

• USB Type-A to Mini-B cable provided

• SWIM specific features:

– 1.65 V to 5.5 V application voltage support on the SWIM interface

– SWIM low-speed and high-speed modes support

– SWIM programming speed rates: 9.7 kbyte/s in low-speed, 12.8 kbyte/s in

high-speed

– SWIM cable for connection to an application with an ERNI standard

connector

◦ Vertical connector reference: 284697 or 214017

◦ Horizontal connector reference: 214012

– SWIM cable for connection to an application with pin headers or 2.54 mm

pitch connector

• JTAG/serial wire debug (SWD) specific features:

– 1.65 V to 3.6 V application voltage support on the JTAG/SWD interface and

5 V tolerant inputs

– JTAG cable for connection to a standard JTAG 20-pin 2.54 mm pitch

connector

– JTAG support

– SWD and serial wire viewer (SWV) communication support

• Direct firmware update support (DFU)

• Status LED blinking during the communication with the PC

• Operating temperature from 0 °C to 50 °C

• 1000 Vrms high isolation voltage (ST-LINK/V2-ISOL only)


ST-LINK/V2 (MINI) Vs ST-LINK/V2 Vs ST-LINK

COMPAREST-LINK/V2 (MINI)ST-LINK/V2ST-LINKREMARKS
SWD voltage range1.65V - 3.6V1.65V - 3.6V3V - 3.6VST-LINK/V2 and ST-LINK/V2 (mini) support STM32 low voltage devices
SWIM voltage range1.65V - 5.5V1.65V - 5.5V1.65V - 5.5V
Supports SWVNOYESNOFor the moment, only STM32 supports SWV while STM8 doesn't
Debug interfaces221ST-LINK/V2 and ST-LINK/V2 (mini) support STM8/STM32 with separated interfaces
LED indicatorDual-color LEDDual-color LEDRed LEDDual-color LED allows indicating more status
FuseYESNONOFuse for avoiding harm by a short circuit


STM32F070CBT6 Manufacturer

STMicroelectronics is a global independent semiconductor company and is a leader in developing and delivering semiconductor solutions across the spectrum of microelectronics applications. An unrivaled combination of silicon and system expertise, manufacturing strength, Intellectual Property (IP) portfolio, and strategic partners positions the Company at the forefront of System-on-Chip (SoC) technology, and its products play a key role in enabling today's convergence trends.


Datasheet PDF

Download datasheets and manufacturer documentation for STMicroelectronics ST-LINK/V2.

Popularity by Region

Parts with Similar Specs

The three parts on the right have similar specifications to STMicroelectronics & ST-LINK/V2.
Frequently Asked Questions

How many pins of ST-LINK/V2 ?

4 pins.

What is ST Link V2 used for?

The ST-LINK/V2 is an in-circuit debugger and programmer for the STM8 and STM32 microcontrollers. 
ST-LINK/V2

STMicroelectronics

In Stock: 297

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

Related Parts More