web counter

Designing with ULN2004: Datasheet, Pinout, and Relay Driver Guide

UTMEL

Published: 31 January 2026 | Last Updated: 31 January 2026

2174

ULN2004AINSRG4

ULN2004AINSRG4

Texas Instruments

PMIC 16 Pin SOP

Purchase Guide

PMIC 16 Pin SOP

Discover the ULN2004 Darlington Transistor Array datasheet. Learn why this high-voltage driver is ideal for 6V-15V CMOS logic, review pinouts, and verify stock availability today.

Executive Summary: What is the ULN2004?

The ULN2004 is a high-voltage, high-current Darlington transistor array specifically designed to interface 6V to 15V CMOS or PMOS logic families with inductive loads like relays and stepper motors. While often confused with similar drivers, its specific input resistance sets it apart for higher-voltage logic systems. 

Market Position: A robust, legacy component widely used in industrial automation and HVAC control systems due to its high noise immunity compatibility. 

Top Features:    -   500 mA rated collector current per channel. - 50 V high-voltage output rating. 

Integrated Suppression Diodes for driving inductive loads without external clamping. 

Primary Audience: Industrial Design Engineers, HVAC Systems Integrators, and Procurement Managers seeking high-reliability drivers for 12V logic subsystems. - Supply Status: Active. Sourced from major manufacturers like Texas Instruments, STMicroelectronics, and Toshiba.

ULN2004_ULN2004-ULN2004-footprint-symb_0f683f.jpg

ULN2004 product photo

1. Technical Specifications & Performance Analysis

1.1 Core Architecture (Darlington Array)

The ULN2004 core consists of seven open-collector Darlington pairs with common emitters. This architecture allows the device to take relatively weak logic signals and amplify them to drive power-hungry components. Crucially, each channel includes an integral suppression diode for inductive load protection, eliminating the need for external flyback diodes on the BOM (Bill of Materials).

1.2 Key Electrical Characteristics

To ensure design feasibility, engineers must pay close attention to the input voltage requirements and current limitations:

  • Collector Current (Ic): Rated for 500 mA (Single Output). Note: Total package current is thermally limited.

  • Output Voltage (Vce): Supports up to 50 V, making it suitable for 24V and 48V industrial relays.

  • Input Voltage Range: Optimized for 6 V to 15 V logic levels.

  • Input Resistor: Includes a 10.5-kΩ series base resistor. This is the defining spec that separates it from the ULN2003 (which is for 5V TTL/CMOS).

1.3 Interfaces and Connectivity

The ULN2004 is designed to interface directly with:

  • CMOS Logic (6V to 15V)

  • PMOS Logic

  • Discrete High-Voltage Logic

It serves as the bridge between low-power logic controllers and high-power peripherals such as solenoids, DC motors, and LED displays.

ULN2004_ULN2004-ULN2004-functional-blo_68215b.jpg

ULN2004 functional block diagram

2. Pinout, Package, and Configuration

2.1 Pin Configuration Guide

ULN2004_ULN2004-ULN2004-pinout-diagram_1dcac7.jpg

ULN2004 pinout diagram

The standard 16-pin DIP/SOIC layout is intuitive for layout engineers:

  • Pins 1-7 (Inputs): Connect to the MCU or Logic Gate outputs (6V-15V).

  • Pins 10-16 (Outputs): Open-collector outputs connecting to the load (Relay/Motor).

  • Pin 8 (GND): Common Emitter / System Ground.

  • Pin 9 (COM): Common Cathode for suppression diodes. Must be connected to the load supply voltage (e.g., +24V) to enable inductive kickback protection.

2.2 Naming Convention & Ordering Codes

Understanding the Part Numbers:The suffix dictates reliable sourcing for manufacturing lines:

  • A: Standard Series.

  • N: PDIP Package.

  • D: SOIC Package.

  • I: Industrial Temperature Range (often required for outdoor or automotive-adjacent designs).

  • Example: ULN2004AD denotes a Surface Mount device.

2.3 Available Packages

Package TypeDimensionsCommon Use Case
ULN2004ANPDIP-16 (Through-Hole)Prototyping, Repair, Legacy Boards (Hand-solder friendly).
ULN2004ADSOIC-16 (Surface Mount)High-volume manufacturing, Compact PCBs.
ULN2004AINPDIP-16Industrial environments requiring wider temp ranges.

3. Design & Integration Guide (For Engineers & Makers)

Pro Tip: Always verify your logic voltage source before selecting the ULN2004. If you are using a 3.3V or 5V MCU, this is likely the wrong part.

3.1 Hardware Implementation

  • Bypass Capacitors: While not strictly required for the array itself, placing a 0.1µF ceramic capacitor near the load supply layout prevents switching noise from affecting logic rails.

  • PCB Layout: Ensure the trace width for Pin 8 (GND) and Pin 9 (COM) is sufficient to handle the total returning current (sum of all active channels).

  • Thermal Management: The SOIC package has higher thermal resistance. If driving multiple channels at >200mA continuously, consider copper pours connected to GND pins for heat dissipation.

3.2 Common Design Challenges

Two major issues plague designs using the ULN2004. Address these during the schematic phase to avoid board spins.

1. The Logic Level Mismatch (Critical)Issue: Users often attempt to drive the ULN2004 with 3.3V (ESP32) or 5V (Arduino/TTL) logic.Analysis: The ULN2004 has a 10.5kΩ input resistor. At 5V, the base current is insufficient to fully saturate the Darlington pair for high-current loads, leading to overheating or failure to switch.Fix: Do not use ULN2004 for 5V/3.3V logic. Use the ULN2003A (2.7kΩ resistor) instead.

2. Thermal Dissipation OverloadIssue: The datasheet says "500mA per channel," so designers assume 7 channels x 500mA = 3.5A total.Analysis: This is impossible. The package power dissipation limits prevent all channels from running at maximum current simultaneously.Fix: Calculate total Power Dissipation (PD). If duty cycles are high, parallel channels to split current or reduce the number of active simultaneous loads.

4. Typical Applications & Use Cases

📺 Video Recommendation: ULN2004 Guide

4.1 Real-World Example: Industrial PLC Relay Card

In a Programmable Logic Controller (PLC) environment running on 12V or 15V internal logic, the ULN2004 is the standard driver. - Function: It converts the weak 12V logic signal from the control processor into a sinking current that energizes 24V mechanical cooling relays. - Protection: The internal clamp diodes on Pin 9 are tied to the +24V relay rail, safely shunting the high-voltage spike generated when the relay coil turns off.

5. Alternatives and Cross-Reference Guide

When sourcing becomes difficult or design requirements shift, consider these options.

Direct Replacements (Pin-Compatible)

These parts can usually swap directly onto a ULN2004 footprint:

  • STMicroelectronics ULN2004A

  • Toshiba ULN2004APG

  • ON Semiconductor ULN2004A

Functional Alternatives (Selection by Logic Voltage)

  • For 5V TTL/CMOS (Arduino/AVR): Use ULN2003A. It is pin-compatible but optimized for 5V logic.

  • For 14-25V PMOS: Use ULN2002A.

  • For Discrete MOSFETs: If higher current (>500mA) or faster switching is needed, replace the array with discrete N-channel MOSFETs, though this increases component count.

6. Frequently Asked Questions (FAQ)

  • Q: What is the difference between ULN2004 and ULN2003?    A: The input base resistor value. ULN2004 has a 10.5kΩ resistor for 6-15V logic, while ULN2003 has a 2.7kΩ resistor for 5V TTL/CMOS logic.

  • Q: Can ULN2004 be used to drive LED strips?    A: Yes, provided the LED strip is "Common Anode" (common positive voltage) and the total current per channel stays under 500mA.

  • Q: Is the ULN2004 suitable for battery-operated devices?    A: It can be used, but Darlington pairs have a higher voltage drop (Vce(sat) ~1V-1.3V) compared to MOSFETs, making them less efficient for power-critical battery applications.

  • Q: Where can I find the datasheet and library files for ULN2004?    A: Datasheets are available from Texas Instruments, ST, or ON Semi. Symbols are standard in most CAD tools like Altium, Eagle, and KiCad.

  • Q: How do I handle the "COM" pin if I am driving resistive loads like LEDs?    A: For purely resistive loads, the COM pin is optional. However, connecting it to VCC is good practice to protect against any parasitic inductance in long wires.

7. Datasheets & Resources

  • Official Datasheet: Texas Instruments ULN2004A Datasheet

  • Development Tools: Breakout boards labeled "ULN2003 Module" can often be reworked with a ULN2004 chip for 12V logic prototyping.

Specifications

ULN2004AINSRG4

Texas Instruments

In Stock

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

Related Parts More