web counter

Designing with ATTINY13A: Datasheet, Pinout, and Motor Control Guide

UTMEL

Published: 31 January 2026 | Last Updated: 31 January 2026

389

ATTINY13A-SSURA4

ATTINY13A-SSURA4

Microchip Technology

1KB Flash Microcontroller 8 Pin

Purchase Guide

1KB Flash Microcontroller 8 Pin

Discover the Microchip ATTINY13A: a low-power 8-bit AVR MCU ideal for motor control and sensors. Get the datasheet, pinout, and key design tips for your BOM.

Executive Summary: What is the ATTINY13A?

The ATTINY13A is a high-performance, low-power 8-bit AVR RISC-based microcontroller designed for compact control applications ranging from simple LED drivers to battery-operated sensor nodes. By executing powerful instructions in a single clock cycle, it achieves throughputs approaching 1 MIPS per MHz, allowing system designers to optimize power consumption versus processing speed. - Market Position: A dominant choice in the low-pin-count (8-pin) market, offering a robust AVR architecture at a fraction of the cost of larger MCUs. - Top Features:  1. Wide Operating Voltage: 1.8V to 5.5V, ideal for flexible battery configurations.  2. Efficiency: Consumes only 190 µA in Active Mode at 1.8V/1 MHz.  3. Integration: Includes a 4-channel 10-bit ADC and On-chip Debug circuitry. - Primary Audience: Ideal for embedded design engineers creating cost-sensitive consumer electronics, and advanced hobbyists leveraging the Arduino ecosystem. - Supply Status: widely available and active, typically used in high-volume production.

ATTINY13A_ATTINY13A-ATTINY13A-footprint-_61f72a.jpg

ATTINY13A product photo

1. Technical Specifications & Performance Analysis

1.1 Core Architecture (CPU/Logic/Power)

The ATTINY13A is built on the advanced AVR RISC architecture. Unlike rudimentary 8-bit cores, it features 32 general-purpose working registers directly connected to the Arithmetic Logic Unit (ALU). This allows two independent registers to be accessed in one single instruction executed in one clock cycle, resulting in code that is faster and more compact. 

  • Flash Memory: 1 KB In-System Programmable (ISP).

  • SRAM: 64 Bytes (Critical constraint for complex logic).

  • EEPROM: 64 Bytes (Useful for storing non-volatile calibration data).

1.2 Key Electrical Characteristics

Engineers typically select the ATTINY13A for its "PicoPower" capabilities. It is designed to run efficiently on varied power sources. - Operating Voltage: 1.8V to 5.5V (Standard operating range).

  • Speed Grades:

  • 0 – 4 MHz @ 1.8 – 5.5V

  • 0 – 10 MHz @ 2.7 – 5.5V

  • 0 – 20 MHz @ 4.5 – 5.5V

  • Power Consumption:

  • Active Mode: ~190 µA (1.8V, 1 MHz).

  • Power-Down Mode: <1 µA (Typical).

  • ADC Performance: 10-bit resolution with ±2 LSB absolute accuracy.

1.3 Interfaces and Connectivity

Despite its small footprint, the functionality per pin is maximized:

  • I/O Lines: 6 General Purpose I/O (GPIO).

  • Timers: One 8-bit Timer/Counter with Prescaler.

  • PWM: Two Pulse Width Modulation channels (Great for dimming LEDs or driving small motors).

  • Communication: Note: There is no hardware UART. Serial communication must be implemented via software (Bit-banging) or USI (Universal Serial Interface) equivalent techniques.

ATTINY13A_ATTINY13A-ATTINY13A-functional_3fc229.jpg

ATTINY13A functional block diagram

2. Pinout, Package, and Configuration

2.1 Pin Configuration Guide

The ATTINY13A most commonly appears in an 8-pin package. Understanding the multiplexed functionality is key to avoiding design conflicts.

ATTINY13A_ATTINY13A-ATTINY13A-pinout-dia_a8f951.jpg

ATTINY13A pinout diagram

  • Pin 1 (PB5/RESET): Acts as the Reset pin by default. Can be fused as an I/O, but this disables ISP programming (High Voltage Programming required to revert).

  • Pin 4 (GND) & Pin 8 (VCC): Power supply pins.

  • Pin 2/3 (PB3/PB4): Analog inputs (ADC2/ADC3) or General I/O.

  • Pin 5/6/7 (PB0/PB1/PB2): PWM outputs, SPI programming lines (MOSI/MISO/SCK), and Interrupts.

2.2 Naming Convention & Ordering Codes

Understanding the Part Numbers:Microchip offers various suffixes denoting package type and packaging method (Tape & Reel vs Tube).

  • ATTINY13A-PU: PDIP package (Through-hole), Industrial (-40°C to 85°C).

  • ATTINY13A-SU: SOIC package (Surface Mount), Industrial.

  • ATTINY13A-SSU: SOIC Narrow profile.

  • ATTINY13A-MU: VQFN (Very thin, fine pitch) for space-constrained designs.Note: The "A" suffix indicates the modern, lower-power revision replacing the older ATTINY13.

2.3 Available Packages

Package TypeDimensionsCommon Use Case
8-PDIP (PU)Standard 300 milPrototyping, Breadboards, Hobbyist Kits
8-SOIC (SU)Surface MountMass Production, Consumer Electronics
20-VQFN (MU)3x3 mmHigh-density wearables, Miniaturized Sensors
10-WPCSP (MMU)Wafer LevelExtremely small footprint devices

3. Design & Integration Guide (For Engineers & Makers)

Pro Tip: The 64-byte RAM limit is the most common pitfall. Stack overflow can occur easily if nesting subroutines too deeply.

3.1 Hardware Implementation

  • Bypass Capacitors: Always place a 0.1µF (100nF) ceramic capacitor between VCC and GND, as close to the pins as possible, to filter high-frequency noise.

  • Reset Pin Handling: For reliable operation in noisy environments, add a 10kΩ pull-up resistor to the RESET pin.

  • Thermal Management: No heatsink is required. The device runs cool under almost all load conditions due to its low power draw.

3.2 Common Design Challenges

Below are the critical "Pain Points" identified by developers, along with proven fixes:

  1. Extremely Limited RAM/Flash

    • Issue: With only 64 bytes of SRAM, standard C libraries (like sprintf) will crash the chip.

  2. Fix: Use highly optimized C code or Assembly. Avoid floating-point math. Manipulate registers directly rather than using heavy abstraction layers.

  3. Fuse Bit Misconfiguration

    • Issue: Users often disable the Reset pin functionality to gain an extra I/O line (PB5), essentially "bricking" the chip for standard ISP programmers.

  4. Fix: Only disable the Reset pin if absolutely necessary. If locked out, you must use a High Voltage Serial Programmer (HVSP) to reset the fuses.

  5. Lack of Hardware UART

    • Issue: Debugging via Serial Monitor is difficult without a dedicated TX/RX peripheral.

  6. Fix: Implement a "soft-UART" or TinySoftwareSerial library. Alternatively, use an LED toggle or a Logic Analyzer on a GPIO pin for debugging timing.

4. Typical Applications & Use Cases

4.1 Real-World Example: Motor Control Trigger

In simple home automation or toy applications, the ATTINY13A is often used as a Logic Translation & Motor Trigger unit. 

Scenario: A device needs to run a motor for 10 seconds when a specific sensor threshold is met. 

Implementation:      

  • Input: Analog sensor wired to ADC pin (PB2).

  • Processing: ATTINY13A reads ADC; if value > threshold, it triggers a timer.

  • Output: PWM signal sends "Soft Start" ramp to a MOSFET gate on PB0, driving the motor.

  • Why ATTINY13A? It replaces discrete 555 timers and logic gates (BOM consolidation) while allowing programmable thresholds.

5. Alternatives and Cross-Reference Guide

1. Direct Replacements (AVR)

ModelFlashRAMAdvantageNotes
ATTINY858 KB512 B"Big Brother" version, pin-compatibleChoose this if your code size exceeds 1KB

2. Cost-Effective Competitors

ModelFlashRAMAdvantageNotes
Padauk PMS150C--Extremely low cost (cents per unit)Requires proprietary programmer and OTP (One-Time Programmable) workflow
WCH CH32V003--RISC-V architecture, 32-bit performance at 8-bit pricesGeneric alternative gaining popularity

3. Complete Comparison Table

PartFlashRAMAdvantage
ATTINY13A1 KB64 BRobust AVR ecosystem, wide voltage range
ATTINY858 KB512 BPin-compatible, larger memory capacity
STM8S001J38 KB1 KBHigher memory, requires STM8 toolchain
MSP430G22102 KB128 BUltra-low power, 16-bit architecture
Padauk PMS150C--Extremely low cost
WCH CH32V003--RISC-V, cost-effective 32-bit solution

Selection Guide

  • Code > 1KB: Choose ATTINY85

  • Ultra-low cost: Choose Padauk PMS150C (requires proprietary tools)

  • 32-bit performance needs: Choose WCH CH32V003

  • Ultra-low power: Choose MSP430G2210

  • More memory: Choose STM8S001J3

6. Frequently Asked Questions (FAQ)

  • Q: What is the specific difference between ATTINY13 and ATTINY13A?  The "A" version is a process migration that offers lower power consumption and improved electrical characteristics. It is functionally compatible with the older non-A version.

  • Q: Can the ATTINY13A be programmed using Arduino IDE?  Yes. By installing the MicroCore board manager package, you can program the ATTINY13A using an Arduino as ISP.

  • Q: Is the ATTINY13A suitable for battery-operated devices?  Absolutely. With a standby current of <1µA, it is excellent for button-cell powered devices.

  • Q: Where can I find the datasheet and library files for ATTINY13A?  The official datasheet (DS40002307A) is available from Microchip or distributors like Mouser and DigiKey.

  • Q: Does it have a bootloader?  Typically no. Due to the small 1KB Flash, bootloaders take up too much space. It is usually programmed via the 6-pin ISP header.

7. Datasheets & Resources

Specifications

Datasheet PDF

Download datasheets and manufacturer documentation for Microchip Technology ATTINY13A-SSURA4.
ATTINY13A-SSURA4

Microchip Technology

In Stock

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

Related Parts More