2SD2499 NPN Transistor: 1500V, TO-3PF, 2SD2499 Equivalents and Pinout

UTMEL

Published: 08 January 2022 | Last Updated: 08 January 2022

1645

2SD2499

2SD2499

INCHANGE SEMICONDUCTOR CO LTD

2SD2499 datasheet pdf and Unclassified product details from INCHANGE SEMICONDUCTOR CO LTD stock available at Utmel

Purchase Guide

2SD2499 is an NPN transistor manufactured in TO-3PF or also called the TO-3PM package. This article is going to introduce details about the 2SD2499 transistor.

What is 2SD2499?

The 2SD2499 is an NPN  transistor that comes in a TO-3PF or TO-3PM packaging. The transistor has certain fascinating characteristics, and it was designed largely for use in horizontal deflection circuitry for TVs and monitors. Its high speed and high voltage capabilities make it excellent for use in a variety of high voltage applications up to 600V, as well as high-speed switching applications.

2SD2499 Pinout

2SD2499 pinout .jpg

2SD2499 Pinout

2SD2499 Features

  • High Voltage: Vcbo = 1500V

  • Low Saturation Voltage: Vce  (sat) = 5V (Max.)

  • High Speed: tf = 0.3us (Typ.)

  • Built-in Damper Type

  • Collector Metal (Fin) is Fully Covered with Mold Resin.


2SD2499 Specifications

  • Package Type: TO-3PF Or TO-3PM

  • Transistor Type:  NPN

  • Max Collector Current(IC): 6A

  • Max Collector-Emitter Voltage (VCE): 600V

  • Max Collector-Base Voltage (VCB): 1500V

  • Max Emitter-Base Voltage (VEBO): 5V

  • Max Collector Dissipation (Pc): 50 Watt

  • Max Transition Frequency (fT): 2 MHz

  • Minimum & Maximum DC Current Gain (hFE): 8 To 25

  • Max Storage & Operating temperature: -55 to +150 Centigrade


2SD2499 Applications

  • Motor Driver Circuits

  • Audio amplification

  • High voltage  AC  and DC  applications

  • Drive load of up to 6A


2SD2499 Equivalents

2SC5250, 2SC3896, 2SC3894


Where and How to use 2SD2499

The transistor is primarily developed for use in TV and monitor deflection circuitry, but its excellent specifications also make it suitable for use in a wide range of high voltage and high-speed switching applications, as well as a wide range of general-purpose applications. This transistor can be utilized for audio amplification in addition to switching applications.

2SD2499 Dimensions

2SD2499 dimension.jpg

2SD2499 Dimensions

2SD2499 Manufacturer

Toshiba is a household name in Japan and has long been viewed as a symbol of the country's technological prowess. Its reputation has since been affected following an accounting scandal in 2015 and the bankruptcy of subsidiary energy company Westinghouse in 2017, after which it was forced to shed several underperforming businesses, essentially eliminating the company's century-long presence in consumer markets.

 


Frequently Asked Questions

What can be 2SD2499 used for?

The 2SD2499 is an NPN transistor that comes in a TO-3PF or TO-3PM packaging. The transistor has certain fascinating characteristics, and it was designed largely for use in horizontal deflection circuitry for TVs and monitors.

What is the voltage of 2SD2499?

VCBO = 1500 V
2SD2499

INCHANGE SEMICONDUCTOR CO LTD

In Stock