web counter

AD600: Datasheet, Pinout, and Ultrasound Imaging Guide

UTMEL

Published: 27 January 2026 | Last Updated: 27 January 2026

329

AD600AR-REEL7

AD600AR-REEL7

Analog Devices Inc.

50mA per Channel 350nA 30 dB Instrumentational OP Amps ±4.75V~5.25V AD600 16-SOIC (0.295, 7.50mm Width)

Purchase Guide

50mA per Channel 350nA 30 dB Instrumentational OP Amps ±4.75V~5.25V AD600 16-SOIC (0.295, 7.50mm Width)

The AD600 is a dual, low-noise Variable Gain Amplifier (VGA) by Analog Devices, essential for ultrasound and AGC. Explore specs, pinouts, and design alternatives.

Executive Summary: What is the AD600?

The AD600 is a dual-channel, low-noise Variable Gain Amplifier (VGA) manufactured by Analog Devices, featuring a linear-in-dB gain control system designed for precision signal processing. 

Market Position: High-performance analog component; industry standard for commercial and medical instrumentation. 

Top Features: Dual independent channels, ultra-low input noise (1.4 nV/√Hz), and a massive 80 dB cascaded gain range. 

Primary Audience: Ideal for Biomedical Engineers (Ultrasound), RF Designers, and Instrumentation specialists. 

Supply Status: Active (Refer to official distributors for real-time stock).

1. Technical Specifications & Performance Analysis

1.1 Core Architecture (CPU/Logic/Power)

The AD600 utilizes a proprietary circuit architecture to achieve a linear-in-dB gain response, which is crucial for applications requiring wide dynamic range compression. Unlike standard op-amps, the gain is controlled linearly by a voltage interface, making it the "brain" of Automatic Gain Control (AGC) loops. The dual-channel design allows for cascaded operation to achieve up to 80 dB of gain or independent operation for stereo/dual-signal processing.

1.2 Key Electrical Characteristics

This VGA is engineered for sensitive signal chains where noise performance is critical. 

  • Input Noise: 1.4 nV/√Hz (at 1 MHz) – Essential for detecting weak signals in ultrasound. 

  • Bandwidth: 35 MHz (-3 dB point), suitable for video and IF signal processing. 

  • Gain Range: 0 dB to 40 dB per channel (up to 80 dB when cascaded).

  • Supply Voltage: Operating range of ±4.75 V to ±5.25 V (Nominal ±5 V).

  • Gain Accuracy: ±0.5 dB, ensuring precise calibration in measurement tools.

1.3 Interfaces and Connectivity

The AD600 interfaces primarily through analog voltage control. 

  • Gain Control Interface: High-impedance differential inputs tailored for easy drive by D/A converters or analog control loops. 

  • Signal I/O: Differential inputs and single-ended outputs. 

  • Impedance: Laser-trimmed input resistance for consistent matching.

2. Pinout, Package, and Configuration

2.1 Pin Configuration Guide

The AD600 generally utilizes a 16-pin configuration to support its dual-channel architecture. 

  • Power Pins: VPOS (+5V), VNEG (-5V) – Requires clean, decoupled power. 

  • Inputs (Ch 1/2): A1HI, A1LO, A2HI, A2LO – Differential signal inputs. 

  • Outputs (Ch 1/2): OUT1, OUT2 – Signal outputs. 

  • Gain Control: C1HI, C1LO, C2HI, C2LO – Determines the amplification level. 

  • Gate: Used to gate the channel off (if applicable to specific variant).

2.2 Naming Convention & Ordering Codes

Understanding the Part Numbers:analog Devices uses specific suffixes to denote package and environmental grades. 

  • AR/ARZ: Indicates SOIC (Small Outline Integrated Circuit). The 'Z' denotes RoHS Compliant (Lead-Free).

  • SQ: Indicates CDIP (Ceramic Dual In-line Package), typically for military or high-temp industrial use.

2.3 Available Packages

Package TypeDimensionsCommon Use Case
AD600AR/ARZ16-Lead SOICStandard commercial PCBs, surface mount.
AD600SQ16-Lead CDIPHermetically sealed for harsh environments.
AD602AR16-Lead SOICVariant with shifted gain range (-10 to +30 dB).

3. Design & Integration Guide (For Engineers & Makers)

Pro Tip: When designing with high-gain amplifiers like the AD600, PCB layout is critical to prevent oscillation and noise coupling.

3.1 Hardware Implementation

  • Bypass Capacitors: Essentials: Place 0.1 µF ceramic capacitors in parallel with 4.7 µF tantalum capacitors as close as possible to the VPOS and VNEG pins to filter power supply noise.

  • PCB Layout: Use a solid ground plane. Keep the input and output traces separated to avoid feedback oscillation, especially given the 35 MHz bandwidth.

  • Thermal Management: While standard operation (±5V) rarely requires a heatsink, ensure adequate airflow in dense enclosures.

3.2 Common Design Challenges

Gain Control Ripple:    - Issue: Noise on the gain control voltage inputs (C1HI/C1LO) directly modulates the signal, creating artifacts. - Fix: Use heavy filtering on the control voltage lines or precision DACs for gain setting. 

Crosstalk in Dual Channels:    - Issue: At high frequencies (near 35 MHz), signal leakage can occur between Channel 1 and Channel 2. - Fix: Use guard traces between channel inputs on the PCB and ensure the power supply impedance is low.

4. Typical Applications & Use Cases

4.1 Real-World Example: Ultrasound Time-Gain Compensation (TGC)

In medical ultrasound, signals return from deeper tissue significantly weaker than surface reflections. The AD600 is used in Time-Gain Compensation circuits. As the return signal delay increases (indicating depth), the control voltage to the AD600 is ramped up linearly. This compensates for attenuation, normalizing the image brightness across the depth of the scan.

5. Alternatives and Cross-Reference Guide

  • Direct Replacements:

    • For exact pin compatibility, check the AD602 (same family, different gain range).

  • Competitor Options:

    • Texas Instruments VCA821/VCA824: Wideband variable gain amplifiers often used in similar video and RF applications. Check bandwidth specs as VCA series often offer higher BW (up to 420 MHz) but different gain scaling.

  • Maxim Integrated MAX2039: Tailored for mixer/VGA applications in basestations, though pinout differs.

  • Cost-Effective Options:

    • For lower frequency or less precise applications, standard Operational Transconductance Amplifiers (OTAs) like the LM13700 can be configured for VCA usage, but with significantly higher noise and lower bandwidth.

6. Frequently Asked Questions (FAQ)

  • Q: What is the primary difference between AD600 and AD602?

    • A: The AD600 has a gain range of 0 dB to 40 dB per channel. The AD602 is optimized for lower gains, ranging from -10 dB to +30 dB per channel, to handle larger input signals without clipping.

  • Q: Can the AD600 be used for audio applications?

    • A: Yes, its low noise (1.4 nV/√Hz) makes it excellent for high-end audio dynamic range compression, though its bandwidth is overkill for standard audio.

  • Q: How do I control the gain digitally?

    • A: You cannot control it directly via SPI/I2C. You must use a DAC (Digital-to-Analog Converter) to provide a control voltage to the gain interface pins.

  • Q: Is the AD600 suitable for battery-operated devices?

    • A: It consumes moderate power (approx. ±5V supply). While possible, modern low-power CMOS alternatives might be better for strictly battery-constrained IoT devices.

7. Datasheets & Resources

Specifications

Datasheet PDF

Download datasheets and manufacturer documentation for Analog Devices Inc. AD600AR-REEL7.
AD600AR-REEL7

Analog Devices Inc.

In Stock

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

Related Parts More