web counter

ATTINY13: Datasheet, Pinout, and Simple Motor Control Guide

UTMEL

Published: 27 January 2026 | Last Updated: 27 January 2026

1291

ATTINY13-20SSU SL383

ATTINY13-20SSU SL383

Microchip Technology

1KB Flash Microcontroller 8 Pin

Purchase Guide

1KB Flash Microcontroller 8 Pin

The ATTINY13 is a robust 8-bit AVR microcontroller with 1KB Flash and 20MHz speed. Ideal for cost-effective motor control and LED designs. Check stock and datasheet.

Executive Summary: What is the ATTINY13?

The ATTINY13 is a low-power CMOS 8-bit microcontroller based on the AVR enhanced RISC architecture, designed to execute powerful instructions in a single clock cycle for efficient processing in space-constrained applications. 

  • Market Position: High-volume, low-cost legacy controller for simple tasks where 32-bit MCUs are overkill. 

  • Top Features:     

  • Up to 20 MIPS throughput at 20 MHz. 

  • 1KB In-System Programmable Flash with 64 Bytes EEPROM. 

  • OPERATING Voltage range of 1.8V to 5.5V (ATTINY13A variant).

  • Primary Audience: Ideal for IoT designers, hobbyists, and cost-sensitive consumer electronics manufacturers.

  • Supply Status: Active. Widely available with high search volume, though "Not Recommended for New Designs" (NRND) warnings may appear for specific non-A variants; the ATTINY13A is the preferred modern alternative.

ATTINY13_ATTINY13-ATTINY13-footprint-sy_dd46a0.jpg

ATTINY13 microcontroller product photo

1. Technical Specifications & Performance Analysis

1.1 Core Architecture (CPU/Logic/Power)

The ATTINY13 utilizes the AVR RISC architecture. It features 32 general-purpose working registers connected directly to the Arithmetic Logic Unit (ALU). This design allows two independent registers to be accessed in one single instruction executed in one clock cycle, optimizing power consumption versus processing speed. With 1KB of Flash memory, it is strictly intended for "bare-metal" C or Assembly code, as heavy libraries will quickly deplete resources.

1.2 Key Electrical Characteristics

Engineers must note the power profiles for reliable operation, particularly in battery-powered devices.

  • Operating Voltage:

    • 1.8V to 5.5V (ATTINY13A)

    • 2.7V to 5.5V (Standard ATTINY13)

  • Clock Speed: 0 - 20 MHz (at 4.5V - 5.5V).

  • Memory:

    • Flash: 1 KB (Self-Programmable)

    • SRAM: 64 Bytes (Internal)

    • EEPROM: 64 Bytes

  • Peripherals: 4-channel 10-bit ADC, Analog Comparator, and Watchdog Timer.

1.3 Interfaces and Connectivity

Despite its small size, the ATTINY13 offers essential connectivity for sensor interfacing and simple logic control. 

I/O Pins: 6 Programmable I/O Lines (PB0–PB5). 

Timers: One 8-bit Timer/Counter with Prescaler. 

PWM: Two PWM channels (ideal for dimming LEDs or driving small motors). 

Debug: DebugWIRE On-chip Debug System.

ATTINY13_ATTINY13-ATTINY13-functional-b_32b4bf.jpg

ATTINY13 functional block diagram

2. Pinout, Package, and Configuration

2.1 Pin Configuration Guide

ATTINY13_ATTINY13-ATTINY13-pinout-diagr_b1cd80.jpg

ATTINY13 pinout diagram

The ATTINY13 is typically an 8-pin device. The pin functions are multiplexed:

  • Pin 1 (PB5/RESET): Acts as the Reset pin or I/O (if fuses programmed, but disables ISP).

  • Pin 4 (GND): Ground reference.

  • Pin 8 (VCC): Supply voltage.

  • Pin 2, 3 (PB3, PB4): Analog inputs (ADC2, ADC3) or General I/O.

  • Pin 5, 6, 7 (PB0, PB1, PB2): PWM outputs, External Interrupts, and SPI (MOSI/MISO/SCK) for programming.

2.2 Naming Convention & Ordering Codes

Understanding the Part Numbers:The suffix determines the package and temperature rating. 

SSU: Surface Mount (SOIC), Industrial (-40°C to +85°C), Lead-Free. 

PU: Through-hole (PDIP), Industrial, Lead-Free. 

MMU: Micro Lead Frame (MLF/QFN), very small footprint. 

A-series (e.g., ATTINY13A): newer, lower power manufacturing process (Picopower).

2.3 Available Packages

Package TypeDimensionsCommon Use Case
8-PDIP (PU)2.54mm pitchPrototyping, Breadboards, Hobbyist kits
8-SOIC (SSU)1.27mm pitchStandard Consumer Electronics PCBs
10-MLF (MMU)3x3mmWearables, Space-Critical designs

3. Design & Integration Guide (For Engineers & Makers)

Pro Tip: Always verify pin compatibility before migrating from older series. The specific interrupt vectors may differ from ATtiny25/45/85.

3.1 Hardware Implementation

  • Bypass Capacitors: Place a 100nF ceramic capacitor as close as possible between VCC and GND to filter high-frequency noise.

  • PCB Layout: Keep the trace from the bypass capacitor to the ground pin short. No heatsink is required due to low power dissipation.

  • Programming Interface: Ensure headers for ISP (MISO, MOSI, SCK, RESET) are accessible for in-circuit programming.

3.2 Common Design Challenges

Based on engineering feedback and forum discussions, here are the top "Pain Points" and their solutions:

  1. Extremely Limited RAM/Flash

    • The Issue: With only 1KB Flash/64B SRAM, standard libraries (like Arduino's Delay() or Serial) often fail.

    • The Fix: Use Assembly (ASM) or highly optimized bare-metal C. Use direct port manipulation (e.g., PORTB |= (1<<PB0)) instead of abstraction layers.

  2. Low Pin Count for Peripherals

    • The Issue: 6 I/O pins are insufficient for driving displays (LCDs) or keypads directly.

    • The Fix: Integrate shift registers (74HC595) to expand digital outputs using only 3 pins.

  3. Toolchain Frustrations

    • The Issue: Modern MPLAB X IDEs can feel bloated for such a simple chip.

    • The Fix: Utilize AVR-GCC via command line or use VS Code with PlatformIO for a lightweight, efficient workflow.

4. Typical Applications & Use Cases

📺 Video Recommendation: ATTINY13 Guide

4.1 Real-World Example: Smart Timer Switch

A common application for the ATTINY13 is a delayed-off timer for bathroom ventilation fans. 

 Input: Reads a momentary push-button via one I/O pin (PB3). 

Logic: The 8-bit timer counts roughly 10 minutes. 

Output: PB0 drives an optocoupler/relay to cut power to the fan. 

Advantage: The chip's sleep mode reduces standby current to microamps, allowing it to run off a simple capacitive dropper or small battery for years.

ATTINY13_ATTINY13-ATTINY13-application-_ac1b6e.jpg

ATTINY13 application circuit schematic

5. Alternatives and Cross-Reference Guide

Ideally, stick to the ATTINY13A for active production. However, strictly based on specifications and footprint, consider these alternatives:

  • Direct Replacements / Upgrades:

    • ATTINY85: Same pinout but significantly more memory (8KB Flash) and features.

    • Microchip PIC12F675: Closest competitor in the PIC ecosystem (8-pin, Flash-based).

  • Competitor Equivalents:

    • STMicroelectronics STM8S001J3: An 8-pin option offering high performance at a low price point.

    • Texas Instruments MSP430G2211: Excellent for ultra-low power needs, though architecture differs significantly.

    • Silicon Labs EFM8BB10: A performant 8051-based alternative in small packages.

  • Cost vs. Performance:

    • For simpler logic, the ATTINY13 is often cheaper than the ATTINY85.

    • For complex math or USB support, upgrade to ATTINY85.

6. Frequently Asked Questions (FAQ)

  • Q: What is the difference between ATTINY13 and ATTINY13A?

    • A: The ATTINY13A is the updated "PicoPower" version. It covers a wider voltage range (1.8V–5.5V) and consumes less power than the original non-A version.

  • Q: Can ATTINY13 be used in automotive applications?

    • A: Yes, standard variants operate up to 85°C. For automotive, look for specific "Automotive Grade" ordering codes if available, or ensure the design handles 12V transients via regulation.

  • Q: Where can I find the datasheet and library files for ATTINY13?

    • A: The official datasheet is ID DS40002307A. Libraries are often community-maintained (e.g., MicroCore for Arduino IDE).

  • Q: Is ATTINY13 suitable for battery-operated devices?

    • A: Absolutely. Its wide voltage range (down to 1.8V) and low-power sleep modes make it excellent for coin-cell powered nodes.

  • Q: How do I program the ATTINY13 using Arduino?

    • A: You can use an "Arduino as ISP" setup. Connect the SPI pins (10, 11, 12, 13 on Uno) to the ATTINY13's MISO, MOSI, SCK, and Reset pins.

7. Datasheets & Resources

Specifications

Datasheet PDF

Download datasheets and manufacturer documentation for Microchip Technology ATTINY13-20SSU SL383.
ATTINY13-20SSU SL383

Microchip Technology

In Stock

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

Related Parts More