INA226: Detailed Datasheet, Pinout, Specifications, and Alternatives Guide

UTMEL

Published: 26 January 2026 | Last Updated: 26 January 2026

1748

INA226AQDGSRQ1

INA226AQDGSRQ1

Texas Instruments

10 Terminations 3.3V 10 Pin INA226 Current regulator Automotive, AEC-Q100 Series -40°C~125°C Min 2.7V Max 5.5V

Purchase Guide

10 Terminations 3.3V 10 Pin INA226 Current regulator Automotive, AEC-Q100 Series -40°C~125°C Min 2.7V Max 5.5V

Master your power design with the INA226 current monitor. Explore pinouts, technical specs, datasheet details, and reliable alternatives for precision sensing.

Executive Summary: What is the INA226?

The INA226 is a high-precision, bi-directional current and power monitor IC designed by Texas Instruments to measures internal shunt voltage and bus supply voltage via an I2C or SMBus-compatible interface. By reporting current, voltage, and power with exceptional accuracy, it serves as a critical telemetry component in modern power management systems. - Market Position: High-performance yet cost-effective solution, replacing legacy monitors like the INA219 in designs requiring higher precision (16-bit resolution class).

  • Top Features:

    • Wide Common-Mode Range: Senses bus voltages from 0 V to 36 V independent of supply voltage.

  • Precision: Maximum offset voltage of just 10 µV and 0.1% max gain error.

  • Flexibility: Supports 16 programmable addresses to avoid I2C conflicts.

  • Primary Audience: Ideal for IoT designers, battery management system (BMS) engineers, and advanced hobbyists using Arduino or STM32 platforms.

  • Supply Status: Active. Widely available in distribution (check "Market Signals" for stock trends).

INA226_INA226-INA226-product-photo-cl_f380a5.jpg

INA226 product photo

1. Technical Specifications & Performance Analysis

1.1 Core Architecture (CPU/Logic/Power)

The INA226 operates as a highly integrated sensing solution. Instead of requiring external ADCs and complex analog front ends, it combines a precision programmable gain amplifier with an analog-to-digital converter core. It performs math on-board to calculate power, offloading processing overhead from the main microcontroller. This architecture ensures that data transmitted over I2C is ready-to-use, minimizing firmware complexity for basic voltage and current readings.

1.2 Key Electrical Characteristics

Engineers must adhere to these operating limits to ensure reliability and accuracy. 

  • Bus Voltage Input: 0 V to 36 V (Versatile for 12V, 24V, and low-voltage systems).

  • Supply Voltage (VCC): 2.7 V to 5.5 V (Compatible with 3.3V and 5V logic).

  • Accuracy Metrics:

    • Offset Voltage: 10 µV (Max). This low offset allows for the use of smaller shunt resistors, effectively reducing power dissipation.

  • Gain Error: 0.1% (Max). Ensures consistent readings across the temperature range.

  • Input Range: Maximized for a full-scale input range of 81.92 mV across the shunt.

1.3 Interfaces and Connectivity

The device communicates via I2C / SMBus, supporting speeds suitable for rapid polling. A key feature is the Alert pin, which can be programmed to trigger based on specific voltage, current, or power thresholds, acting as a hardware interrupt for safety-critical monitoring.

INA226_INA226-INA226-functional-block_91e9e9.jpg

INA226 functional block diagram

2. Pinout, Package, and Configuration

2.1 Pin Configuration Guide

INA226_INA226-INA226-pinout-diagram_aea411.jpg

INA226 pinout diagram

The INA226 connects efficiently with minimal external components. - IN+ / IN-: Differential inputs for the external shunt resistor. High-side or low-side connection. - VBUS: Connects to the bus voltage being monitored (0-36V).

  • VCC/GND: Device power supply (2.7-5.5V).

  • SDA/SCL: Standard I2C data and clock lines.

  • ALERT: Programmable alarm output (Active Low).

  • A0/A1: Address selection pins. Tie to GND, VCC, SDA, or SCL to configure up to 16 unique addresses.

2.2 Naming Convention & Ordering Codes

Understanding the Part Numbers:Procurement managers should note that the suffix typically denotes the packaging reel size, not silicon differences. - AIDGSR: Large Tape & Reel (Production volume).

  • AIDGKT: Mini-Reel (Prototyping or small runs).

  • DGK: Indicates the VSSOP package code.

2.3 Available Packages

Package TypeDimensionsCommon Use Case
VSSOP-10Small form factor (Micro-sized)Space-constrained IoT devices, Server blades

Note: The VSSOP-10 pitch is fine (0.5mm), making it challenging for hand-soldering. Stencil and reflow are recommended for assembly.

3. Design & Integration Guide (For Engineers & Makers)

Pro Tip: When migrating from INA219 to INA226, remember that the registers differ. Libraries are not drop-in compatible without code changes.

3.1 Hardware Implementation

  • Shunt Resistor Selection: Choose a resistor value such that the maximum expected current generates a voltage drop close to, but not exceeding, 81.92 mV. This maximizes the resolution of the internal ADC.

  • Kelvin Connection: To maintain the 0.1% gain error accuracy, route the IN+ and IN- traces directly from the inner pads of the shunt resistor.

  • Bypass Capacitors: Place a 0.1 µF ceramic capacitor close to the VCC pin to filter noise.

3.2 Common Design Challenges

According to engineering forums and application notes, here are frequent issues and their fixes:

  1. Calibration Register Complexity

    • Issue: Calculating the CAL register value manually is error-prone.

  2. Fix: Use TI’s provided calculator tools or spreadsheet. The calculation depends strictly on your Shunt Resistance and Maximum Expected Current (LSB selection).

  3. Measurement Spikes and Noise

    • Issue: Unexpected transients in data, often due to high-switching loads.

  4. Fix: Implement an RC filter on input pins (10Ω resistors + 0.1µF cap) or increase the Averaging Mode setting in the configuration register to smooth out data.

  5. Inaccuracy at Low Shunt Voltages

    • Issue: Poor data quality when current is very low, nearing the offset floor.

  6. Fix: Ensure the shunt resistor is sized correctly. If you anticipate very low currents, a larger shunt resistance improves voltage drop magnitude, lifting the signal above the noise floor.

4. Typical Applications & Use Cases

📺 Video Recommendation: INA226 Guide

4.1 Real-World Example: Solar Battery Charger

In a solar charging setup, the INA226 monitors the charging current going into a Li-Ion battery pack. - Role: Measures the current flow to terminate charging accurately and calculates total power delivered (Wh).

  • Advantage: Its high-side sensing capability allows it to sit on the positive rail (up to 36V), leaving the ground path uninterrupted for the rest of the circuit.

  • Config: Program the ALERT pin to trigger if voltage exceeds safe charging limits, protecting the battery.

INA226_INA226-INA226-application-circ_24a958.jpg

INA226 application circuit schematic

5. Alternatives and Cross-Reference Guide

When the INA226 is out of stock or over-spec for a simple application, consider these alternatives. - Direct Competitors:    - INA219 (TI): The predecessor. Lower precision (12-bit), max 26V bus. Useful for simpler, lower-cost hobby projects. - INA233 (TI): Similar to INA226 but adds an energy accumulator. Useful if you need the chip to calculate energy (Joules) over time directly in hardware. - Industry Equivalents:    - PAC1934 (Microchip): Multi-channel power monitor (suitable if you need to monitor 4 rails simultaneously).

  • LTC2945 (Analog Devices): Wide range monitor, often supports higher voltages (up to 80V), suitable for industrial 48V systems where INA226 (36V limit) cannot go.

  • Cost-Effective Options:

    • For non-critical applications, Generic CJMCU-226 modules are widely available for hobbyist prototyping, though component sourcing provenance may vary.

6. Frequently Asked Questions (FAQ)

  • Q: What is the main difference between INA226 and INA219?  The INA226 is significantly more precise (16-bit vs 12-bit approx architecture) and has a lower offset voltage (10 µV vs 100 µV in INA219). The INA226 also supports up to 36V, whereas INA219 stops at 26V.

  • Q: Can INA226 be used in Automotive applications?  Standard versions are for industrial/consumer. Look for "Q1" suffixed parts (e.g., INA226-Q1) for automotive-grade reliability and compliance.

  • Q: How do I program the INA226 with Arduino?  Several open-source libraries exist (search for "INA226 Arduino Library"). You simply connect VCC, GND, SDA, and SCL, then initialize the calibration register in your setup() code.

  • Q: Is the INA226 suitable for battery-operated devices?  Yes, with a low supply current and operation down to 2.7V, it is excellent for battery-powered monitors.

  • Q: Where can I find the datasheet and library files for INA226?  The official datasheet is available on the Texas Instruments website. Libraries are hosted on GitHub and platform-specific package managers (Arduino/PlatformIO).

7. Datasheets & Resources

  • Official Datasheet: Texas Instruments INA226 (Verify specific URL via search)

  • Development Tools & Software: TI Sensing / Calibration Calculators

Specifications

Parts with Similar Specs

The three parts on the right have similar specifications to Texas Instruments & INA226AQDGSRQ1.

Datasheet PDF

Download datasheets and manufacturer documentation for Texas Instruments INA226AQDGSRQ1.
INA226AQDGSRQ1

Texas Instruments

In Stock: 1502
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
Related Parts More