web counter

ATtiny202 tinyAVR 0-series 20MHz Microcontroller: Datasheet, Pinout, and UPDI Programming Analysis

UTMEL

Published: 10 March 2026 | Last Updated: 10 March 2026

1620

ATTINY202-SSFR

ATTINY202-SSFR

Microchip Technology

2KB 2K x 8 FLASH AVR 8-Bit Microcontroller AVR® ATtiny Series ATTINY202 8-SOIC (0.154, 3.90mm Width)

Purchase Guide

2KB 2K x 8 FLASH AVR 8-Bit Microcontroller AVR® ATtiny Series ATTINY202 8-SOIC (0.154, 3.90mm Width)

Explore the ATtiny202 tinyAVR 0-series: a 20MHz, 8-pin MCU with 2KB Flash and CIPs. Learn pinouts, specs, and UPDI fixes. Optimize your BOM and design today.

Executive Summary: What is the tinyAVR 0-series?

The tinyAVR 0-series is a family of 8-bit AVR microcontrollers designed for high-performance, low-power applications where PCB real estate is at a premium. Specifically, the ATtiny202 serves as a modern, cost-effective solution for replacing discrete logic or aging 8-pin controllers with a more capable 20 MHz architecture.

  • Market Position: Modern low-cost alternative to legacy 8-bit MCUs; high performance-to-size ratio.

  • Top Features: 20 MHz internal oscillator, Core Independent Peripherals (CIPs), and a Single-Pin Unified Program and Debug Interface (UPDI).

  • Primary Audience: Ideal for IoT designers, automotive sensor engineers, and cost-sensitive consumer electronics manufacturers.

  • Supply Status: Active and widely supported by Microchip Technology.

1. Technical Specifications & Performance Analysis

1.1 Core Architecture (CPU/Logic/Power)

The tinyAVR 0-series utilizes the updated AVR® processor core with a hardware multiplier, running at speeds up to 20 MHz. The inclusion of Core Independent Peripherals (CIPs) and an Event System allows the hardware to handle tasks (like PWM or ADC triggering) without CPU intervention, significantly reducing power consumption and increasing deterministi response times.

1.2 Key Electrical Characteristics

This series is designed for versatile power environments. 

- Supply Voltage: 1.8V to 5.5V. 

- Clock Speed: Up to 20 MHz internal. 

- Memory: 2 KB In-system self-programmable Flash, 128 Bytes SRAM, and 64 Bytes EEPROM. 

- Power Efficiency: Features multiple sleep modes (Idle, Standby, and Power-down) to extend battery life in remote nodes.

1.3 Interfaces and Connectivity

Despite the small pin count, the ATtiny202 is feature-rich: 

- USART: Full-duplex serial communication with fractional baud rate generator. 

- SPI / I2C (TWI): Standard serial buses for interfacing with sensors and displays. 

- ADC: 10-bit Analog-to-Digital Converter for precision sensor reading.


2. Pinout, Package, and Configuration

2.1 Pin Configuration Guide


The ATtiny202 typically comes in an 8-pin package. The pinout is highly multiplexed: 

VCC/GND: Power supply pins. 

PA0 (UPDI/RESET): A multi-function pin used for programming and debugging. 

 PA1/PA2/PA3/PA6/PA7: General Purpose I/O (GPIO) pins that also share functions with the ADC, PWM, and Serial interfaces.

2.2 Naming Convention & Ordering Codes

Understanding the Microchip nomenclature is vital for procurement: 

- ATtiny: Product Family. 

- 2: Flash size (2 KB). 

- 0: Series (0-series). 

- 2: Pin count code (8 pins). 

- Suffixes (e.g., -SSNR, -SSFR): Indicate package type (SOIC), temperature range, and packaging (Tape & Reel).

2.3 Available Packages

Package TypeDimensionsCommon Use Case
SOIC-83.90 mm widthGeneral prototyping and easy machine assembly.
DFN-82.0 x 3.0 mmUltra-compact IoT devices and wearables.

Note: The SOIC-8 package is considered "hand-soldering friendly" for advanced hobbyists and rapid prototyping.

3. Design & Integration Guide (For Engineers & Makers)

Pro Tip: Always use a 0.1µF ceramic bypass capacitor as close to the VCC and GND pins as possible to minimize noise on the UPDI line.

3.1 Hardware Implementation

  • UPDI Programming: Unlike older AVRs that used ISP (6-pins), the 0-series uses a single-pin UPDI. Ensure your programmer supports 12V high-voltage signaling if you intend to use the UPDI pin as a dedicated GPIO or Reset.

  • PCB Layout: Keep the UPDI trace short to avoid parasitic capacitance, which can interfere with the data signal at high baud rates.

3.2 Common Design Challenges

  • Issue: UPDI Programming Failures.

  • Fix: If using a DIY serial adapter (CH340/FTDI), ensure a 4.7kΩ resistor is placed between TX and RX, and verify the voltage levels match the target MCU.

  • Issue: Incorrect Device ID.

  • Fix: Ensure your IDE (Microchip Studio or MPLAB X) has the latest "ATtiny DFP" (Device Family Pack) installed.

  • Issue: Serial Data Corruption.

  • Fix: The internal oscillator may drift with temperature. Use the OSCCFG register to calibrate or adjust the BAUD register based on real-world frequency measurements.

4. Typical Applications & Use Cases

Watch Tutorial: ATTINY202

4.1 Real-World Example: Smart RS485 Sensor Node

In industrial environments, the ATtiny202 can act as a "Smart Node." It reads an analog sensor (via its 10-bit ADC), processes the data using the hardware multiplier, and transmits it over an RS485 bus using the USART interface. The small footprint allows it to be integrated directly into the sensor housing, replacing more expensive and bulky controllers.

5. Alternatives and Cross-Reference Guide

The 8-pin MCU market is highly competitive. Here is how the tinyAVR 0-series stacks up:

  • Direct Replacements: ATtiny85 (Legacy) is the most common predecessor. While the ATtiny85 has more community support, the ATtiny202 is cheaper, faster, and has better peripherals.

  • Better Performance: If 2KB Flash is insufficient, upgrade to the ATtiny402 (4KB) or move to the tinyAVR 1-series for additional ADC channels.

  • Cost-Effective Options: The WCH CH32V003 offers a RISC-V alternative at a lower price point, though it lacks the extensive AVR ecosystem and toolchain stability.

6. Frequently Asked Questions (FAQ)

  • Q: What is the difference between tinyAVR 0-series and ATtiny85?

  • A: The 0-series uses UPDI programming instead of ISP, includes a hardware multiplier, and features Core Independent Peripherals, making it more efficient than the legacy ATtiny85.

  • Q: Can tinyAVR 0-series be programmed with Arduino?

  • A: Yes, using the "megaTinyCore" board manager in the Arduino IDE and a UPDI-compatible programmer.

  • Q: Is the tinyAVR 0-series suitable for battery-operated devices?

  • A: Absolutely. With a minimum operating voltage of 1.8V and advanced sleep modes, it is excellent for coin-cell applications.

  • Q: How do I handle the UPDI pin if I need it for I/O?

  • A: You can configure it as a GPIO, but you will need a 12V high-voltage programmer to "unlock" the chip for future programming.

7. Resources

  • Development Tools: Atmel-ICE, MPLAB Snap, or Serial-to-UPDI adapters.

  • Software: Microchip Studio, MPLAB X, and the AVR GCC compiler.

  • Documentation: Refer to the Microchip ATtiny202 Official Datasheet for full electrical timing diagrams.


Specifications

Datasheet PDF

Download datasheets and manufacturer documentation for Microchip Technology ATTINY202-SSFR.
ATTINY202-SSFR

Microchip Technology

In Stock: 195

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

Related Parts More