LTC6811 12-Cell Battery Monitor: Solving isoSPI Communication and PEC Errors

UTMEL

Published: 10 March 2026 | Last Updated: 10 March 2026

263

MULTICELL BAT MON S

The LTC6811 is a high-precision 12-cell battery monitor for EV and grid storage. Master its isoSPI interface and download the datasheet to start your design today.

Executive Summary: What is the LTC6811?

The LTC6811 is a multicell battery stack monitor designed for measuring up to 12 series-connected battery cells with a total measurement error of less than 1.2mV. It serves as a critical component in Battery Management Systems (BMS), providing high-speed, RF-immune communications through its proprietary isoSPI™ interface.

  • Market Position: High-performance, automotive-grade precision monitor.

  • Top Features: 1.2mV maximum measurement error, 290µs full-stack measurement time, and ISO 26262 compliance readiness.

  • Primary Audience: Ideal for EV powertrain engineers, grid-scale storage designers, and high-voltage BMS developers.

  • Supply Status: Active (Note: Successor ADBMS6815 is available for new designs).

LTC6811-product-phot_8e4efdc5_d3f7.jpg

1. Technical Specifications & Performance Analysis

The LTC6811 is engineered to operate in the harsh electrical environments of electric vehicles, where noise immunity and speed are paramount.

1.1 Core Architecture (High-Precision ADC)

The heart of the LTC6811 is a 16-bit Delta-Sigma ADC equipped with a programmable noise filter. This architecture allows the device to suppress the PWM noise generated by motor inverters and chargers, ensuring that the SOC (State of Charge) and SOH (State of Health) calculations remain accurate even during active operation.

1.2 Key Electrical Characteristics

The device is optimized for ultra-low power consumption and extreme precision: 

- Cell Measurement Range: 0V to 5V, making it compatible with almost all lithium chemistries (Li-ion, LiFePO4, etc.). 

- Measurement Accuracy: Total error is kept under 1.2mV, which is essential for balancing cells with flat discharge curves. 

- Power Efficiency: Features a 4µA Sleep Mode current, preventing battery drain during long-term storage of the end product.

1.3 Interfaces and Connectivity

The LTC6811 supports two communication modes: 

1.  Standard SPI: For direct connection to a local microcontroller (up to 1Mbps). 

2.  isoSPI: A 2-wire isolated interface that allows multiple LTC6811s to be daisy-chained over long distances (up to 100 meters) using simple twisted-pair wiring and pulse transformers.

2. Pinout, Package, and Configuration

Understanding the physical layout is vital for reducing parasitic capacitance and ensuring communication integrity.

2.1 Pin Configuration Guide

LTC6811-pinout-diagr_7ed37dc2_9aa5.jpg

  • C1 through C12: Cell input pins for measuring individual voltages.

  • S1 through S12: Internal N-channel MOSFET switch outputs for passive cell balancing.

  • V+ / V-: Main supply pins for the stack.

  • IPA/IMA & IPB/IMB: isoSPI differential ports for daisy-chaining.

  • DRIVE: External transistor drive pin to provide power to the IC from the battery stack.

2.2 Naming Convention & Ordering Codes

The LTC6811 typically comes in two primary variations: 

- LTC6811-1: Designed for daisy-chain (addressable) configurations using isoSPI. 

- LTC6811-2: Designed for parallel (bus-based) configurations where each IC has a unique address on a shared SPI bus.

2.3 Available Packages

Package TypeDimensionsCommon Use Case
SSOP-4816mm x 5.3mmStandard through-hole or easy-rework SMD
QFN-487mm x 7mmSpace-constrained automotive modules

3. Design & Integration Guide (For Engineers & Makers)

Pro Tip: Always verify pin compatibility before migrating from the older LTC6804 series; while similar, the LTC6811 offers enhanced diagnostics.

3.1 Hardware Implementation

  • Bypass Capacitors: Place 0.1µF ceramic capacitors as close as possible to the V+ and VREG pins to filter high-frequency noise.

  • PCB Layout: Use a dedicated ground plane. Keep isoSPI differential pairs tightly coupled and away from high-current power traces to minimize EMI.

  • Thermal Management: While the IC consumes little power, passive balancing generates heat. Ensure the balancing resistors are sized correctly and placed with sufficient thermal relief.

3.2 Common Design Challenges

Based on field data, users should be aware of the following:

  • Issue: Daisy Chain Communication Failures

  • Fix: Perform a device wake-up test by toggling Chip Select (CS) and monitoring the DRIVE pin. Ensure the trefup delay in your firmware matches the datasheet specifications to allow the internal bias to stabilize.

  • Issue: SPI Mode and PEC Calculation Errors

  • Fix: The LTC6811 requires SPI Mode 3 (CPOL=1, CPHA=1). Additionally, every command must be followed by a 15-bit Packet Error Code (PEC). If you receive 0xFF, check your MISO pull-up resistors and validate your PEC15 algorithm.

4. Typical Applications & Use Cases

Watch Tutorial: LTC6811

4.1 Real-World Example: Electric Vehicle Battery Pack

In a typical EV pack (e.g., 400V), thirty or more LTC6811s are daisy-chained. Each IC monitors 12 cells. The isoSPI interface allows the "Bottom" IC to communicate with the "Top" IC through a transformer-isolated barrier, protecting the low-voltage MCU from the 400V stack potential.

5. Alternatives and Cross-Reference Guide

If the LTC6811 is unavailable or doesn't meet specific cost targets, consider these options:

  • Direct Successor: Analog Devices ADBMS6815. It offers similar 12-cell monitoring but with enhanced functional safety features for ISO 26262.

  • High-Density Alternative: Analog Devices ADBMS6832 (for monitoring up to 18 cells).

  • Competitor (TI): Texas Instruments BQ79612-Q1. Offers similar precision and automotive qualification.

  • Competitor (NXP): NXP MC33771C. A popular choice in European automotive supply chains.

6. Frequently Asked Questions (FAQ)

Q: What is the difference between LTC6811-1 and LTC6811-2?A: The -1 version is for daisy-chaining (serial), while the -2 version is for parallel SPI addressing.

Q: Can the LTC6811 be used in 48V systems?A: Yes. A single LTC6811 can monitor a 12S (48V nominal) pack easily, as its measurement range covers the full span of the stack.

Q: How do I fix "Open Wire Check" bugs in the C library?A: Manually patch the open-source Linduino library. Change the openWire_delta variable type to int16_t and adjust the -400mV threshold logic to prevent incorrect "open" readings.

Q: Is the LTC6811 suitable for battery-operated devices?A: Absolutely. With a 4µA sleep current, it is excellent for high-power portable equipment that may sit idle for months.

7. Resources

  • Datasheet: Available via Analog Devices website.

  • Evaluation Kit: DC2259A (for LTC6811-1).

  • Software Library: Linduino (Arduino-compatible) C++ libraries.


Specifications

Datasheet PDF

Download datasheets and manufacturer documentation for Linear Technology/Analog Devices LTC6811IG-1#3ZZTRPBF.
LTC6811IG-1#3ZZTRPBF

Linear Technology/Analog Devices

In Stock

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

Related Parts More