AD9253 Quad 14-Bit ADC: Integration Notes, Reset Timing, and Drop-In Alternatives
14 Bit 0.5mm Gold ADC AD9253 48-WFQFN Exposed Pad, CSP
Explore AD9253 design considerations, from managing 125 MSPS LVDS outputs and critical startup timing to evaluating pin-compatible drop-in replacements.
- Core Performance Metrics and Electrical Tradeoffs
- Serial LVDS Interface Considerations
- Critical Startup Sequences and Reset Timing (Firmware Warning)
- Mitigating Random Glitches and Data Purity Issues
- Target Applications for a Quad 14-Bit Architecture
- Evaluating AD9253 Alternatives and Drop-In Replacements
- Datasheet Verification and Footprint Preparation
- Specific Engineering FAQs
- Specifications
- Parts with Similar Specs
- Datasheet PDF
The AD9253 is a quad, 14-bit analog-to-digital converter (ADC) designed for high-speed data acquisition systems requiring low power consumption, compact footprints, and integrated sample-and-hold circuitry. Operating at up to 125 MSPS, this Analog Devices component is frequently selected for multi-channel systems where synchronicity and thermal efficiency are critical.
When integrating a high-speed quad ADC, engineers must balance signal fidelity against the complexities of routing multiple high-speed digital buses. The component’s architecture simplifies some of this by utilizing serial LVDS outputs, but it introduces specific initialization and timing constraints that firmware and hardware teams must handle carefully.
Primary Market Position: Mid-to-high-speed, high-resolution multi-channel data acquisition.
Key Selection Factor: The balance of 14-bit resolution at 125 MSPS while consuming only 110 mW per channel.
Major Design Hurdle: Strict clock stability requirements during startup and highly specific SPI reset wait times.
Core Performance Metrics and Electrical Tradeoffs
Evaluating the AD9253 requires looking past the top-line sample rate and understanding the dynamic performance compromises inherent in low-power 1.8 V designs.
The ADC delivers a Signal-to-Noise Ratio (SNR) of 74 dB and a Spurious-Free Dynamic Range (SFDR) of 90 dBc (both to Nyquist). For a 14-bit converter operating at 125 MSPS, these are strong figures that provide excellent headroom for undersampling applications. The full power analog bandwidth extends to 650 MHz, allowing the device to capture high-frequency intermediate frequency (IF) signals well beyond the first Nyquist zone.
However, achieving this performance requires extremely clean power. The 1.8 V supply operation is excellent for minimizing overall system power consumption—totaling roughly 440 mW across all four channels at full speed—but a 1.8 V rail is highly susceptible to noise. Any ripple or switching noise on the analog supply will directly degrade the SFDR and introduce unwanted spurs.
Linearity: Typical Differential Non-Linearity (DNL) is ±0.75 LSB, and Integral Non-Linearity (INL) is ±2.0 LSB. This ensures excellent tonal purity, provided the front-end drive circuitry can cleanly deliver the required 2 V p-p input voltage range.
Power Down: The device includes both full-chip and individual channel power-down modes. This is highly useful in scalable systems (like portable ultrasound) where channels can be disabled to conserve battery life when not actively imaging.
Serial LVDS Interface Considerations
To manage the massive data payload of four 14-bit channels running at 125 MSPS, the AD9253 utilizes a serial LVDS (ANSI-644 default) output format. This reduces the pin count drastically compared to parallel CMOS outputs, enabling a much smaller package size.
The engineering cost of this interface is the requirement for precise impedance matching and length tuning on the PCB. The LVDS lanes must be routed as 100-ohm differential pairs. The device also offers a low-power, reduced-signal LVDS option, which can save power and reduce electromagnetic interference (EMI) if the receiving FPGA or ASIC is physically close to the ADC and can reliably detect smaller voltage swings.

Critical Startup Sequences and Reset Timing (Firmware Warning)
One of the most complex aspects of integrating the AD9253 lies in its initialization and reset behavior. Misunderstanding these sequences leads to some of the most common—and frustrating—system failures observed by design teams.
Preventing Distorted Samples on Power-Up
A rare but documented issue occurs where one channel will output heavily distorted data accompanied by high harmonics immediately upon startup. This is almost always a hardware sequencing fault rather than a defective chip. To fix or prevent this, the clock input must be completely stable before the ADC turns on. If the clock is drifting, settling, or experiencing glitches while the AD9253 is executing its internal power-on reset, the internal state machine can lock into an invalid state. Strict adherence to the initialization procedure, ensuring the clock synthesizer or oscillator is fully locked before bringing the ADC out of power-down, is mandatory.
Managing the 2.9 Million Clock Cycle Reset Penalty
If the system issues a soft reset or a digital reset via the SPI bus, the outputs will not immediately return to a usable state. Outputs will often appear inconsistent or completely non-functional right after the command is sent.
The fix for this requires a massive, non-intuitive wait state in the firmware. After issuing a reset, the system must wait for 2.9 million sample clocks before resuming normal operation. At lower sample rates, this translates to a significant real-time delay. For example, if the ADC is being clocked at 16.82 MHz, 2.9 million clocks equals approximately 172 milliseconds. Firmware engineers must account for this delay to prevent the FPGA or microcontroller from ingesting garbage data or triggering false system faults during a warm reboot.
Mitigating Random Glitches and Data Purity Issues
Even after successful initialization, engineers occasionally encounter random glitches or noise spikes in the ADC data that appear completely independent of the actual analog input signal. When this happens, it usually indicates a misalignment in the digital interface timing or a corrupted internal digital state.
If data purity is suddenly compromised by random bit errors:
Issue a Digital Reset: Write to Register 0x08. The exact sequence must be
0x00->0x03->0x00.Verify Interface Timing: Re-check the digital interface timing and bit alignments between the ADC's data clock output (DCO), frame clock output (FCO), and the receiving FPGA's input delay elements (IDELAY). Changes in die temperature can sometimes shift these timings enough to cause setup/hold violations at high speeds, manifesting as "random glitches."
Target Applications for a Quad 14-Bit Architecture
The combination of four phase-aligned channels, high analog bandwidth, and low power makes the AD9253 highly targeted toward specific industries.
Medical Ultrasound: Phased array ultrasound systems require dozens or hundreds of synchronous ADC channels. The low power (110 mW/ch) prevents the transducer wand or portable base unit from overheating, while the quad-channel density keeps the PCB compact.
Quadrature and Diversity Radio Receivers: In modern SDRs (Software Defined Radios) and telecommunications equipment, capturing I and Q (In-phase and Quadrature) signals simultaneously is critical. Two AD9253s can easily handle an 8-antenna diversity receiver array.
Test Equipment: Oscilloscopes and multi-channel analyzers benefit from the built-in and custom digital test pattern generation, allowing the digital backend to verify data link integrity before analog measurements begin.

Evaluating AD9253 Alternatives and Drop-In Replacements
Supply chain volatility and evolving system requirements often force engineers to look for alternatives. Fortunately, the AD9253 exists within a family of related converters, and third-party drop-in replacements do exist.
Upgrading for Speed: Analog Devices AD9254
If your system requires a higher Nyquist boundary or faster oversampling, the AD9254 is the immediate upgrade path. It pushes the sample rate to 150 MSPS. The trade-off is higher power consumption and tighter timing margins on the LVDS interface, but the architectural similarities make firmware migration relatively painless.
Cost-Down Redesign: Analog Devices AD9633
If 14-bit resolution is over-spec'd for your final product and BOM cost needs to be reduced, the AD9633 is a 12-bit pin-compatible alternative. Because it shares the same footprint, you can seamlessly drop it onto the same PCB. The lowest two bits are simply ignored or tied off depending on the exact FPGA implementation.
Direct Sourcing Alternative: ChisynV CD14AD125Q
For procurement teams facing severe lead times or seeking second-source leverage, the ChisynV CD14AD125Q is marketed as a direct drop-in replacement for the AD9253. While pin compatibility and functional equivalence are strong, replacing an Analog Devices data converter with a third-party silicon alternative requires rigorous re-qualification. You must thoroughly test the analog bandwidth matching, thermal dissipation, and dynamic performance (SNR/SFDR) across your full operating temperature range, as the underlying silicon process differs.
Architectural Alternatives: Teledyne e2v High-Speed ADCs
If the project is moving toward space-grade or ultra-high-reliability military applications, Teledyne e2v offers competing quad-channel ADCs. These are rarely pin-compatible and will require a full board spin, but they often provide enhanced radiation tolerance and extended temperature qualifications that standard commercial AD9253 variants may not meet.
Datasheet Verification and Footprint Preparation
Before releasing a BOM or finalizing a PCB layout featuring the AD9253, several specific details must be verified against the manufacturer's documentation.
Thermal Pad Design: While 440 mW of total power is low for a quad ADC, it is still enough to cause localized heating in a dense layout. Verifying the exact mechanical dimensions and thermal pad layout in the latest manufacturer documentation is strictly required here. The exposed paddle must be soldered to a solid ground plane with multiple thermal vias to ensure the device operates within its recommended temperature profile.
Ordering Suffixes: Pay close attention to the ordering codes. Suffixes dictate the maximum speed grade (80 MSPS, 105 MSPS, or 125 MSPS), temperature range, and tape-and-reel quantities. Ordering an 80 MSPS variant for a 125 MSPS design will result in timing failures.
EDA Libraries: When importing the schematic symbol, ensure that the analog inputs (VIN+ / VIN-) are clearly separated from the LVDS digital outputs to prevent accidental cross-domain routing during the layout phase.
Specific Engineering FAQs
Why does channel one output distorted harmonics on power-up?This typically happens if the clock input is unstable while the ADC is booting. The internal state machine can lock into an invalid state. Ensure your clock source is fully locked and stable before taking the AD9253 out of its power-down or reset state.
Can I swap the AD9253 for the AD9633 without changing the PCB footprint?Yes, the AD9633 is a 12-bit pin-compatible alternative. Hardware changes are generally not required, but your FPGA firmware must be updated to expect a 12-bit payload rather than a 14-bit payload to avoid bit-shifting errors.
How long must the system wait after issuing a digital reset via SPI?The AD9253 requires a wait time of exactly 2.9 million sample clocks after a soft or digital reset before normal operation resumes. Depending on your sample rate, this can be a fraction of a second (e.g., ~23 ms at 125 MSPS) or significantly longer at lower clock speeds.
Why are there random glitches in my ADC data even when the analog input is grounded?Random glitches independent of the analog signal usually point to digital interface timing violations. Changes in temperature can shift the FCO/DCO timings relative to the data lines. Issue a digital reset (Register 0x08 = 0x00 -> 0x03 -> 0x00) and verify the setup/hold margins at your FPGA IDELAY blocks.
Watch Tutorial: AD9253
Specifications
Parts with Similar Specs
- ImagePart NumberManufacturerPackage / CaseNumber of PinsNumber of BitsSampling RateInterfaceIntegral Nonlinearity (INL)Differential NonlinearityMin Supply VoltageSupply VoltageView Compare
AD9253TCPZR7-125EP
48-WFQFN Exposed Pad, CSP
48
14
125 Msps
LVDS, SPI, Serial
2 LSB
1.5 LSB
1.7 V
1.8 V
48-VFQFN Exposed Pad
48
14
160 Msps
DDR, LVDS, Parallel
2 LSB
0.5 LSB
1.7 V
1.8 V
48-VFQFN Exposed Pad
48
12
105 Msps
LVDS, Serial
2.2 LSB
-
3 V
3.3 V
48-VFQFN Exposed Pad
48
12
125 Msps
LVDS, Serial
2.5 LSB
-
3 V
3.3 V
48-VFQFN Exposed Pad, CSP
48
16
160 Msps
Parallel, SPI, Serial
1.5 LSB
-
1.7 V
1.8 V
Datasheet PDF
- Datasheets :
- ConflictMineralStatement :
A Comprehensive Guide to S-24CS16A0I-D8S1G EEPROM Memory07 March 2024471
LM4041 Bandgap Circuit: Pinout, Features and Datasheet05 November 20211065
STM32F103RET6 Microcontroller: 72MHz,64-LQFP, Pinout and Features09 February 20226456
LM293 comparators: Schematic, Pinout and Datasheet31 July 20216890
2SA1941 PNP Bipolar Transistor: 10 A, 140 V, 3-Pin TO-3PN, 2SA1941 Equivalents17 January 20229899
LM324 vs LM358 : Which one is better?02 March 20227565
AT28C256 150ns Parallel EEPROM: Detailed Pinout, SDP Unlocking, and Retrocomputing Design Guide10 February 2026283
LTC3305 Battery Balancer: Datasheet, Price, and Typical Application06 November 20213148
Comprehensive Introduction to Snapdragon 88828 June 202116398
Leading Fiber Optic Connectors Every Installer Should Know17 July 20253231
Understanding the Low Noise Amplifier (LNA)20 March 202526194
The Ultimate Guide to AI Noise Reduction Translation Earbuds01 April 20259015
Introduction to MSP430 Microcontroller26 December 202512730
Using ESP32 to Make an IoT Weather Station24 February 20237186
What Makes Time Delay Relays Essential in Automation10 July 20252009
Humidity Sensor: Classification, Package and Application13 November 20255555
Analog Devices Inc.
In Stock
United States
China
Canada
Japan
Russia
Germany
United Kingdom
Singapore
Italy
Hong Kong(China)
Taiwan(China)
France
Korea
Mexico
Netherlands
Malaysia
Austria
Spain
Switzerland
Poland
Thailand
Vietnam
India
United Arab Emirates
Afghanistan
Åland Islands
Albania
Algeria
American Samoa
Andorra
Angola
Anguilla
Antigua & Barbuda
Argentina
Armenia
Aruba
Australia
Azerbaijan
Bahamas
Bahrain
Bangladesh
Barbados
Belarus
Belgium
Belize
Benin
Bermuda
Bhutan
Bolivia
Bonaire, Sint Eustatius and Saba
Bosnia & Herzegovina
Botswana
Brazil
British Indian Ocean Territory
British Virgin Islands
Brunei
Bulgaria
Burkina Faso
Burundi
Cabo Verde
Cambodia
Cameroon
Cayman Islands
Central African Republic
Chad
Chile
Christmas Island
Cocos (Keeling) Islands
Colombia
Comoros
Congo
Congo (DRC)
Cook Islands
Costa Rica
Côte d’Ivoire
Croatia
Cuba
Curaçao
Cyprus
Czechia
Denmark
Djibouti
Dominica
Dominican Republic
Ecuador
Egypt
El Salvador
Equatorial Guinea
Eritrea
Estonia
Eswatini
Ethiopia
Falkland Islands
Faroe Islands
Fiji
Finland
French Guiana
French Polynesia
Gabon
Gambia
Georgia
Ghana
Gibraltar
Greece
Greenland
Grenada
Guadeloupe
Guam
Guatemala
Guernsey
Guinea
Guinea-Bissau
Guyana
Haiti
Honduras
Hungary
Iceland
Indonesia
Iran
Iraq
Ireland
Isle of Man
Israel
Jamaica
Jersey
Jordan
Kazakhstan
Kenya
Kiribati
Kosovo
Kuwait
Kyrgyzstan
Laos
Latvia
Lebanon
Lesotho
Liberia
Libya
Liechtenstein
Lithuania
Luxembourg
Macao(China)
Madagascar
Malawi
Maldives
Mali
Malta
Marshall Islands
Martinique
Mauritania
Mauritius
Mayotte
Micronesia
Moldova
Monaco
Mongolia
Montenegro
Montserrat
Morocco
Mozambique
Myanmar
Namibia
Nauru
Nepal
New Caledonia
New Zealand
Nicaragua
Niger
Nigeria
Niue
Norfolk Island
North Korea
North Macedonia
Northern Mariana Islands
Norway
Oman
Pakistan
Palau
Palestinian Authority
Panama
Papua New Guinea
Paraguay
Peru
Philippines
Pitcairn Islands
Portugal
Puerto Rico
Qatar
Réunion
Romania
Rwanda
Samoa
San Marino
São Tomé & Príncipe
Saudi Arabia
Senegal
Serbia
Seychelles
Sierra Leone
Sint Maarten
Slovakia
Slovenia
Solomon Islands
Somalia
South Africa
South Sudan
Sri Lanka
St Helena, Ascension, Tristan da Cunha
St. Barthélemy
St. Kitts & Nevis
St. Lucia
St. Martin
St. Pierre & Miquelon
St. Vincent & Grenadines
Sudan
Suriname
Svalbard & Jan Mayen
Sweden
Syria
Tajikistan
Tanzania
Timor-Leste
Togo
Tokelau
Tonga
Trinidad & Tobago
Tunisia
Turkey
Turkmenistan
Turks & Caicos Islands
Tuvalu
U.S. Outlying Islands
U.S. Virgin Islands
Uganda
Ukraine
Uruguay
Uzbekistan
Vanuatu
Vatican City
Venezuela
Wallis & Futuna
Yemen
Zambia
Zimbabwe


Product
Brand
Articles
Tools